- Resistance
- Temperature Coefficient
- Termination Style
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product Type
- Subcategory
- Technology
- Tolerance
- Width
Attribute column
Manufacturer
CTS Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Housing Material | Shape | Number of Terminals | Anti-Sulfurated | Anti-Surge | Approvals | Cable Types | Case Code - in | Case Code - mm | Case Size | Case Style | Current Sensing | Jacket Material | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Qualification | RoHS | Seal | Timing Range | Tolerance (+ or -) | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Color | Applications | Capacitance | Subcategory | Power Rating | Contact Type | Technology | Shielding | Construction | Military Standard | Termination Style | Failure Rate | Switch Type | Product Type | Coil Voltage | Resistance Tolerance | Background Color | Mode of Operation | Product | Features | Mesh Length | Strain Relief | Contacts | Product Length | Product Width | Electrical Connection | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73WE6R039F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | 5025 | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 73WE | 1 % | 2 Terminal | 100 PPM / C | - | - | 39 mOhms | - | Current Sense | - | Resistors | 1 W | - | Thick Film | - | - | - | SMD/SMT | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.56 mm | 5 mm | 2.5 mm | - | ||
![]() 73WE6R062F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | 5025 | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | 2 Terminal | 100 PPM / C | - | - | 62 mOhms | - | Current Sense | - | Resistors | 1 W | - | Thick Film | - | - | - | SMD/SMT | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.56 mm | 5 mm | 2.5 mm | - | ||
![]() 73E4R050J CTS | In Stock | - | - | - | 1206 | - | - | - | 2 | NO | NO | - | - | 1206 | 3216 | 1206 | Molded | YES | - | Not Required(mm) | - | - | +125°C | -55°C | PCB Mount | -55C to 125C | SMD | 0.5 (1/2)(W) | 1.6(mm) | Not Required(mm) | - | - | - | - | 5% | - | Tape and Reel | 73Ex | ±5% | 2 Terminal | 100.0000 ppm/°C | - | Thick Film | 50 mOhm | - | Current Sense | - | Resistors | 0.5 mW | - | Thick Film | - | Rectangular | Not Required | PAD | Not Required | - | Current Sense Resistors | - | 5 | - | - | Thick Film Current Sensing Resistors | - | - | - | - | 3.2 mm | 1.6 mm | - | 3.2(mm) | 0.55 mm | 3.2 mm | 1.6 mm | 0.55(mm) | ||
![]() 73L6R20J CTS | In Stock | - | - | - | 2010 | - | - | - | 2 | NO | NO | - | - | 2010 | 5025 | 2010 | Molded | YES | - | Not Required(mm) | - | - | +125°C | -55°C | PCB Mount | -55C to 125C | SMD | 0.75 (3/4)(W) | 2.5(mm) | Not Required(mm) | - | - | - | - | 5% | - | Tape and Reel | 73Lx | ±5% | 2 Terminal | 200.0000 ppm/°C | - | Thick Film | 200 mOhm | - | Current Sense | - | Resistors | 0.75 mW | - | Thick Film | - | Rectangular | Not Required | PAD | Not Required | - | Current Sense Resistors | - | 5 | - | - | Thick Film Current Sensing Resistors | - | - | - | - | 5 mm | 2.5 mm | - | 5(mm) | 0.56 mm | 5 mm | 2.5 mm | 0.56(mm) | ||
![]() 73L4R91J CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1206 | 3216 | - | - | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 % | 2 Terminal | 200.0000 ppm/°C | - | Current Sense Resistors | 910 mOhm | - | Current Sense | - | Resistors | 0.25 mW | - | Thick Film | - | - | - | SMD/SMT | - | - | Current Sense Resistors | - | 5 | - | - | Thick Film Current Sensing Resistors | - | - | - | - | 3.2 mm | 1.6 mm | - | - | 0.55 mm | 3.2 mm | 1.6 mm | - | ||
![]() 73L6R47J CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | 5025 | - | - | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 73L | 5 % | 2 Terminal | 200.0000 ppm/°C | - | Current Sense Resistors | 470 mOhm | - | Current Sense | - | Resistors | 0.75 mW | - | Thick Film | - | - | - | SMD/SMT | - | - | Current Sense Resistors | - | 5 | - | - | Thick Film Current Sensing Resistors | - | - | - | - | 5 mm | 2.5 mm | - | - | 0.56 mm | 5 mm | 2.5 mm | - | ||
![]() 73WL7R180J CTS | In Stock | - | - | - | - | - | - | - | - | - | - | CSA | - | 2512 | 6432 | - | - | - | - | - | Hubbell | 02401041 | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 200 V | - | 73WL | 5 % | 2 Terminal | ± 200ppm/°C | - | - | 180 mOhm | - | Current Sense | - | Resistors | 2 W | - | Thick Film | - | - | - | SMD/SMT | - | - | Current Sense Resistors | - | ± 5% | - | - | - | - | 14 Inches | - | - | 6.3 mm | 3.2 mm | - | - | 0.56 mm | 6.3 mm | 3.2 mm | - | ||
![]() 73L4R39J CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1206 | 3216 | - | - | - | - | - | ABB | ACH580-BCR-07A5-2+B058+J429+K465 | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 % | 2 Terminal | ± 200ppm/°C | - | Current Sense Resistors | 390 mOhm | - | Current Sense | - | Resistors | 250 W | - | Thick Film | - | - | - | SMD/SMT | - | - | Current Sense Resistors | - | ± 5% | - | - | Thick Film Current Sensing Resistors | - | - | - | - | 3.2 mm | 1.6 mm | - | - | 0.55 mm | 3.2 mm | 1.6 mm | - | ||
![]() 73L1R24J CTS | In Stock | - | - | - | - | Plastic | - | Round | - | - | - | - | - | 0402 | 1005 | - | - | - | - | - | Square D | 416772 | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 5 % | 2 Terminal | ± 300ppm/°C | - | Current Sense Resistors | 240 mOhm | - | Current Sense | - | Resistors | 100 W | - | Thick Film | - | - | - | SMD/SMT | - | Pushbutton | Current Sense Resistors | - | ± 5% | Yellow | - | Thick Film Current Sensing Resistors | - | - | - | - | 1 mm | 0.5 mm | - | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() 73L4R68F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | UL | Cat 5e | 1206 | 3216 | - | - | - | TPE | - | Turck | UX07520 | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | 2 Terminal | ± 100ppm/°C | RJ45 | Current Sense Resistors | 680 mOhm | Teal | Current Sense | - | Resistors | 250 W | - | Thick Film | Yes | - | - | SMD/SMT | - | - | Current Sense Resistors | - | ± 1% | - | - | Thick Film Current Sensing Resistors | - | - | No | - | 3.2 mm | 1.6 mm | - | - | 0.55 mm | 13 Feet | 1.6 mm | - | ||
![]() 73L6R75F CTS | In Stock | - | - | Socket | - | - | - | - | - | - | - | CE, CSA, UL | - | 2010 | 5025 | - | - | - | - | - | SSAC | TRM230A1Y4-SSAC | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 1 % | 8 Pin | ± 100ppm/°C | - | Current Sense Resistors | 750 mOhm | - | Current Sense | - | Resistors | 750 W | - | Thick Film | - | - | - | SMD/SMT | - | - | Current Sense Resistors | 230 VAC | ± 1% | - | On Delay | Thick Film Current Sensing Resistors | - | - | - | DPDT | 5 mm | 2.5 mm | - | - | 0.56 mm | 5 mm | 2.5 mm | - | ||
![]() 73L6R24G CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | 5025 | - | - | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 73L | 2 % | 2 Terminal | 200 PPM / C | - | Current Sense Resistors | 240 mOhms | - | Current Sense | - | Resistors | 750 mW (3/4 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | Current Sense Resistors | - | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | - | - | - | - | 0.56 mm | 5 mm | 2.5 mm | - | ||
![]() 73M5R075F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 4527 | 11570 | - | - | - | - | - | Joslyn Manufacturing | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | 2 Terminal | 50 PPM / C | - | - | 75 mOhms | - | Current Sense | - | Resistors | 5 W | - | Metal Plate | - | - | - | SMD/SMT | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 mm | 11.4 mm | 6.9 mm | - | ||
![]() 73WL4R043J CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1206 | 3216 | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 200 V | - | 73WL | 5 % | 2 Terminal | 350 PPM / C | - | - | 43 mOhms | - | Current Sense | - | Resistors | 750 mW (3/4 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm | - | ||
![]() 73L5R13J CTS | In Stock | - | - | - | - | - | Brass | - | - | - | - | - | - | 1210 | 3225 | - | - | - | - | - | Barksdale Control Products | 96211-BB1 | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Yes | - | - | - | - | 73L | 5 % | 2 Terminal | 200 PPM / C | - | Current Sense Resistors | 130 mOhms | - | Current Sense | - | Resistors | 500 mW (1/2 W) | SPDT | Thick Film | - | - | - | SMD/SMT | - | - | Current Sense Resistors | - | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | - | - | 12 in Leads | - | 0.55 mm | 3.2 mm | 2.6 mm | - | ||
![]() 73E6R050J CTS | In Stock | - | - | - | 2010 | - | - | - | 2 | NO | NO | - | - | - | - | 2010 | Molded | YES | - | Not Required(mm) | - | - | - | - | - | -55C to 125C | SMD | 1(W) | 2.5(mm) | Not Required(mm) | MIL-PRF-55681 | - | - | - | 5% | - | Tape and Reel | - | - | - | 100.0000 ppm/°C | - | Thick Film | 50 mOhm | - | - | 0.0016 uF | - | 1 W | - | - | - | Rectangular | Not Required | PAD | Not Required | - | - | - | 5 | - | - | - | - | - | - | - | 2.79 mm | 2.79 x 2.79 x 2.59 | - | 5(mm) | - | - | - | 0.56(mm) | ||
![]() 73L5R75F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1210 | 3225 | - | - | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | 2 Terminal | ± 100ppm/°C | - | Current Sense Resistors | 750 mOhm | - | Current Sense | - | Resistors | 500 W | - | Thick Film | - | - | - | SMD/SMT | - | - | Current Sense Resistors | - | ± 1% | - | - | Thick Film Current Sensing Resistors | - | - | - | - | 3.2 mm | 2.6 mm | - | - | 0.55 mm | 3.2 mm | 2.6 mm | - | ||
![]() 73L4R56J CTS | In Stock | - | - | - | 1206 | - | - | - | 2 | NO | NO | - | - | 1206 | 3216 | 1206 | Molded | YES | - | Not Required(mm) | - | - | + 125 C | - 55 C | PCB Mount | -55C to 125C | SMD | 0.25 (1/4)(W) | 1.6(mm) | Not Required(mm) | - | - | - | - | 5% | - | Tape and Reel | - | 5 % | 2 Terminal | 200.0000 ppm/°C | - | Thick Film | 560 mOhm | - | Current Sense | - | Resistors | 0.25 mW | - | Thick Film | - | Rectangular | Not Required | PAD | Not Required | - | Current Sense Resistors | - | 5 | - | - | Thick Film Current Sensing Resistors | - | - | - | - | 3.2 mm | 1.6 mm | - | 3.2(mm) | 0.55 mm | 3.2 mm | 1.6 mm | 0.55(mm) | ||
![]() 73L3R10J CTS | 30 | - | - | - | 0805 | - | - | - | 2 | NO | NO | - | - | 0805 | 2012 | 0805 | Molded | YES | - | Not Required(mm) | - | - | + 125 C | - 55 C | PCB Mount | -55C to 125C | SMD | 0.125 (1/8)(W) | 1.25(mm) | Not Required(mm) | - | - | - | - | 5% | - | Tape and Reel | - | 5 % | 2 Terminal | 200.0000 ppm/°C | - | Thick Film | 100 mOhm | - | Current Sense | - | Resistors | 0.125 mW | - | Thick Film | - | Rectangular | Not Required | PAD | Not Required | - | Current Sense Resistors | - | 5 | - | - | Thick Film Current Sensing Resistors | - | - | - | - | 2 mm | 1.25 mm | - | 2(mm) | 0.5 mm | 2 mm | 1.25 mm | 0.5(mm) | ||
![]() 73M1R050F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 73Mx | 1 % | 2 Terminal | 100.0000 ppm/°C | - | Metal Plate Current Sensing Resistor | 50 mOhm | - | Current Sense | - | Resistors | 1 W | - | Metal Plate | - | - | - | SMD/SMT | - | - | Current Sense Resistors | - | 1 | - | - | Metal Element Current Sensing Resistors | - | - | - | - | 6.2 mm | 3.1 mm | - | - | 1 mm | 6.2 mm | 3.1 mm | - |