- Resistance
- Temperature Coefficient
- Termination Style
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product Type
- Subcategory
- Technology
- Tolerance
- Width
Attribute column
Manufacturer
CTS Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Terminals | Surface Mount Land Size | Anti-Sulfurated | Anti-Surge | Case Code - in | Case Code - mm | Case Size | Case Style | Current Sensing | Lead Free Status / RoHS Status | Lead Spacing (nom) | Lifetime @ Temp. | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Tolerance (+ or -) | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Subcategory | Power Rating | Technology | Voltage - Supply | Construction | Resistor Type | Frequency | Frequency Stability | Military Standard | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Polarization | Impedance | Ripple Current @ Low Frequency | Lead Style | Manufacturer Size Code | Product Type | Absolute Pull Range (APR) | Resistance Tolerance | Product | Features | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73M1R010F CTS | In Stock | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | - | 2 Terminal | 180.0000 ppm/°C | Metal Plate Current Sensing Resistor | 10 mOhm | Current Sense | - | Resistors | 1 W | Metal Plate | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | 1 | Metal Element Current Sensing Resistors | - | 6.2 mm | 3.1 mm | - | 1 mm | - | 6.2 mm | 3.1 mm | - | - | - | ||
![]() 73L3R20J CTS | In Stock | - | - | - | 0805 | 2 | - | NO | NO | 0805 | 2012 | 0805 | Molded | YES | - | Not Required(mm) | - | + 125 C | - 55 C | PCB Mount | -55C to 125C | SMD | 0.125 (1/8)(W) | 1.25(mm) | Not Required(mm) | 5% | - | - | - | Tape and Reel | - | - | 5 % | - | - | 2 Terminal | 200.0000 ppm/°C | Thick Film | 200 mOhm | Current Sense | - | Resistors | 0.125 W | Thick Film | - | Rectangular | Thick Film | - | - | Not Required | - | PAD | - | - | - | - | Not Required | - | - | - | - | - | - | - | Current Sense Resistors | - | 5 | Thick Film Current Sensing Resistors | - | 2 | 1.25 | 2(mm) | 0.5 mm | - | 2 mm | 1.25 mm | - | 0.5(mm) | - | ||
![]() 73L1R20J CTS | 167800 | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | 0402 | 1005 | - | - | - | Lead free / RoHS Compliant | - | 10000 Hrs @ 85°C | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | 350V | - | -40°C ~ 85°C | Bulk | 102 PHR-ST | 1.378 Dia (35.00mm) | ±20% | - | 1 (Unlimited) | 2 Terminal | 300.0000 ppm/°C | Current Sense Resistors | 200 mOhm | General Purpose | 470µF | Resistors | 0.1 mW | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 308 mOhm @ 100Hz | - | 0.504 (12.80mm) | - | Polar | 216 mOhms | 3.1A @ 100Hz | - | - | Current Sense Resistors | - | 5 | Thick Film Current Sensing Resistors | - | 1 mm | 0.5 mm | - | 0.35 mm | 3.413 (86.70mm) | 1 mm | 0.5 mm | - | - | - | ||
![]() 73L5R43F CTS | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | 1210 | 3225 | - | - | - | Lead free / RoHS Compliant | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | 200V | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | - | 1 (Unlimited) | 2 Terminal | X7R | Current Sense Resistors | 430 mOhm | Automotive | 0.018µF | Resistors | 0.5 mW | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | 1 | Thick Film Current Sensing Resistors | - | 3.2 mm | 2.6 mm | - | 0.55 mm | - | 3.2 mm | 2.6 mm | 0.076 (1.94mm) | - | AEC-Q200 | ||
![]() 73L6R91J CTS | In Stock | - | - | - | - | - | - | - | - | 2010 | 5025 | - | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 5 % | - | - | 2 Terminal | 200.0000 ppm/°C | Current Sense Resistors | 910 mOhm | Current Sense | - | Resistors | 0.75 W | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | 5 | Thick Film Current Sensing Resistors | - | 5 | 2.5 | - | 0.56 mm | - | 5 mm | 2.5 mm | - | - | - | ||
![]() 73M2R007G CTS | In Stock | - | - | Through Hole | Axial | - | - | - | - | 2512 | 6435 | - | - | - | -- | - | -- | + 180 C | - 55 C | PCB Mount | - | - | - | - | - | - | 6V | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-39003/1, CSR13 | 0.135 Dia x 0.286 L (3.43mm x 7.26mm) | ±20% | Active | -- | 2 Terminal | 200.0000 ppm/°C | Hermetically Sealed | 7 mOhm | Current Sense | 6.8µF | Resistors | 2 W | Metal Plate | - | - | - | - | - | - | - | SMD/SMT | - | - | - | -- | D (0.001%) | -- | - | - | - | - | - | A | Current Sense Resistors | - | 2 | Metal Element Current Sensing Resistors | Military | 6.4 mm | 3.5 mm | - | 1.2 mm | -- | 6.4 mm | 3.5 mm | - | - | - | ||
![]() 73WL7R910J CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | 200 V | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 5 % | Active | - | 2 Terminal | ± 200ppm/°C | XO (Standard) | 910 mOhm | Current Sense | - | Resistors | 2 W | Thick Film | 2.8V | - | - | 74.25MHz | ±10ppm | - | LVCMOS, LVTTL | SMD/SMT | Enable/Disable | MEMS | 33mA | - | - | - | 31mA | - | - | - | - | - | Current Sense Resistors | -- | ± 5% | - | - | 6.3 mm | 3.2 mm | - | 0.56 mm | 0.032 (0.80mm) | 6.3 mm | 3.2 mm | - | - | -- | ||
![]() 73M1AR011F CTS | In Stock | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | - | 2 Terminal | 100 PPM / C | Metal Plate Current Sensing Resistor | 11 mOhms | Current Sense | - | Resistors | 1 W | Metal Plate | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | Metal Element Current Sensing Resistors | - | - | - | - | 1 mm | - | 6.2 mm | 3.1 mm | - | - | - | ||
![]() 73L2R82J CTS | In Stock | - | - | - | - | - | - | - | - | 0603 | 1608 | - | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 5 % | - | - | 2 Terminal | 300 PPM / C | Current Sense Resistors | 820 mOhms | Current Sense | - | Resistors | 100 mW (1/10 W) | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.5 mm | - | 1.6 mm | 0.8 mm | - | - | - | ||
![]() 73L2R43J CTS | In Stock | - | - | - | - | - | - | - | - | 0603 | 1608 | - | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 5 % | - | - | 2 Terminal | 300 PPM / C | Current Sense Resistors | 430 mOhms | Current Sense | - | Resistors | 100 mW (1/10 W) | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.5 mm | - | 1.6 mm | 0.8 mm | - | - | - | ||
![]() 73WE6R013J CTS | In Stock | - | - | - | - | - | - | - | - | 2010 | 5025 | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 5 % | - | - | 2 Terminal | 100 PPM / C | - | 13 mOhms | Current Sense | - | Resistors | 1 W | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | 0.56 mm | - | 5 mm | 2.5 mm | - | - | - | ||
![]() 73L1R30G CTS | In Stock | - | - | - | - | - | - | - | - | 0402 | 1005 | - | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 2 % | - | - | 2 Terminal | 300 PPM / C | Current Sense Resistors | 300 mOhms | Current Sense | - | Resistors | 100 mW (1/10 W) | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | - | ||
![]() 73L3R33G CTS | In Stock | - | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 2 % | - | - | 2 Terminal | 200 PPM / C | Current Sense Resistors | 330 mOhms | Current Sense | - | Resistors | 125 mW (1/8 W) | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.5 mm | - | 2 mm | 1.25 mm | - | - | - | ||
![]() 73WE4R036J CTS | In Stock | - | - | - | - | - | - | - | - | 1206 | 3216 | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 5 % | - | - | 2 Terminal | 100 PPM / C | - | 36 mOhms | Current Sense | - | Resistors | 750 mW (3/4 W) | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | 0.55 mm | - | 3.2 mm | 1.6 mm | - | - | - | ||
![]() 73WL7R100F CTS | In Stock | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | 200 V | - | - | - | - | 1 % | - | - | 2 Terminal | 200 PPM / C | - | 100 mOhms | Current Sense | - | Resistors | 2 W | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | 0.56 mm | - | 6.3 mm | 3.2 mm | - | - | - | ||
![]() 73L7R51G CTS | In Stock | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 2 % | - | - | 2 Terminal | 200 PPM / C | Current Sense Resistors | 510 mOhms | Current Sense | - | Resistors | 1 W | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.56 mm | - | 6.3 mm | 3.2 mm | - | - | - | ||
![]() 73L7R30G CTS | In Stock | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 2 % | - | - | 2 Terminal | 200 PPM / C | Current Sense Resistors | 300 mOhms | Current Sense | - | Resistors | 1 W | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.56 mm | - | 6.3 mm | 3.2 mm | - | - | - | ||
![]() 73L5R18J CTS | In Stock | - | - | - | - | - | - | - | - | 1210 | 3225 | - | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 5 % | - | - | 2 Terminal | 200 PPM / C | Current Sense Resistors | 180 mOhms | Current Sense | - | Resistors | 500 mW (1/2 W) | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.55 mm | - | 3.2 mm | 2.6 mm | - | - | - | ||
![]() 73WL6R560J CTS | In Stock | - | - | - | - | - | - | - | - | 2010 | 5025 | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | 200 V | - | - | - | - | 5 % | - | - | 2 Terminal | 200 PPM / C | - | 560 mOhms | Current Sense | - | Resistors | 1 W | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | 0.55 mm | - | 5 mm | 2.5 mm | - | - | - | ||
![]() 73L3R30F CTS | In Stock | - | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | - | 2 Terminal | 200 PPM / C | Current Sense Resistors | 300 mOhms | Current Sense | - | Resistors | 125 mW (1/8 W) | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.5 mm | - | 2 mm | 1.25 mm | - | - | - |