- Resistance
- Temperature Coefficient
- Termination Style
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product Type
- Subcategory
- Technology
- Tolerance
- Width
Attribute column
Manufacturer
CTS Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Voltage, Rating | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Termination Style | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73WE4R010J CTS | In Stock | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | - | 5 % | 2 Terminal | 100 PPM / C | - | 10 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73L6R22G CTS | In Stock | - | - | 2010 | 5025 | + 125 C | - 55 C | PCB Mount | - | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 220 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.56 mm | 5 mm | 2.5 mm | ||
![]() 73WL4R010J CTS | In Stock | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | 200 V | 5 % | 2 Terminal | 500 PPM / C | - | 10 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73L1R51G CTS | In Stock | - | - | 0402 | 1005 | + 125 C | - 55 C | PCB Mount | - | 2 % | 2 Terminal | 300 PPM / C | Current Sense Resistors | 510 mOhms | Current Sense | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.35 mm | 1 mm | 0.5 mm | ||
![]() 73WL7R047J CTS | In Stock | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | 200 V | 5 % | 2 Terminal | 350 PPM / C | - | 47 mOhms | Current Sense | Resistors | 2 W | Thick Film | SMD/SMT | Current Sense Resistors | - | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73M3BR050F CTS | In Stock | - | - | 2726 | - | + 155 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 50 PPM / C | - | 50 mOhms | Current Sense | Resistors | 3 W | Metal Plate | SMD/SMT | Current Sense Resistors | - | 1.3 mm | 6.7 mm | 7.2 mm | ||
![]() 73M2AR051F CTS | In Stock | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 50 PPM / C | - | 51 mOhms | Current Sense | Resistors | 2 W | Metal Plate | SMD/SMT | Current Sense Resistors | - | 0.6 mm | 6.3 mm | 3.2 mm | ||
![]() 73M2AR024F CTS | In Stock | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 50 PPM / C | - | 24 mOhms | Current Sense | Resistors | 2 W | Metal Plate | SMD/SMT | Current Sense Resistors | - | 0.6 mm | 6.3 mm | 3.2 mm | ||
![]() 73L7R75J CTS | In Stock | - | - | 2512 | 6432 | + 125 C | - 55 C | PCB Mount | - | 5 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 750 mOhms | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73L4R13G CTS | In Stock | - | - | 1206 | 3216 | + 125 C | - 55 C | PCB Mount | - | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 130 mOhms | Current Sense | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73WL6R270J CTS | In Stock | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | 200 V | 5 % | 2 Terminal | 200 PPM / C | - | 270 mOhms | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() 73WE7R091F CTS | In Stock | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 100 PPM / C | - | 91 mOhms | Current Sense | Resistors | 2 W | Thick Film | SMD/SMT | Current Sense Resistors | - | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73M3BR012F CTS | In Stock | - | - | 2726 | - | + 155 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 50 PPM / C | - | 12 mOhms | Current Sense | Resistors | 3 W | Metal Plate | SMD/SMT | Current Sense Resistors | - | 1.3 mm | 6.7 mm | 7.2 mm | ||
![]() 73M5R0015F CTS | In Stock | - | - | 4527 | 11570 | + 155 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 100 PPM / C | - | 1.5 mOhms | Current Sense | Resistors | 5 W | Metal Plate | SMD/SMT | Current Sense Resistors | - | 1.8 mm | 11.4 mm | 6.9 mm | ||
![]() 73L6R56G CTS | In Stock | - | - | 2010 | 5025 | + 125 C | - 55 C | PCB Mount | - | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 560 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.56 mm | 5 mm | 2.5 mm | ||
![]() 73WE4R016F CTS | In Stock | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 100 PPM / C | - | 16 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73E4R050G CTS | In Stock | - | - | 1206 | 3216 | + 125 C | - 55 C | PCB Mount | - | 2 % | 2 Terminal | 100 PPM / C | Current Sense Resistors | 50 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73L4R51G CTS | In Stock | - | - | 1206 | 3216 | + 125 C | - 55 C | PCB Mount | - | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 510 mOhms | Current Sense | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73L4R33G CTS | In Stock | - | - | 1206 | 3216 | + 125 C | - 55 C | PCB Mount | - | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 330 mOhms | Current Sense | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73WL7R039J CTS | In Stock | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | 200 V | 5 % | 2 Terminal | 350 PPM / C | - | 39 mOhms | Current Sense | Resistors | 2 W | Thick Film | SMD/SMT | Current Sense Resistors | - | 0.56 mm | 6.3 mm | 3.2 mm |