- Resistance
- Temperature Coefficient
- Termination Style
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product Type
- Subcategory
- Technology
- Tolerance
- Width
Attribute column
Manufacturer
CTS Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Shape | Case Code - in | Case Code - mm | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage, Rating | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Power Rating | Technology | Military Standard | Termination Style | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73WE4R068F CTS | In Stock | - | - | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | - | - | - | 1 % | 2 Terminal | 100 PPM / C | - | 68 mOhms | - | - | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | - | SMD/SMT | Current Sense Resistors | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73WL6R300F CTS | In Stock | - | - | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | - | 200 V | - | 1 % | 2 Terminal | 200 PPM / C | - | 300 mOhms | - | - | Current Sense | Resistors | 1 W | Thick Film | - | SMD/SMT | Current Sense Resistors | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() 73E3R050J CTS | In Stock | - | - | - | - | 0805 | 2012 | + 125 C | - 55 C | PCB Mount | - | - | - | 5 % | 2 Terminal | 100 PPM / C | Current Sense Resistors | 50 mOhms | - | - | Current Sense | Resistors | 250 mW (1/4 W) | Thick Film | - | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.5 mm | 2 mm | 1.25 mm | ||
![]() 73M2AR012F CTS | In Stock | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | 1 % | 2 Terminal | 50 PPM / C | - | 12 mOhms | - | - | Current Sense | Resistors | 2 W | Metal Plate | - | SMD/SMT | Current Sense Resistors | - | 0.6 mm | 6.3 mm | 3.2 mm | ||
![]() 73L2R33G CTS | In Stock | - | - | - | - | 0603 | 1608 | + 125 C | - 55 C | PCB Mount | - | - | - | 2 % | 2 Terminal | 300 PPM / C | Current Sense Resistors | 330 mOhms | - | - | Current Sense | Resistors | 100 mW (1/10 W) | Thick Film | - | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.5 mm | 1.6 mm | 0.8 mm | ||
![]() 73WE4R022J CTS | In Stock | - | - | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | - | - | - | 5 % | 2 Terminal | 100 PPM / C | - | 22 mOhms | - | - | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | - | SMD/SMT | Current Sense Resistors | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73L5R75J CTS | In Stock | - | - | - | - | 1210 | 3225 | + 125 C | - 55 C | PCB Mount | - | - | - | 5 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 750 mOhms | - | - | Current Sense | Resistors | 500 mW (1/2 W) | Thick Film | - | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.55 mm | 3.2 mm | 2.6 mm | ||
![]() 73WE4R015J CTS | In Stock | - | - | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | - | - | - | 5 % | 2 Terminal | 100 PPM / C | - | 15 mOhms | - | - | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | - | SMD/SMT | Current Sense Resistors | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73E6R068G CTS | In Stock | - | - | - | - | 2010 | 5025 | + 125 C | - 55 C | PCB Mount | - | - | - | 2 % | 2 Terminal | 100 PPM / C | Current Sense Resistors | 68 mOhms | - | - | Current Sense | Resistors | - | Thick Film | - | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.56 mm | 5 mm | 2.5 mm | ||
![]() 73WL6R620F CTS | In Stock | - | - | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | - | 200 V | - | 1 % | 2 Terminal | 200 PPM / C | - | 620 mOhms | - | - | Current Sense | Resistors | 1 W | Thick Film | - | SMD/SMT | Current Sense Resistors | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() 73M3BR007F CTS | In Stock | - | - | - | - | 2726 | - | + 155 C | - 55 C | PCB Mount | - | - | - | 1 % | 2 Terminal | 50 PPM / C | - | 7 mOhms | - | - | Current Sense | Resistors | 3 W | Metal Plate | - | SMD/SMT | Current Sense Resistors | - | 1.3 mm | 6.7 mm | 7.2 mm | ||
![]() 73M5R082F CTS | In Stock | - | - | - | - | 4527 | 11570 | + 155 C | - 55 C | PCB Mount | - | - | - | 1 % | 2 Terminal | 50 PPM / C | - | 82 mOhms | - | - | Current Sense | Resistors | 5 W | Metal Plate | - | SMD/SMT | Current Sense Resistors | - | 1.8 mm | 11.4 mm | 6.9 mm | ||
![]() 73M5R003F CTS | In Stock | - | - | - | - | 4527 | 11570 | + 155 C | - 55 C | PCB Mount | - | - | - | 1 % | 2 Terminal | 100 PPM / C | - | 3 mOhms | - | - | Current Sense | Resistors | 5 W | Metal Plate | - | SMD/SMT | Current Sense Resistors | - | 1.8 mm | 11.4 mm | 6.9 mm | ||
![]() 73L5R13G CTS | In Stock | - | - | - | - | 1210 | 3225 | + 125 C | - 55 C | PCB Mount | - | - | - | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 130 mOhms | - | - | Current Sense | Resistors | 500 mW (1/2 W) | Thick Film | - | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.55 mm | 3.2 mm | 2.6 mm | ||
![]() 73L5R22J CTS | In Stock | - | - | - | - | 1210 | 3225 | + 125 C | - 55 C | PCB Mount | - | - | - | 5 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 220 mOhms | - | - | Current Sense | Resistors | 500 mW (1/2 W) | Thick Film | - | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.55 mm | 3.2 mm | 2.6 mm | ||
![]() 73E6R068F CTS | In Stock | - | - | - | - | 2010 | 5025 | + 125 C | - 55 C | PCB Mount | - | - | 73E | 1 % | 2 Terminal | 100 PPM / C | Current Sense Resistors | 68 mOhms | - | - | Current Sense | Resistors | - | Thick Film | - | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.56 mm | 5 mm | 2.5 mm | ||
![]() 73L4R11J CTS | In Stock | - | - | - | - | 1206 | 3216 | + 125 C | - 55 C | PCB Mount | - | - | 73L | 5 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 110 mOhms | - | - | Current Sense | Resistors | 250 mW (1/4 W) | Thick Film | - | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73WL7R110J CTS | In Stock | - | - | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | - | 200 V | 73WL | 5 % | 2 Terminal | 200 PPM / C | - | 110 mOhms | - | - | Current Sense | Resistors | 2 W | Thick Film | - | SMD/SMT | Current Sense Resistors | - | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73WE7R091J CTS | In Stock | - | - | Production (Last Updated: 2 years ago) | Circular | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | Compliant | - | 73WE | 10 % | Pin | 100 PPM / C | - | 5 kΩ | 70 °C | -25 °C | Current Sense | Resistors | 250 mW | Thick Film | Not | SMD/SMT | Current Sense Resistors | - | 0.56 mm | 15 mm | 3.2 mm | ||
![]() 73L6R27F CTS | In Stock | - | - | - | - | 2010 | 5025 | + 125 C | - 55 C | PCB Mount | Compliant | - | 73L | 1 % | 2 Terminal | 100 PPM / C | Current Sense Resistors | 270 mOhms | - | - | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | - | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.56 mm | 5 mm | 2.5 mm |