- Resistance
- Temperature Coefficient
- Termination Style
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product Type
- Subcategory
- Technology
- Tolerance
- Width
Attribute column
Manufacturer
CTS Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Material | Case Code - in | Case Code - mm | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Gender | Fastening Type | Subcategory | Power Rating | Max Power Dissipation | Technology | Termination Style | Contact Style | Cable Length | Product Type | Product | Features | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73M3BR008F CTS | In Stock | - | - | - | - | - | - | 2726 | - | + 155 C | - 55 C | PCB Mount | Non-Compliant | - | - | 73M | 1 % | - | 2 Terminal | 50 PPM / C | - | - | 8 mOhms | - | - | - | - | Current Sense | - | - | Resistors | 3 W | - | Metal Plate | SMD/SMT | - | - | Current Sense Resistors | - | - | 1.3 mm | 6.7 mm | 7.2 mm | - | ||
![]() 73WL7R330J CTS | In Stock | - | - | - | - | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | - | 200 V | - | 73WL | 5 % | - | 2 Terminal | 200 PPM / C | - | - | 330 mOhms | - | - | - | - | Current Sense | - | - | Resistors | 2 W | - | Thick Film | SMD/SMT | - | - | Current Sense Resistors | - | - | 0.56 mm | 6.3 mm | 3.2 mm | - | ||
![]() 73WL7R120J CTS | In Stock | - | - | - | - | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | - | 200 V | - | 73WL | 5 % | - | 2 Terminal | 200 PPM / C | - | - | 120 mOhms | - | - | - | - | Current Sense | - | - | Resistors | 2 W | - | Thick Film | SMD/SMT | - | - | Current Sense Resistors | - | - | 0.56 mm | 6.3 mm | 3.2 mm | - | ||
![]() 73WL4R110J CTS | In Stock | - | - | - | - | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | Non-Compliant | 200 V | - | 73WL | 5 % | - | 2 Terminal | 200 PPM / C | Pin | - | 110 mOhms | - | - | - | - | Current Sense | - | - | Resistors | 750 mW (3/4 W) | - | Thick Film | SMD/SMT | - | - | Current Sense Resistors | - | - | 0.55 mm | 3.2 mm | 1.6 mm | - | ||
![]() 73M2R012F CTS | In Stock | - | - | - | - | - | - | 2512 | 6435 | + 180 C | - 55 C | PCB Mount | Non-Compliant | - | - | 73Mx | 1 % | - | 2 Terminal | 100 PPM / C | - | Metal Plate Current Sensing Resistor | 12 mOhms | - | - | - | - | Current Sense | - | - | Resistors | - | - | Metal Plate | SMD/SMT | - | - | Current Sense Resistors | Metal Element Current Sensing Resistors | - | 1.2 mm | 6.4 mm | 3.5 mm | - | ||
![]() 73WL7R240F CTS | In Stock | - | - | - | - | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | Non-Compliant | 200 V | - | 73WL | 1 % | - | 2 Terminal | 200 PPM / C | - | - | 240 mOhms | - | - | - | - | Current Sense | - | - | Resistors | 2 W | - | Thick Film | SMD/SMT | - | - | Current Sense Resistors | - | - | 0.56 mm | 6.3 mm | 3.2 mm | - | ||
![]() 73WL6R120F CTS | In Stock | - | - | Gold | Free Hanging | 12 | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | Compliant | 200 V | Bulk | 73WL | 1 % | - | Crimp | 200 PPM / C | Plug | - | 120 mOhms | 24 | 175 °C | -65 °C | - | Current Sense | - | Threaded | Resistors | 1 W | - | Thick Film | SMD/SMT | - | - | Current Sense Resistors | - | Shielded | 0.55 mm | 5 mm | 2.5 mm | Environment Resistant | ||
![]() 73WL6R180J CTS | In Stock | - | - | - | - | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | - | 200 V | - | 73WL | 5 % | - | 2 Terminal | 200 PPM / C | - | - | 180 mOhms | - | - | - | - | Current Sense | - | - | Resistors | 1 W | - | Thick Film | SMD/SMT | - | - | Current Sense Resistors | - | - | 0.55 mm | 5 mm | 2.5 mm | - | ||
![]() 73WE4R027J CTS | In Stock | - | - | - | - | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | - | - | - | 73WE | 5 % | - | 2 Terminal | 100 PPM / C | - | - | 27 mOhms | - | - | - | - | Current Sense | - | - | Resistors | 750 mW (3/4 W) | - | Thick Film | SMD/SMT | - | - | Current Sense Resistors | - | - | 0.55 mm | 3.2 mm | 1.6 mm | - | ||
![]() 73L1R22G CTS | In Stock | - | - | - | - | - | - | 0402 | 1005 | + 125 C | - 55 C | PCB Mount | Non-Compliant | - | - | 73L | 2 % | - | 2 Terminal | 300 PPM / C | - | Current Sense Resistors | 220 mOhms | - | - | - | - | Current Sense | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | SMD/SMT | - | - | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() 73WL7R200J CTS | In Stock | - | - | - | - | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | Non-Compliant | 200 V | - | 73WL | 5 % | - | 2 Terminal | 200 PPM / C | - | - | 200 mOhms | - | - | - | - | Current Sense | - | - | Resistors | 2 W | - | Thick Film | SMD/SMT | - | - | Current Sense Resistors | - | - | 0.56 mm | 6.3 mm | 3.2 mm | - | ||
![]() 73M1AR027F CTS | In Stock | - | - | - | - | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | - | - | - | 73M | 1 % | - | 2 Terminal | 100 PPM / C | - | Metal Plate Current Sensing Resistor | 27 mOhms | - | - | - | - | Current Sense | - | - | Resistors | 1 W | - | Metal Plate | SMD/SMT | - | - | Current Sense Resistors | Metal Element Current Sensing Resistors | - | 1 mm | 6.2 mm | 3.1 mm | - | ||
![]() 73M5R100F CTS | In Stock | - | - | - | - | - | - | 4527 | 11570 | + 155 C | - 55 C | PCB Mount | - | - | - | 73M | 1 % | - | 2 Terminal | 50 PPM / C | - | - | 100 mOhms | - | - | - | - | Current Sense | Female | - | Resistors | 5 W | - | Metal Plate | SMD/SMT | Pin | - | Current Sense Resistors | - | - | 1.8 mm | 11.4 mm | 6.9 mm | - | ||
![]() 73M5R010F CTS | In Stock | - | - | - | - | - | - | 4527 | 11570 | + 155 C | - 55 C | PCB Mount | Non-Compliant | - | - | 73M | 1 % | - | 2 Terminal | 100 PPM / C | - | - | 10 mOhms | - | - | - | - | Current Sense | - | - | Resistors | 5 W | - | Metal Plate | SMD/SMT | - | - | Current Sense Resistors | - | - | 1.8 mm | 11.4 mm | 6.9 mm | - | ||
![]() 73M2AR033F CTS | In Stock | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | 73M | 1 % | - | 2 Terminal | 50 PPM / C | - | - | 33 mOhms | - | - | - | - | Current Sense | - | - | Resistors | 2 W | - | Metal Plate | SMD/SMT | - | - | Current Sense Resistors | - | - | 0.6 mm | 6.3 mm | 3.2 mm | - | ||
![]() 73M1AR004F CTS | In Stock | - | - | - | - | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | - | - | - | 73M | 1 % | - | 2 Terminal | 100 PPM / C | - | Metal Plate Current Sensing Resistor | 4 mOhms | - | - | - | - | Current Sense | - | - | Resistors | 1 W | - | Metal Plate | SMD/SMT | - | - | Current Sense Resistors | Metal Element Current Sensing Resistors | - | 1 mm | 6.2 mm | 3.1 mm | - | ||
![]() 73L7R91F CTS | In Stock | - | - | - | - | - | PVC | 2512 | 6432 | + 125 C | - 55 C | PCB Mount | Non-Compliant | - | - | 73L | 1 % | - | 2 Terminal | 200 PPM / C | - | Current Sense Resistors | 80 MΩ | - | - | - | - | Current Sense | - | - | Resistors | 1 W | - | Thick Film | SMD/SMT | - | 3.5 m | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.56 mm | 6.3 mm | 3.2 mm | - | ||
![]() 73L6R36F CTS | In Stock | - | - | - | - | - | - | 2010 | 5025 | + 125 C | - 55 C | PCB Mount | - | - | - | 73L | 1 % | - | 2 Terminal | 100 PPM / C | - | Current Sense Resistors | 360 mOhms | - | - | - | - | Current Sense | - | - | Resistors | 750 mW (3/4 W) | - | Thick Film | SMD/SMT | - | - | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.56 mm | 5 mm | 2.5 mm | - | ||
![]() 73L6R51G CTS | In Stock | - | - | - | - | - | - | 2010 | 5025 | + 125 C | - 55 C | PCB Mount | Non-Compliant | - | - | 73L | 2 % | - | 2 Terminal | 200 PPM / C | - | Current Sense Resistors | 510 mOhms | - | - | - | - | Current Sense | - | - | Resistors | 750 mW (3/4 W) | - | Thick Film | SMD/SMT | - | - | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.56 mm | 5 mm | 2.5 mm | - | ||
![]() 73M1R067F CTS | In Stock | - | - | - | - | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | Compliant | - | Bulk | 73Mx | 0.5 % | 2 | 2 Terminal | 2 ppm/°C | - | Metal Plate Current Sensing Resistor | 200 Ω | - | 175 °C | -55 °C | Metal Foil | Current Sense | - | - | Resistors | 1 W | 500 mW | Metal Plate | SMD/SMT | - | - | Current Sense Resistors | Metal Element Current Sensing Resistors | Moisture Resistant | 10.4902 mm | 14.605 mm | 4.064 mm | - |