- Resistance
- Temperature Coefficient
- Termination Style
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product Type
- Subcategory
- Technology
- Tolerance
- Width
Attribute column
Manufacturer
CTS Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Material | Housing Material | Conductor Material | Brand | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Maximum Bundle Diameter | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Tradename | Turn Off Delay Time | Unit Weight | Voltage Rating (AC) | Voltage Rating DC | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Gender | Capacitance | Subcategory | Power Rating | Pitch | Max Power Dissipation | Technology | Orientation | Depth | Current Rating | Termination Style | Number of Contacts | Contact Gender | Housing Color | Dielectric | Lead Spacing | Wire Gauge | Row Spacing | ELV | Element Configuration | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | Power Dissipation | Lead Style | Turn On Delay Time | Rise Time | Drain to Source Voltage (Vdss) | Insulation | Product Type | Continuous Drain Current (ID) | Gate to Source Voltage (Vgs) | Drain to Source Breakdown Voltage | Input Capacitance | Stud/Tab Size | Wire/Cable Color | Drain to Source Resistance | Rds On Max | Product | Mounting Angle | Features | Product Category | Diameter | Height | Length | Width | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73L6R39J CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | 5025 | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 73L | 5 % | - | 2 Terminal | 200 PPM / C | - | Current Sense Resistors | 390 mOhms | - | - | - | - | - | Current Sense | - | - | - | Resistors | 750 mW (3/4 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.56 mm | 5 mm | 2.5 mm | - | - | - | ||
![]() 73L0R56J CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0201 | 0603 | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 73L | 5 % | - | 2 Terminal | 300 PPM / C | - | Current Sense Resistors | 560 mOhms | - | - | - | - | - | Current Sense | - | - | - | Resistors | 62.5 mW (1/16 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.23 mm | 0.6 mm | 0.3 mm | - | - | - | ||
![]() 73WE7R036F CTS | In Stock | - | - | - | Gold | Cable, Free Hanging | - | - | Thermoplastic | - | - | - | - | 2512 | 6432 | Bronze | - | - | - | - | + 155 C | - 55 C | PCB Mount | Compliant | - | - | - | - | - | - | - | - | Bulk | 73WE | 1 % | - | IDT | 100 PPM / C | IDC, Receptacle, Socket | - | 36 mOhms | 26 | 105 °C | -65 °C | - | Black | Current Sense | 2 | Female | - | Resistors | 2 W | 2.54 mm | - | Thick Film | Right Angle | 16.61 mm | - | SMD/SMT | 26 | Female | Black | - | - | - | 2.54 mm | Non-Compliant | - | Ribbon | 28 AWG | 26 AWG | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.8 mm | 37.6 mm | 3.2 mm | - | UL94 V-0 | Contains Lead | ||
![]() 73WL4R180F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1206 | 3216 | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | Compliant | - | - | - | - | - | 200 V | - | - | Bulk | 73WL | 1 % | 2 | 2 Terminal | 1 ppm/°C | - | - | 750 Ω | - | 175 °C | -55 °C | Metal Foil | - | Current Sense | - | - | - | Resistors | 750 mW (3/4 W) | - | 300 mW | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | - | - | ||
![]() 73WE7R047F CTS | In Stock | - | - | Production (Last Updated: 3 weeks ago) | - | - | - | - | - | Copper | - | - | - | 2512 | 6432 | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | Non-Compliant | - | - | - | 50 V | - | - | - | - | - | 73WE | 1 % | - | 2 Terminal | 100 PPM / C | - | - | 47 mOhms | - | 150 °C | -40 °C | - | - | Current Sense | - | - | - | Resistors | 2 W | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | Brown | - | - | - | - | - | - | - | 0.56 mm | 6.3 mm | 3.2 mm | - | - | - | ||
![]() 73L7R91G CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 73L | 2 % | - | 2 Terminal | 200 PPM / C | - | Current Sense Resistors | 910 mOhms | - | - | - | - | - | Current Sense | - | - | - | Resistors | 1 W | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.56 mm | 6.3 mm | 3.2 mm | - | - | - | ||
![]() 73E6R091G CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | 5025 | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 73E | 2 % | - | 2 Terminal | 100 PPM / C | - | Current Sense Resistors | 91 mOhms | - | - | - | - | - | Current Sense | - | - | - | Resistors | - | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.56 mm | 5 mm | 2.5 mm | - | - | - | ||
![]() 73E3R068F CTS | In Stock | - | - | - | - | Through Hole | 3 | - | - | - | - | - | - | 0805 | 2012 | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | Compliant | - | 39 ns | - | - | - | - | - | - | - | 73E | 1 % | - | 2 Terminal | 100 PPM / C | - | Current Sense Resistors | 68 mOhms | - | 175 °C | -55 °C | - | - | Current Sense | - | - | - | Resistors | 250 mW (1/4 W) | - | 125 W | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Single | - | - | - | 125 W | - | 14 ns | 9 ns | 100 V | - | Current Sense Resistors | 69 A | 20 V | 100 V | 5.6 nF | - | - | 11.8 mΩ | 11.8 mΩ | Thick Film Current Sensing Resistors | - | - | - | - | 0.5 mm | 2 mm | 1.25 mm | No | - | - | ||
![]() 73L3R68F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | Non-Compliant | - | - | - | - | - | - | - | - | - | 73L | 1 % | - | 2 Terminal | 200 PPM / C | - | Current Sense Resistors | 680 mOhms | - | - | - | - | - | Current Sense | - | - | - | Resistors | 125 mW (1/8 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.5 mm | 2 mm | 1.25 mm | - | - | - | ||
![]() 73M3AR0005F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2726 | 6966 | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 73M | 1 % | - | 2 Terminal | 200 PPM / C | - | - | 500 uOhms | - | - | - | - | - | Current Sense | - | - | - | Resistors | 3 W | - | - | Metal Plate | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3 mm | 6.8 mm | 6.5 mm | - | - | - | ||
![]() 73WL4R150J CTS | In Stock | - | - | - | - | - | 2 Pin | - | - | - | Cornell Dubilier - CDE | 33 nF | 33000 pF | 1206 | 3216 | - | 100 | - | Cornell Dubilier | - | + 105 C | - 40 C | PCB Mount | Details | - | - | 0.326108 oz | - | 1 kVDC | 200 V | - | - | Bulk | DPPM | 10 % | - | 2 Terminal | 200 PPM / C | - | Snubber Capacitors | 150 mOhms | - | - | - | - | - | Current Sense | - | - | 0.033 uF | Capacitors | 750 mW (3/4 W) | - | - | Thick Film | - | - | - | Radial | - | - | - | Polypropylene (PP) | 26.5 mm | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | Snubber Film Capacitors | - | - | Film Capacitors | - | 20.5 mm | 31 mm | 13 mm | - | - | - | ||
![]() 73L6R12J CTS | In Stock | - | - | - | Tin | - | - | Brass | - | - | TE Connectivity / AMP | - | - | 2010 | 5025 | Brass | 6000 | Not Insulated | TE Connectivity | - | + 125 C | - 55 C | Push In | Details | FASTON | - | 0.035203 oz | - | - | - | 10 AWG | - | Reel | 250 FASTON | 5 % | - | 2 Terminal | 200 PPM / C | - | Tab | 120 mOhms | - | - | - | - | - | Current Sense | - | Female | - | Terminals | 750 mW (3/4 W) | - | - | Thick Film | - | - | - | Crimp | - | Pin (Male) | - | - | - | 10 AWG | - | - | - | - | - | - | - | - | - | - | - | Not Insulated | Terminals | - | - | - | - | 6.35 mm x 0.81 mm | - | - | - | Quick Disconnects | Straight | - | Terminals | - | 0.56 mm | 19.68 mm | 7.62 mm | - | - | - | ||
![]() 73M5R009F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 4527 | 11570 | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 2 Terminal | 100 PPM / C | - | - | 9 mOhms | - | - | - | - | - | Current Sense | - | - | - | Resistors | 5 W | - | - | Metal Plate | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 mm | 11.4 mm | 6.9 mm | - | - | - | ||
![]() 73L4R27F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1206 | 3216 | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 2 Terminal | 100 PPM / C | - | Current Sense Resistors | 270 mOhms | - | - | - | - | - | Current Sense | - | - | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm | - | - | - | ||
![]() 73WL7R680J CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | 200 V | - | - | - | - | 5 % | - | 2 Terminal | 200 PPM / C | - | - | 680 mOhms | - | - | - | - | - | Current Sense | - | - | - | Resistors | 2 W | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.56 mm | 6.3 mm | 3.2 mm | - | - | - | ||
![]() 73WL6R039J CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | 5025 | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | 200 V | - | - | - | - | 5 % | - | 2 Terminal | 350 PPM / C | - | - | 39 mOhms | - | - | - | - | - | Current Sense | - | - | - | Resistors | 1 W | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.55 mm | 5 mm | 2.5 mm | - | - | - | ||
![]() 73L7R75F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 2 Terminal | 200 PPM / C | - | Current Sense Resistors | 750 mOhms | - | - | - | - | - | Current Sense | - | - | - | Resistors | 1 W | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.56 mm | 6.3 mm | 3.2 mm | - | - | - | ||
![]() 73M1R075F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 2 Terminal | 100 PPM / C | - | Metal Plate Current Sensing Resistor | 75 mOhms | - | - | - | - | - | Current Sense | - | - | - | Resistors | 1 W | - | - | Metal Plate | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | Metal Element Current Sensing Resistors | - | - | - | - | 1 mm | 6.2 mm | 3.1 mm | - | - | - | ||
![]() 73L7R62F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 2 Terminal | 200 PPM / C | - | Current Sense Resistors | 620 mOhms | - | - | - | - | - | Current Sense | - | - | - | Resistors | 1 W | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.56 mm | 6.3 mm | 3.2 mm | - | - | - | ||
![]() 73L6R11J CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | 5025 | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 5 % | - | 2 Terminal | 200 PPM / C | - | Current Sense Resistors | 110 mOhms | - | - | - | - | - | Current Sense | - | - | - | Resistors | 750 mW (3/4 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.56 mm | 5 mm | 2.5 mm | - | - | - |