- Resistance
- Temperature Coefficient
- Termination Style
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product Type
- Subcategory
- Technology
- Tolerance
- Width
Attribute column
Manufacturer
CTS Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Voltage, Rating | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Termination Style | Product Type | Resistance Tolerance | Product | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73L1R30J CTS | In Stock | - | - | 0402 | 1005 | + 125 C | - 55 C | PCB Mount | - | 5 % | 2 Terminal | 300 PPM / C | Current Sense Resistors | 300 mOhms | Current Sense | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() 73L2R30J CTS | In Stock | - | - | 0603 | 1608 | + 125 C | - 55 C | PCB Mount | - | 5 % | 2 Terminal | 300 PPM / C | Current Sense Resistors | 300 mOhms | Current Sense | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | - | 0.5 mm | 1.6 mm | 0.8 mm | ||
![]() 73M5R027F CTS | In Stock | - | - | 4527 | 11570 | + 155 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 50 PPM / C | - | 27 mOhms | Current Sense | Resistors | 5 W | Metal Plate | SMD/SMT | Current Sense Resistors | - | - | - | - | - | 1.8 mm | 11.4 mm | 6.9 mm | ||
![]() 73WL7R027J CTS | In Stock | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | 200 V | 5 % | 2 Terminal | 500 PPM / C | - | 27 mOhms | Current Sense | Resistors | 2 W | Thick Film | SMD/SMT | Current Sense Resistors | - | - | - | - | - | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73WL6R510J CTS | In Stock | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | 200 V | 5 % | 2 Terminal | 200 PPM / C | - | 510 mOhms | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | - | - | - | - | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() 73M1R047F CTS | In Stock | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 100 PPM / C | Metal Plate Current Sensing Resistor | 47 mOhms | Current Sense | Resistors | 1 W | Metal Plate | SMD/SMT | Current Sense Resistors | - | Metal Element Current Sensing Resistors | - | - | - | 1 mm | 6.2 mm | 3.1 mm | ||
![]() 73WL6R082J CTS | In Stock | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | 200 V | 5 % | 2 Terminal | 350 PPM / C | - | 82 mOhms | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | - | - | - | - | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() 73E6R075F CTS | In Stock | - | - | 2010 | 5025 | + 125 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 100 PPM / C | Current Sense Resistors | 75 mOhms | Current Sense | Resistors | - | Thick Film | SMD/SMT | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | - | 0.56 mm | 5 mm | 2.5 mm | ||
![]() 73L5R39F CTS | In Stock | - | - | 1210 | 3225 | + 125 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 100 PPM / C | Current Sense Resistors | 390 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | - | 0.55 mm | 3.2 mm | 2.6 mm | ||
![]() 73WE6R013F CTS | In Stock | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 100 PPM / C | - | 13 mOhms | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | - | - | - | - | - | 0.56 mm | 5 mm | 2.5 mm | ||
![]() 73WE7R009J CTS | In Stock | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | - | 5 % | 2 Terminal | 100 PPM / C | - | 9 mOhms | Current Sense | Resistors | 2 W | Thick Film | SMD/SMT | Current Sense Resistors | - | - | - | - | - | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73WL4R033J CTS | In Stock | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | 200 V | 5 % | 2 Terminal | 500 PPM / C | - | 33 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | - | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73L3R39G CTS | In Stock | - | - | 0805 | 2012 | + 125 C | - 55 C | PCB Mount | - | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 390 mOhms | Current Sense | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() 73M5R110F CTS | In Stock | - | - | 4527 | 11570 | + 155 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 50 PPM / C | - | 110 mOhms | Current Sense | Resistors | 5 W | Metal Plate | SMD/SMT | Current Sense Resistors | - | - | - | - | - | 1.8 mm | 11.4 mm | 6.9 mm | ||
![]() 73WL7R750J CTS | In Stock | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | 200 V | 5 % | 2 Terminal | 200 PPM / C | - | 750 mOhms | Current Sense | Resistors | 2 W | Thick Film | SMD/SMT | Current Sense Resistors | - | - | - | - | - | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73WL6R130F CTS | In Stock | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | 200 V | 1 % | 2 Terminal | 200 PPM / C | - | 130 mOhms | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | - | - | - | - | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() 73L3R36F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | ± 200ppm/°C | - | 360 mOhm | - | - | 125 W | - | - | - | ± 1% | - | - | 2 mm | 1.25 mm | - | - | - | ||
![]() 73L6R39F CTS | In Stock | - | - | 2010 | 5025 | + 125 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 100 PPM / C | Current Sense Resistors | 390 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | - | 0.56 mm | 5 mm | 2.5 mm | ||
![]() 73WL4R120J CTS | In Stock | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | 200 V | 5 % | 2 Terminal | 200 PPM / C | - | 120 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | - | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73E4R082G CTS | In Stock | - | - | 1206 | 3216 | + 125 C | - 55 C | PCB Mount | - | 2 % | 2 Terminal | 100 PPM / C | Current Sense Resistors | 82 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm |