- Resistance
- Temperature Coefficient
- Termination Style
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product Type
- Subcategory
- Technology
- Tolerance
- Width
Attribute column
Manufacturer
CTS Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Voltage, Rating | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Termination Style | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73L2R24J CTS | In Stock | - | - | 0603 | 1608 | + 125 C | - 55 C | PCB Mount | - | 5 % | 2 Terminal | 300 PPM / C | Current Sense Resistors | 240 mOhms | Current Sense | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.5 mm | 1.6 mm | 0.8 mm | ||
![]() 73WL6R910J CTS | In Stock | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | 200 V | 5 % | 2 Terminal | 200 PPM / C | - | 910 mOhms | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() 73L0R30J CTS | In Stock | - | - | 0201 | 0603 | + 125 C | - 55 C | PCB Mount | - | 5 % | 2 Terminal | 300 PPM / C | Current Sense Resistors | 300 mOhms | Current Sense | Resistors | 62.5 mW (1/16 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() 73WE7R024J CTS | In Stock | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | - | 5 % | 2 Terminal | 100 PPM / C | - | 24 mOhms | Current Sense | Resistors | 2 W | Thick Film | SMD/SMT | Current Sense Resistors | - | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73E4R091G CTS | In Stock | - | - | 1206 | 3216 | + 125 C | - 55 C | PCB Mount | - | 2 % | 2 Terminal | 100 PPM / C | Current Sense Resistors | 91 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73WL6R075J CTS | In Stock | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | 200 V | 5 % | 2 Terminal | 350 PPM / C | - | 75 mOhms | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() 73WL6R560F CTS | In Stock | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | 200 V | 1 % | 2 Terminal | 200 PPM / C | - | 560 mOhms | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() 73M1R033F CTS | In Stock | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 100 PPM / C | Metal Plate Current Sensing Resistor | 33 mOhms | Current Sense | Resistors | 1 W | Metal Plate | SMD/SMT | Current Sense Resistors | Metal Element Current Sensing Resistors | 1 mm | 6.2 mm | 3.1 mm | ||
![]() 73L7R36F CTS | In Stock | - | - | 2512 | 6432 | + 125 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 360 mOhms | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73WL7R110F CTS | In Stock | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | 200 V | 1 % | 2 Terminal | 200 PPM / C | - | 110 mOhms | Current Sense | Resistors | 2 W | Thick Film | SMD/SMT | Current Sense Resistors | - | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73L6R18J CTS | In Stock | - | - | 2010 | 5025 | + 125 C | - 55 C | PCB Mount | - | 5 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 180 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.56 mm | 5 mm | 2.5 mm | ||
![]() 73L1R33G CTS | In Stock | - | - | 0402 | 1005 | + 125 C | - 55 C | PCB Mount | - | 2 % | 2 Terminal | 300 PPM / C | Current Sense Resistors | 330 mOhms | Current Sense | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.35 mm | 1 mm | 0.5 mm | ||
![]() 73L5R11J CTS | In Stock | - | - | 1210 | 3225 | + 125 C | - 55 C | PCB Mount | - | 5 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 110 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.55 mm | 3.2 mm | 2.6 mm | ||
![]() 73L1R43J CTS | In Stock | - | - | 0402 | 1005 | + 125 C | - 55 C | PCB Mount | - | 5 % | 2 Terminal | 300 PPM / C | Current Sense Resistors | 430 mOhms | Current Sense | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.35 mm | 1 mm | 0.5 mm | ||
![]() 73WL7R022J CTS | In Stock | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | 200 V | 5 % | 2 Terminal | 500 PPM / C | - | 22 mOhms | Current Sense | Resistors | 2 W | Thick Film | SMD/SMT | Current Sense Resistors | - | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73WE4R075J CTS | In Stock | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | - | 5 % | 2 Terminal | 100 PPM / C | - | 75 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73L5R75G CTS | In Stock | - | - | 1210 | 3225 | + 125 C | - 55 C | PCB Mount | - | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 750 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.55 mm | 3.2 mm | 2.6 mm | ||
![]() 73L4R62G CTS | In Stock | - | - | 1206 | 3216 | + 125 C | - 55 C | PCB Mount | - | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 620 mOhms | Current Sense | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73WL6R150J CTS | In Stock | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | 200 V | 5 % | 2 Terminal | 200 PPM / C | - | 150 mOhms | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() 73M1AR039F CTS | In Stock | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 100 PPM / C | Metal Plate Current Sensing Resistor | 39 mOhms | Current Sense | Resistors | 1 W | Metal Plate | SMD/SMT | Current Sense Resistors | Metal Element Current Sensing Resistors | 1 mm | 6.2 mm | 3.1 mm |