- Resistance
- Temperature Coefficient
- Termination Style
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product Type
- Subcategory
- Technology
- Tolerance
- Width
Attribute column
Manufacturer
CTS Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage, Rating | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Termination Style | Product Type | Resistance Tolerance | Product | Connection Type | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73L7R24F CTS | In Stock | - | - | 2512 | 6432 | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | 1 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 240 mOhms | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | - | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73WL4R020J CTS | In Stock | - | - | 1206 | 3216 | - | - | + 155 C | - 55 C | PCB Mount | - | 200 V | - | 5 % | 2 Terminal | 500 PPM / C | - | 20 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | - | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73M2R009G CTS | In Stock | - | - | 2512 | 6435 | - | - | + 180 C | - 55 C | PCB Mount | - | - | - | 2 % | 2 Terminal | 200 PPM / C | Metal Plate Current Sensing Resistor | 9 mOhms | Current Sense | Resistors | - | Metal Plate | SMD/SMT | Current Sense Resistors | - | Metal Element Current Sensing Resistors | - | - | - | 1.2 mm | 6.4 mm | 3.5 mm | ||
![]() 73L2R22G CTS | In Stock | - | - | 0603 | 1608 | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | 2 % | 2 Terminal | 300 PPM / C | Current Sense Resistors | 220 mOhms | Current Sense | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | - | 0.5 mm | 1.6 mm | 0.8 mm | ||
![]() 73L1R82J CTS | In Stock | - | - | 0402 | 1005 | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | 5 % | 2 Terminal | 300 PPM / C | Current Sense Resistors | 820 mOhms | Current Sense | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() 73WL4R330F CTS | In Stock | - | - | 1206 | 3216 | - | - | + 155 C | - 55 C | PCB Mount | - | 200 V | - | 1 % | 2 Terminal | 200 PPM / C | - | 330 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | - | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73E3R082J CTS | In Stock | - | - | 0805 | 2012 | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | 5 % | 2 Terminal | 100 PPM / C | Current Sense Resistors | 82 mOhms | Current Sense | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() 73WL7R560J CTS | In Stock | - | - | 2512 | 6432 | - | - | + 155 C | - 55 C | PCB Mount | - | 200 V | - | 5 % | 2 Terminal | 200 PPM / C | - | 560 mOhms | Current Sense | Resistors | 2 W | Thick Film | SMD/SMT | Current Sense Resistors | - | - | - | - | - | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73L7R82J CTS | In Stock | - | - | 2512 | 6432 | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | 5 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 820 mOhms | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | - | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73WL7R130J CTS | In Stock | - | - | 2512 | 6432 | - | - | + 155 C | - 55 C | PCB Mount | - | 200 V | - | 5 % | 2 Terminal | 200 PPM / C | - | 130 mOhms | Current Sense | Resistors | 2 W | Thick Film | SMD/SMT | Current Sense Resistors | - | - | - | - | - | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73L4R22F CTS | In Stock | - | - | 1206 | 3216 | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | 1 % | 2 Terminal | 100 PPM / C | Current Sense Resistors | 220 mOhms | Current Sense | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73WE6R018F CTS | In Stock | - | - | 2010 | 5025 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | 1 % | 2 Terminal | 100 PPM / C | - | 18 mOhms | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | - | - | - | - | - | 0.56 mm | 5 mm | 2.5 mm | ||
![]() 73M2R036F CTS | In Stock | - | - | 2512 | 6435 | - | - | + 180 C | - 55 C | PCB Mount | Non-Compliant | - | - | 1 % | 2 Terminal | ± 100ppm/°C | Metal Plate Current Sensing Resistor | 36 mOhm | Current Sense | Resistors | 2 W | Metal Plate | SMD/SMT | Current Sense Resistors | ± 1% | Metal Element Current Sensing Resistors | - | 6.4 mm | 3.5 mm | 1.2 mm | 6.4 mm | 3.5 mm | ||
![]() 73L2R36J CTS | In Stock | - | - | 0603 | 1608 | Schneider | 139567 | + 125 C | - 55 C | PCB Mount | - | - | - | 5 % | 2 Terminal | ± 300ppm/°C | Current Sense Resistors | 360 mOhm | Current Sense | Resistors | 100 W | Thick Film | SMD/SMT | Current Sense Resistors | ± 5% | Thick Film Current Sensing Resistors | Sweat | 1.6 mm | 0.8 mm | 0.5 mm | 1.6 mm | 0.8 mm | ||
![]() 73L2R68J CTS | In Stock | - | - | 0603 | 1608 | Miscellaneous | - | + 125 C | - 55 C | PCB Mount | - | - | - | 5 % | 2 Terminal | ± 300ppm/°C | Current Sense Resistors | 680 mOhm | Current Sense | Resistors | 100 W | Thick Film | SMD/SMT | Current Sense Resistors | ± 5% | Thick Film Current Sensing Resistors | - | 1.6 mm | 0.8 mm | 0.5 mm | 1.6 mm | 0.8 mm | ||
![]() 73M5R033F CTS | In Stock | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | ± 50ppm/°C | - | 33 mOhm | - | - | 5 W | - | - | - | ± 1% | - | - | 11.4 mm | 6.9 mm | - | - | - | ||
![]() 73E4R056F CTS | In Stock | - | - | 1206 | 3216 | ABB | S5H400CW | + 125 C | - 55 C | PCB Mount | - | - | - | 1 % | 2 Terminal | 100 PPM / C | Current Sense Resistors | 56 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73L6R16G CTS | In Stock | - | - | 2010 | 5025 | - | - | + 125 C | - 55 C | PCB Mount | - | - | 73L | 2 % | 2 Terminal | ± 200ppm/°C | Current Sense Resistors | 160 mOhm | Current Sense | Resistors | 750 W | Thick Film | SMD/SMT | Current Sense Resistors | ± 2% | Thick Film Current Sensing Resistors | - | 5 mm | 2.5 mm | 0.56 mm | 5 mm | 2.5 mm | ||
![]() 73L4R33F CTS | In Stock | - | - | 1206 | 3216 | Murrelektronik | 7700-44711-S4U0015 | + 125 C | - 55 C | PCB Mount | - | - | - | 1 % | 2 Terminal | ± 100ppm/°C | Current Sense Resistors | 330 mOhm | Current Sense | Resistors | 250 W | Thick Film | SMD/SMT | Current Sense Resistors | ± 1% | Thick Film Current Sensing Resistors | - | 3.2 mm | 1.6 mm | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73WL6R027J CTS | In Stock | - | - | 2010 | 5025 | Schneider | 139242 | + 155 C | - 55 C | PCB Mount | - | 200 V | 73WL | 5 % | 2 Terminal | ± 500ppm/°C | - | 27 mOhm | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | ± 5% | - | Sweat | 5 mm | 2.5 mm | 0.55 mm | 5 mm | 2.5 mm |