- Resistance
- Temperature Coefficient
- Termination Style
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product Type
- Subcategory
- Technology
- Tolerance
- Width
Attribute column
Manufacturer
CTS Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Housing Material | Number of Terminals | Anti-Sulfurated | Anti-Surge | Body Orientation | Case Code - in | Case Code - mm | Case Size | Case Style | Contact Materials | Contact Sizes | Continuous Drain Current Id | Current Sensing | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Outlets | Operating Temp Range | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Qualification | Termination Method | Tolerance (+ or -) | Usage Level | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Type | Resistance | Applications | Gender | Capacitance | Subcategory | Power Rating | Technology | Voltage - Supply | Construction | Frequency | Frequency Stability | Military Standard | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Current - Supply (Disable) (Max) | Power Dissipation | Product Type | Screening Level | Channel Type | Absolute Pull Range (APR) | Resistance Tolerance | Product | Features | Product Length | Product Width | IP Rating | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73L6R47J CTS | In Stock | - | - | - | - | - | - | - | - | - | - | 2010 | 5025 | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 73L | - | 5 % | - | 2 Terminal | 200.0000 ppm/°C | Current Sense Resistors | 470 mOhm | Current Sense | - | - | Resistors | 0.75 mW | Thick Film | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Current Sense Resistors | - | - | - | 5 | Thick Film Current Sensing Resistors | - | 5 mm | 2.5 mm | - | - | 0.56 mm | - | 5 mm | 2.5 mm | - | - | ||
![]() 73E6R050J CTS | In Stock | - | - | - | - | 2010 | - | 2 | NO | NO | - | - | - | 2010 | Molded | - | - | - | YES | Not Required(mm) | - | - | - | - | - | - | - | -55C to 125C | SMD | 1(W) | 2.5(mm) | Not Required(mm) | MIL-PRF-55681 | - | 5% | - | - | - | - | Tape and Reel | - | - | - | - | - | 100.0000 ppm/°C | Thick Film | 50 mOhm | - | - | 0.0016 uF | - | 1 W | - | - | Rectangular | - | - | Not Required | - | PAD | - | - | - | Not Required | - | - | - | - | - | - | 5 | - | - | 2.79 mm | 2.79 x 2.79 x 2.59 | - | 5(mm) | - | - | - | - | 0.56(mm) | - | ||
![]() 73L5R30J CTS | In Stock | - | - | - | - | - | - | - | - | - | - | 1210 | 3225 | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 % | - | 2 Terminal | 200.0000 ppm/°C | Current Sense Resistors | 300 mOhm | Current Sense | - | - | Resistors | 0.5 mW | Thick Film | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Current Sense Resistors | - | - | - | 5 | Thick Film Current Sensing Resistors | - | 3.2 mm | 2.6 mm | - | - | 0.55 mm | - | 3.2 mm | 2.6 mm | - | - | ||
![]() 73M2R010F CTS | In Stock | - | - | Tin | - | - | - | 2 | NO | NO | Straight | - | - | - | Molded | Copper Alloy | 16 | - | YES | Not Required(mm) | - | - | - | - | Cable Mount | - | - | -55C to 180C | SMD | 2(W) | 3.5(mm) | Not Required(mm) | - | Crimp | 1% | - | - | 18 to 14, 18 AWG | - | Tape and Reel | - | - | - | - | - | ±200(ppm/°C) | Metal Plate | 0.01(ohm) | - | Pin | - | - | - | - | - | Rectangular | - | - | Not Required | - | PAD | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | 27.13 mm | - | - | 6.4(mm) | - | - | - | - | 1.2(mm) | - | ||
![]() 73L1R56J CTS | In Stock | - | - | - | - | 0402 | - | 2 | NO | NO | - | 0402 | 1005 | 0402 | Molded | - | - | - | YES | Not Required(mm) | - | - | + 125 C | - 55 C | - | PCB Mount | - | -55C to 125C | SMD | 0.1 (1/10)(W) | 0.5(mm) | Not Required(mm) | - | - | 5% | - | - | - | - | Tape and Reel | - | - | 5 % | - | 2 Terminal | 300.0000 ppm/°C | Thick Film | 560 mOhm | Current Sense | - | - | Resistors | 0.1 mW | Thick Film | - | Rectangular | - | - | Not Required | - | PAD | - | - | - | Not Required | - | - | Current Sense Resistors | - | - | - | 5 | Thick Film Current Sensing Resistors | - | 1 mm | 0.5 mm | - | 1(mm) | 0.35 mm | - | 1 mm | 0.5 mm | 0.35(mm) | - | ||
![]() 73L1R47J CTS | In Stock | - | - | - | - | 0402 | - | 2 | NO | NO | - | 0402 | 1005 | 0402 | Molded | - | - | - | YES | Not Required(mm) | - | - | + 125 C | - 55 C | - | PCB Mount | - | -55C to 125C | SMD | 0.1 (1/10)(W) | 0.5(mm) | Not Required(mm) | - | - | 5% | - | - | - | - | Tape and Reel | - | - | 5 % | - | 2 Terminal | 300.0000 ppm/°C | Thick Film | 470 mOhm | Current Sense | - | - | Resistors | 0.1 mW | Thick Film | - | Rectangular | - | - | Not Required | - | PAD | - | - | - | Not Required | - | - | Current Sense Resistors | - | - | - | 5 | Thick Film Current Sensing Resistors | - | 1 mm | 0.5 mm | - | 1(mm) | 0.35 mm | - | 1 mm | 0.5 mm | 0.35(mm) | - | ||
![]() 73L7R56J CTS | In Stock | - | - | - | - | 2512 | - | 2 | NO | NO | - | - | - | 2512 | Molded | - | - | 175 | YES | Not Required(mm) | - | - | - | - | - | - | - | -55C to 125C | SMD | 1(W) | 3.2(mm) | Not Required(mm) | - | - | 5% | - | - | - | - | Tape and Reel | - | - | - | - | - | 200.0000 ppm/°C | Thick Film | 560 mOhm | - | - | - | - | 1 W | - | - | Rectangular | - | - | Not Required | - | PAD | - | - | - | Not Required | - | 700 | - | - | N | - | 5 | - | - | 6.3 mm | 3.2 mm | - | 6.3(mm) | - | - | - | - | 0.56(mm) | - | ||
![]() 73M1R007F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 2 Terminal | 180.0000 ppm/°C | Metal Plate Current Sensing Resistor | 7 MOhm | Current Sense | - | - | Resistors | 1.0000 W | Metal Plate | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Current Sense Resistors | - | - | - | 1 | Metal Element Current Sensing Resistors | - | 6.2 | 3.1 | - | - | 1 mm | - | 6.2 mm | 3.1 mm | - | - | ||
![]() 73L5R33F CTS | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | 1210 | 3225 | - | - | - | - | - | - | - | Grace Technologies | P-D4R2-M3R3 | + 125 C | - 55 C | - | PCB Mount | (1) 120V Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 2 Terminal | 100 PPM / C | Current Sense Resistors | 330 mOhms | Current Sense | - | - | Resistors | 500 mW (1/2 W) | Thick Film | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | Thick Film Current Sensing Resistors | - | - | - | IP65 | - | 0.55 mm | - | 3.2 mm | 2.6 mm | - | - | ||
![]() 73E4R091J CTS | In Stock | - | - | - | - | 1206 | - | 2 | NO | NO | - | 1206 | 3216 | 1206 | Molded | - | - | - | YES | Not Required(mm) | - | - | + 125 C | - 55 C | - | PCB Mount | - | -55C to 125C | SMD | 0.5 (1/2)(W) | 1.6(mm) | Not Required(mm) | - | - | 5% | Industrial grade | - | - | -40 to 85 °C | Tape and Reel | - | - | 5 % | - | 2 Terminal | 100.0000 ppm/°C | Thick Film | 91 mOhm | Current Sense | - | - | Resistors | 0.5 mW | Thick Film | - | Rectangular | - | - | Not Required | - | PAD | - | - | - | Not Required | - | - | Current Sense Resistors | Industrial | - | - | 5 | Thick Film Current Sensing Resistors | - | 3.2 mm | 1.6 mm | - | 3.2(mm) | 0.55 mm | - | 3.2 mm | 1.6 mm | 0.55(mm) | - | ||
![]() 73L7R33F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 2 Terminal | 200.0000 ppm/°C | Current Sense Resistors | 330 mOhm | Current Sense | - | - | Resistors | 1.0000 W | Thick Film | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Current Sense Resistors | - | - | - | 1 | Thick Film Current Sensing Resistors | - | 6.3 | 3.2 | - | - | 0.56 mm | - | 6.3 mm | 3.2 mm | - | - | ||
![]() 73M3BR051F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | 2726 | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 73M | - | 1 % | - | 2 Terminal | ± 50ppm/°C | - | 51 mOhm | Current Sense | - | - | Resistors | 3 W | Metal Plate | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Current Sense Resistors | - | - | - | ± 1% | - | - | 6.7 mm | 7.2 mm | - | - | 1.3 mm | - | 6.7 mm | 7.2 mm | - | - | ||
![]() 73L4R43F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | 1206 | 3216 | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 73L | - | 1 % | - | 2 Terminal | ± 100ppm/°C | Current Sense Resistors | 430 mOhm | Current Sense | - | - | Resistors | 250 W | Thick Film | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Current Sense Resistors | - | - | - | ± 1% | Thick Film Current Sensing Resistors | - | 3.2 mm | 1.6 mm | - | - | 0.55 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() 73L3R12J CTS | In Stock | - | - | - | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 73L | - | 5 % | - | 2 Terminal | 200 PPM / C | Current Sense Resistors | 120 mOhms | Current Sense | - | - | Resistors | 125 mW (1/8 W) | Thick Film | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | - | 0.5 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() 73M1AR008F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 2 Terminal | 100 PPM / C | Metal Plate Current Sensing Resistor | 8 mOhms | Current Sense | - | - | Resistors | 1 W | Metal Plate | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | Metal Element Current Sensing Resistors | - | - | - | - | - | 1 mm | - | 6.2 mm | 3.1 mm | - | - | ||
![]() 73WL4R330J CTS | In Stock | - | - | - | - | - | - | - | - | - | - | 1206 | 3216 | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | 5 % | - | 2 Terminal | 200 PPM / C | - | 300 mOhms | Current Sense | - | - | Resistors | 750 mW (3/4 W) | Thick Film | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | 0.55 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() 73E6R062F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | 62 mOhm | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 5 mm | 2.5 mm | - | - | - | - | - | - | - | - | ||
![]() 73M1AR002F CTS | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 1 % | Active | 2 Terminal | ± 100ppm/°C | XO (Standard) | 2 mOhm | Current Sense | - | - | Resistors | 1 W | Metal Plate | 2.8V | - | 24.576MHz | ±10ppm | - | LVCMOS, LVTTL | SMD/SMT | Enable/Disable | MEMS | 33mA | - | 31mA | - | Current Sense Resistors | - | - | -- | ± 1% | Metal Element Current Sensing Resistors | - | 3.2 mm | 1.6 mm | - | - | 1 mm | 0.039 (1.00mm) | 6.2 mm | 3.1 mm | - | -- | ||
![]() 73WL7R910F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | 1 % | - | 2 Terminal | 200 PPM / C | - | 910 mOhms | Current Sense | - | - | Resistors | 2 W | Thick Film | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | 0.56 mm | - | 6.3 mm | 3.2 mm | - | - | ||
![]() 73M3BR005F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | 2726 | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 2 Terminal | ± 50ppm/°C | - | 5 mOhm | Current Sense | - | - | Resistors | 3 W | Metal Plate | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Current Sense Resistors | - | - | - | ± 1% | - | - | 6.7 mm | 7.2 mm | - | - | 1.3 mm | - | 6.7 mm | 7.2 mm | - | - |