- Resistance
- Temperature Coefficient
- Termination Style
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product Type
- Subcategory
- Technology
- Tolerance
- Width
Attribute column
Manufacturer
CTS Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Terminals | Anti-Sulfurated | Anti-Surge | Case Code - in | Case Code - mm | Case Size | Case Style | Current Sensing | Lead Spacing (nom) | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Tolerance (+ or -) | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Construction | Military Standard | Termination Style | Failure Rate | Product Type | Resistance Tolerance | Product | Features | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73L4R10J CTS | In Stock | - | - | 1206 | 2 | NO | NO | 1206 | 3216 | 1206 | Molded | YES | Not Required(mm) | + 125 C | - 55 C | PCB Mount | -55C to 125C | SMD | 0.25 (1/4)(W) | 1.6(mm) | Not Required(mm) | 5% | - | Tape and Reel | 73L | 5 % | 2 Terminal | 200.0000 ppm/°C | Thick Film | 100 mOhm | Current Sense | Resistors | 0.25 mW | Thick Film | Rectangular | Not Required | PAD | Not Required | Current Sense Resistors | 5 | Thick Film Current Sensing Resistors | - | 3.2 mm | 1.6 mm | 3.2(mm) | 0.55 mm | 3.2 mm | 1.6 mm | 0.55(mm) | ||
![]() 73WL4R360J CTS | In Stock | - | - | - | - | - | - | 1206 | 3216 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | 200 V | - | - | 5 % | 2 Terminal | 200 PPM / C | - | 360 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | - | - | - | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm | - | ||
![]() 73M5R120F CTS | In Stock | - | - | - | - | - | - | 4527 | 11570 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 1 % | 2 Terminal | 50 PPM / C | - | 120 mOhms | Current Sense | Resistors | 5 W | Metal Plate | - | - | SMD/SMT | - | Current Sense Resistors | - | - | - | - | - | - | 1.8 mm | 11.4 mm | 6.9 mm | - | ||
![]() 73WE6R012J CTS | In Stock | - | - | - | - | - | - | 2010 | 5025 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 5 % | 2 Terminal | 100 PPM / C | - | 12 mOhms | Current Sense | Resistors | 1 W | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | - | - | - | - | - | - | 0.56 mm | 5 mm | 2.5 mm | - | ||
![]() 73L7R22G CTS | In Stock | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 220 mOhms | Current Sense | Resistors | 1 W | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.56 mm | 6.3 mm | 3.2 mm | - | ||
![]() 73L1R68J CTS | In Stock | - | - | - | - | - | - | 0402 | 1005 | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 5 % | 2 Terminal | 300 PPM / C | Current Sense Resistors | 680 mOhms | Current Sense | Resistors | 100 mW (1/10 W) | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() 73L3R12G CTS | In Stock | - | - | - | - | - | - | 0805 | 2012 | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 120 mOhms | Current Sense | Resistors | 125 mW (1/8 W) | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.5 mm | 2 mm | 1.25 mm | - | ||
![]() 73WL4R300F CTS | In Stock | - | - | - | - | - | - | 1206 | 3216 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | 200 V | - | - | 1 % | 2 Terminal | 200 PPM / C | - | 300 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | - | - | - | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm | - | ||
![]() 73L1R20G CTS | In Stock | - | - | - | - | - | - | 0402 | 1005 | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 2 % | 2 Terminal | 300 PPM / C | Current Sense Resistors | 200 mOhms | Current Sense | Resistors | 100 mW (1/10 W) | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() 73M1R004G CTS | In Stock | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 2 % | 2 Terminal | 300 PPM / C | Metal Plate Current Sensing Resistor | 4 mOhms | Current Sense | Resistors | 1 W | Metal Plate | - | - | SMD/SMT | - | Current Sense Resistors | - | Metal Element Current Sensing Resistors | - | - | - | - | 1 mm | 6.2 mm | 3.1 mm | - | ||
![]() 73L6R30G CTS | In Stock | - | - | - | - | - | - | 2010 | 5025 | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 300 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.56 mm | 5 mm | 2.5 mm | - | ||
![]() 73WE4R012F CTS | In Stock | - | - | - | - | - | - | 1206 | 3216 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 1 % | 2 Terminal | 100 PPM / C | - | 12 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | - | - | - | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm | - | ||
![]() 73L7R27G CTS | In Stock | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 270 mOhms | Current Sense | Resistors | 1 W | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.56 mm | 6.3 mm | 3.2 mm | - | ||
![]() 73L6R91G CTS | In Stock | - | - | - | - | - | - | 2010 | 5025 | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 910 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.56 mm | 5 mm | 2.5 mm | - | ||
![]() 73WL6R330J CTS | In Stock | - | - | - | - | - | - | 2010 | 5025 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | 200 V | - | - | 5 % | 2 Terminal | 200 PPM / C | - | 330 mOhms | Current Sense | Resistors | 1 W | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | - | - | - | - | - | - | 0.55 mm | 5 mm | 2.5 mm | - | ||
![]() 73WL6R910F CTS | In Stock | - | - | - | - | - | - | 2010 | 5025 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | 200 V | - | - | 1 % | 2 Terminal | 200 PPM / C | - | 910 mOhms | Current Sense | Resistors | 1 W | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | - | - | - | - | - | - | 0.55 mm | 5 mm | 2.5 mm | - | ||
![]() 73WL6R056J CTS | In Stock | - | - | - | - | - | - | 2010 | 5025 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | 200 V | - | - | 5 % | 2 Terminal | 350 PPM / C | - | 56 mOhms | Current Sense | Resistors | 1 W | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | - | - | - | - | - | - | 0.55 mm | 5 mm | 2.5 mm | - | ||
![]() 73WL4R820J CTS | In Stock | - | - | - | - | - | - | 1206 | 3216 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | 200 V | - | - | 5 % | 2 Terminal | 200 PPM / C | - | 820 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | - | - | - | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm | - | ||
![]() 73WL4R018J CTS | In Stock | - | - | - | - | - | - | 1206 | 3216 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | 200 V | - | - | 5 % | 2 Terminal | 500 PPM / C | - | 18 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | - | - | - | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm | - | ||
![]() 73M1R006G CTS | In Stock | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 2 % | 2 Terminal | 180 PPM / C | Metal Plate Current Sensing Resistor | 6 mOhms | Current Sense | Resistors | 1 W | Metal Plate | - | - | SMD/SMT | - | Current Sense Resistors | - | Metal Element Current Sensing Resistors | - | - | - | - | 1 mm | 6.2 mm | 3.1 mm | - |