- Resistance
- Temperature Coefficient
- Termination Style
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product Type
- Subcategory
- Technology
- Tolerance
- Width
Attribute column
Manufacturer
CTS Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Terminals | Anti-Sulfurated | Anti-Surge | Case Code - in | Case Code - mm | Case Size | Case Style | Current Sensing | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Tolerance (+ or -) | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Construction | Military Standard | Termination Style | Failure Rate | Product Type | Resistance Tolerance | Product | Features | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73WL6R200J CTS | In Stock | - | - | - | - | - | - | 2010 | 5025 | - | - | - | - | Cooper | 78101150048 | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 200 V | - | 73WL | 5 % | 2 Terminal | ± 200ppm/°C | - | 200 mOhm | Current Sense | Resistors | 1 W | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | ± 5% | - | - | 5 mm | 2.5 mm | - | 0.55 mm | 5 mm | 2.5 mm | - | ||
![]() 73L5R30G CTS | In Stock | - | - | - | - | - | - | 1210 | 3225 | - | - | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 2 % | 2 Terminal | ± 200ppm/°C | Current Sense Resistors | 300 mOhm | Current Sense | Resistors | 500 W | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | ± 2% | Thick Film Current Sensing Resistors | - | 3.2 mm | 2.6 mm | - | 0.55 mm | 3.2 mm | 2.6 mm | - | ||
![]() 73WL7R056J CTS | In Stock | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | GE - General Electric | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 200 V | - | - | 5 % | 2 Terminal | 350 PPM / C | - | 56 mOhms | Current Sense | Resistors | 2 W | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | - | - | - | - | - | - | 0.56 mm | 6.3 mm | 3.2 mm | - | ||
![]() 73WL6R091J CTS | In Stock | - | - | - | - | - | - | 2010 | 5025 | - | - | - | - | Johnson Controls | VH7251ET+3003E | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 200 V | - | 73WL | 5 % | 2 Terminal | ± 350ppm/°C | - | 91 mOhm | Current Sense | Resistors | 1 W | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | ± 5% | - | - | 5 mm | 2.5 mm | - | 0.55 mm | 5 mm | 2.5 mm | - | ||
![]() 73L5R10J CTS | In Stock | - | - | - | - | - | - | 1210 | 3225 | - | - | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 5 % | 2 Terminal | 200.0000 ppm/°C | Current Sense Resistors | 100 mOhm | Current Sense | Resistors | 0.5 W | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | 5 | Thick Film Current Sensing Resistors | - | 3.2 | 2.6 | - | 0.55 mm | 3.2 mm | 2.6 mm | - | ||
![]() 73L3R75G CTS | In Stock | - | - | - | - | - | - | 0805 | 2012 | - | - | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 73L | 2 % | 2 Terminal | ± 200ppm/°C | Current Sense Resistors | 750 mOhm | Current Sense | Resistors | 125 W | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | ± 2% | Thick Film Current Sensing Resistors | - | 2 mm | 1.25 mm | - | 0.5 mm | 2 mm | 1.25 mm | - | ||
![]() 73WL4R051J CTS | In Stock | - | - | - | - | - | - | 1206 | 3216 | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 200 V | - | 73WL | 5 % | 2 Terminal | 350 PPM / C | - | 51 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | - | - | - | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm | - | ||
![]() 73M1AR022F CTS | In Stock | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 73M | 1 % | 2 Terminal | ± 50ppm/°C | Metal Plate Current Sensing Resistor | 22 mOhm | Current Sense | Resistors | 1 W | Metal Plate | - | - | SMD/SMT | - | Current Sense Resistors | ± 1% | Metal Element Current Sensing Resistors | - | 3.2 mm | 1.6 mm | - | 1 mm | 6.2 mm | 3.1 mm | - | ||
![]() 73L3R11J CTS | In Stock | - | - | - | - | - | - | 0805 | 2012 | - | - | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 5 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 110 mOhms | Current Sense | Resistors | 125 mW (1/8 W) | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.5 mm | 2 mm | 1.25 mm | - | ||
![]() 73WL7R510J CTS | In Stock | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 200 V | - | - | 5 % | 2 Terminal | ± 200ppm/°C | - | 510 mOhm | Current Sense | Resistors | 2 W | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | ± 5% | - | - | 6.3 mm | 3.2 mm | - | 0.56 mm | 6.3 mm | 3.2 mm | - | ||
![]() 73E6R051G CTS | In Stock | - | - | - | - | - | - | 2010 | 5025 | - | - | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 2 % | 2 Terminal | ± 100ppm/°C | Current Sense Resistors | 51 mOhm | Current Sense | Resistors | 1 W | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | ± 2% | Thick Film Current Sensing Resistors | - | 5 mm | 2.5 mm | - | 0.56 mm | 5 mm | 2.5 mm | - | ||
![]() 73WE7R043J CTS | In Stock | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 5 % | 2 Terminal | ± 100ppm/°C | - | 43 mOhm | Current Sense | Resistors | 2 W | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | ± 5% | - | - | 6.3 mm | 3.2 mm | - | 0.56 mm | 6.3 mm | 3.2 mm | - | ||
![]() 73WE7R075J CTS | In Stock | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 5 % | 2 Terminal | 100 PPM / C | - | 75 mOhms | Current Sense | Resistors | 2 W | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | - | - | - | - | - | - | 0.56 mm | 6.3 mm | 3.2 mm | - | ||
![]() 73WE7R027J CTS | In Stock | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 5 % | 2 Terminal | ± 100ppm/°C | - | 27 mOhm | Current Sense | Resistors | 2 W | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | ± 5% | - | - | 6.3 mm | 3.2 mm | - | 0.56 mm | 6.3 mm | 3.2 mm | - | ||
![]() 73L6R30J CTS | In Stock | - | - | - | - | - | - | 2010 | 5025 | - | - | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 73L | 5 % | 2 Terminal | ± 200ppm/°C | Current Sense Resistors | 300 mOhm | Current Sense | Resistors | 750 W | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | ± 5% | Thick Film Current Sensing Resistors | - | 5 mm | 2.5 mm | - | 0.56 mm | 5 mm | 2.5 mm | - | ||
![]() 73L5R47J CTS | In Stock | - | - | 1210 | 2 | NO | NO | 1210 | 3225 | 1210 | Molded | YES | Not Required(mm) | - | - | + 125 C | - | - 55 C | PCB Mount | -55C to 125C | - | SMD | 0.5 (1/2)(W) | 2.6(mm) | Not Required(mm) | - | Non-Compliant | 5% | - | Tape and Reel | - | 5 % | 2 Terminal | 200.0000 ppm/°C | Thick Film | 470 mOhm | Current Sense | Resistors | 0.5 mW | Thick Film | Rectangular | Not Required | PAD | Not Required | Current Sense Resistors | 5 | Thick Film Current Sensing Resistors | - | 3.2 mm | 2.6 mm | 3.2(mm) | 0.55 mm | 3.2 mm | 2.6 mm | 0.55(mm) | ||
![]() 73L3R51F CTS | In Stock | - | - | - | - | - | - | 0805 | 2012 | - | - | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 73L | 1 % | 2 Terminal | 200.0000 ppm/°C | Current Sense Resistors | 510 mOhm | Current Sense | Resistors | 0.125 mW | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | 1 | Thick Film Current Sensing Resistors | - | 2 mm | 1.25 mm | - | 0.5 mm | 2 mm | 1.25 mm | - | ||
![]() 73L5R36J CTS | In Stock | - | - | - | - | - | - | 1210 | 3225 | - | - | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 5 % | 2 Terminal | 25.0000 ppm/°C | Current Sense Resistors | 360 mOhm | Current Sense | Resistors | 500 mW | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | ± 5% | Thick Film Current Sensing Resistors | - | 3.2 mm | 2.6 mm | - | 0.55 mm | 3.2 mm | 2.6 mm | - | ||
![]() 73L0R75J CTS | In Stock | - | - | - | - | - | - | 0201 | 0603 | - | - | - | - | - | - | + 125 C | PEI-Genesis | - 55 C | PCB Mount | - | Bulk | - | - | - | - | Active | - | - | - | - | * | 5 % | 2 Terminal | 300 PPM / C | Current Sense Resistors | 750 mOhms | Current Sense | Resistors | 62.5 mW (1/16 W) | Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.23 mm | 0.6 mm | 0.3 mm | - | ||
![]() 73M1R020F CTS | In Stock | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | 2 Terminal | 100.0000 ppm/°C | Metal Plate Current Sensing Resistor | 20 mOhm | Current Sense | Resistors | 1 W | Metal Plate | - | - | SMD/SMT | - | Current Sense Resistors | 1 | Metal Element Current Sensing Resistors | - | 6.2 mm | 3.1 mm | - | 1 mm | 6.2 mm | 3.1 mm | - |