- Resistance
- Temperature Coefficient
- Termination Style
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product Type
- Subcategory
- Technology
- Tolerance
- Width
Attribute column
Manufacturer
CTS Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Material | Number of Terminals | Surface Mount Land Size | Anti-Sulfurated | Anti-Surge | Case Code - in | Case Code - mm | Case Size | Case Style | Contact Materials | Core Factor (ΣI/A) mm-1 | Current Sensing | Lead Free Status / RoHS Status | Lead Spacing (nom) | Lifetime @ Temp. | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | RoHS | Tolerance (+ or -) | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Color | Applications | Gender | Capacitance | Subcategory | Power Rating | Technology | Voltage - Supply | Shielding | Construction | Frequency | Frequency Stability | Military Standard | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | ELV | Plating | Polarization | Wire/Cable Type | Product Type | Wire/Cable Diameter | Absolute Pull Range (APR) | Resistance Tolerance | Preloaded | Finish | Core Type | Gap | Effective Length (le) mm | Product | Features | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73L7R91J CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 % | - | - | 2 Terminal | 200.0000 ppm/°C | - | Current Sense Resistors | 910 mOhm | - | - | Current Sense | - | - | Resistors | 1 W | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | 5 | - | - | - | - | - | Thick Film Current Sensing Resistors | - | 6.3 mm | 3.2 mm | - | - | 0.56 mm | - | 6.3 mm | 3.2 mm | - | - | - | ||
![]() 73L0R27J CTS | In Stock | - | - | - | - | - | - | E 100/60/28 | N87 | - | - | - | - | 0201 | 0603 | - | - | - | 0.373 | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | * | - | -20%, +30% | Active | - | 2 Terminal | ± 300ppm/°C | - | Current Sense Resistors | 270 mOhm | - | - | Current Sense | - | - | Resistors | 63 W | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | ± 5% | - | Uncoated | E | Ungapped | 274 | Thick Film Current Sensing Resistors | - | 0.6 mm | 0.3 mm | - | -- | 59.40mm | - | 100.30mm | 27.50mm | - | - | - | ||
![]() 73M1R100F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 73Mx | - | 1 % | - | - | 2 Terminal | 100 PPM / C | - | Metal Plate Current Sensing Resistor | 100 mOhms | - | - | Current Sense | - | - | Resistors | 1 W | Metal Plate | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | Metal Element Current Sensing Resistors | - | - | - | - | - | 1 mm | - | 6.2 mm | 3.1 mm | - | - | - | ||
![]() 73E4R075G CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1206 | 3216 | - | - | - | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 73E | - | 2 % | - | - | 2 Terminal | 100 PPM / C | - | Current Sense Resistors | 75 mOhms | - | - | Current Sense | - | - | Resistors | 500 mW (1/2 W) | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | - | 0.55 mm | - | 3.2 mm | 1.6 mm | - | - | - | ||
![]() 73WE7R006J CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 73WE | - | 5 % | - | - | 2 Terminal | 100 PPM / C | - | - | 6 mOhms | - | - | Current Sense | - | - | Resistors | 2 W | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.56 mm | - | 6.3 mm | 3.2 mm | - | - | - | ||
![]() 73WL7R075J CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 200 V | - | - | 73WL | - | 5 % | - | - | 2 Terminal | 350 PPM / C | - | - | 75 mOhms | - | - | Current Sense | - | - | Resistors | 2 W | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.56 mm | - | 6.3 mm | 3.2 mm | - | - | - | ||
![]() 73L5R56G CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1210 | 3225 | - | - | - | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 73L | - | 2 % | - | - | 2 Terminal | 200 PPM / C | - | Current Sense Resistors | 560 mOhms | - | - | Current Sense | - | - | Resistors | 500 mW (1/2 W) | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | - | 0.55 mm | - | 3.2 mm | 2.6 mm | - | - | - | ||
![]() 73L6R91F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | 5025 | - | - | - | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 73L | - | 1 % | - | - | 2 Terminal | 100 PPM / C | - | Current Sense Resistors | 910 mOhms | - | - | Current Sense | - | - | Resistors | 750 mW (3/4 W) | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | - | 0.56 mm | - | 5 mm | 2.5 mm | - | - | - | ||
![]() 73WE7R016J CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 73WE | - | 5 % | - | - | 2 Terminal | 100 PPM / C | - | - | 16 mOhms | - | - | Current Sense | - | - | Resistors | 2 W | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.56 mm | - | 6.3 mm | 3.2 mm | - | - | - | ||
![]() 73E3R068J CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 73E | - | 5 % | - | - | 2 Terminal | 100 PPM / C | - | Current Sense Resistors | 68 mOhms | - | - | Current Sense | - | - | Resistors | 250 mW (1/4 W) | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | - | 0.5 mm | - | 2 mm | 1.25 mm | - | - | - | ||
![]() 73L5R20F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1210 | 3225 | - | - | - | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | - | 2 Terminal | 100.0000 ppm/°C | - | Current Sense Resistors | 200 mOhm | - | - | Current Sense | - | - | Resistors | 0.5 W | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | 1 | - | - | - | - | - | Thick Film Current Sensing Resistors | - | 3.2 | 2.6 | - | - | 0.55 mm | - | 3.2 mm | 2.6 mm | - | - | - | ||
![]() 73L1R91J CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0402 | 1005 | - | - | - | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 73L | - | 5 % | - | - | 2 Terminal | 300.0000 ppm/°C | - | Current Sense Resistors | 910 mOhm | - | - | Current Sense | - | - | Resistors | 0.1 mW | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | 5 | - | - | - | - | - | Thick Film Current Sensing Resistors | - | 1 mm | 0.5 mm | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | - | ||
![]() 73L4R10J CTS | In Stock | - | - | - | - | 1206 | - | - | - | 2 | - | NO | NO | 1206 | 3216 | 1206 | Molded | - | - | YES | - | Not Required(mm) | - | + 125 C | - 55 C | PCB Mount | -55C to 125C | SMD | 0.25 (1/4)(W) | 1.6(mm) | Not Required(mm) | - | 5% | - | - | - | Tape and Reel | 73L | - | 5 % | - | - | 2 Terminal | 200.0000 ppm/°C | - | Thick Film | 100 mOhm | - | - | Current Sense | - | - | Resistors | 0.25 mW | Thick Film | - | - | Rectangular | - | - | Not Required | - | PAD | - | - | - | - | Not Required | - | - | - | - | - | - | Current Sense Resistors | - | - | 5 | - | - | - | - | - | Thick Film Current Sensing Resistors | - | 3.2 mm | 1.6 mm | 3.2(mm) | - | 0.55 mm | - | 3.2 mm | 1.6 mm | 0.55(mm) | - | - | ||
![]() 73L7R82F CTS | In Stock | - | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | 200V | - | -40°C ~ 85°C | Bulk | 80D | 1.181 Dia (30.00mm) | -10%, +30% | - | 1 (Unlimited) | 2 Terminal | 200.0000 ppm/°C | - | Current Sense Resistors | 820 mOhm | - | - | General Purpose | - | 560µF | Resistors | 1 W | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | Polar | - | Current Sense Resistors | - | - | 1 | - | - | - | - | - | Thick Film Current Sensing Resistors | - | 6.3 mm | 3.2 mm | - | - | 0.56 mm | 2.047 (52.00mm) | 6.3 mm | 3.2 mm | - | - | - | ||
![]() 73L6R13J CTS | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | 2010 | 5025 | - | - | - | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT9120 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | 5 % | Active | - | 2 Terminal | ± 200ppm/°C | - | XO (Standard) | 130 mOhm | - | - | Current Sense | - | - | Resistors | 750 W | Thick Film | 2.5V | - | - | 200MHz | ±10ppm | - | LVDS | SMD/SMT | Standby (Power Down) | MEMS | 55mA | - | - | - | 35mA | - | - | - | - | Current Sense Resistors | - | -- | ± 5% | - | - | - | - | - | Thick Film Current Sensing Resistors | - | 5 mm | 2.5 mm | - | - | 0.56 mm | 0.032 (0.80mm) | 5 mm | 2.5 mm | - | - | -- | ||
![]() 73M5R012F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 4527 | 11570 | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 73M | - | 1 % | - | - | 2 Terminal | 50 PPM / C | - | - | 12 mOhms | - | - | Current Sense | - | - | Resistors | 5 W | Metal Plate | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 mm | - | 11.4 mm | 6.9 mm | - | - | - | ||
![]() 73WE6R068F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | 5025 | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 73WE | - | 1 % | - | - | 2 Terminal | 100 PPM / C | - | - | 68 mOhms | - | - | Current Sense | - | - | Resistors | 1 W | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.56 mm | - | 5 mm | 2.5 mm | - | - | - | ||
![]() 73M1R039F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 73Mx | - | 1 % | - | - | 2 Terminal | 100 PPM / C | - | Metal Plate Current Sensing Resistor | 39 mOhms | - | - | Current Sense | - | - | Resistors | 1 W | Metal Plate | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | Metal Element Current Sensing Resistors | - | - | - | - | - | 1 mm | - | 6.2 mm | 3.1 mm | - | - | - | ||
![]() 73L5R51G CTS | In Stock | - | - | Gold | - | - | Steel | - | - | - | - | - | - | 1210 | 3225 | - | - | Bronze | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | Non-Compliant | - | - | - | - | Bulk | 73L | - | 2 % | - | - | IDC | 200 PPM / C | Receptacle, Socket | Current Sense Resistors | 510 mOhms | 37 | Black | Current Sense | Female | - | Resistors | 500 mW (1/2 W) | Thick Film | - | Shielded | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Non-Compliant | Tin | - | Discrete | Current Sense Resistors | -14.28 mm | - | - | Yes | - | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | - | 0.55 mm | - | 3.2 mm | 2.6 mm | - | UL94 V-0 | - | ||
![]() 73M2R005G CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2512 | 6435 | - | - | - | - | - | - | - | - | + 180 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 73Mx | - | 2 % | - | - | 2 Terminal | 200 PPM / C | - | Metal Plate Current Sensing Resistor | 5 mOhms | - | - | Current Sense | - | - | Resistors | - | Metal Plate | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | Metal Element Current Sensing Resistors | - | - | - | - | - | 1.2 mm | - | 6.4 mm | 3.5 mm | - | - | - |