- Resistance
- Temperature Coefficient
- Termination Style
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product Type
- Subcategory
- Technology
- Tolerance
- Width
Attribute column
Manufacturer
CTS Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Weight | Approvals | Case Code - in | Case Code - mm | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage, Rating | Voltage-Output 1 | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Gender | Subcategory | Power Rating | Max Power Dissipation | Technology | Termination Style | Number of Outputs | Efficiency | Max Output Current | Contact Style | Current - Output 1 | Product Type | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73WE4R075F CTS | In Stock | - | - | - | - | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | - | - | - | - | 73WE | 1 % | 2 Terminal | 100 PPM / C | - | 75 mOhms | - | - | - | Current Sense | - | Resistors | 750 mW (3/4 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73WL4R390J CTS | In Stock | - | - | - | - | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | Non-Compliant | 200 V | - | - | 73WL | 5 % | 2 Terminal | 200 PPM / C | - | 390 mOhms | - | - | - | Current Sense | - | Resistors | 750 mW (3/4 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73E3R056J CTS | In Stock | - | - | - | - | - | - | 0805 | 2012 | + 125 C | - 55 C | PCB Mount | - | - | - | - | 73E | 5 % | 2 Terminal | 100 PPM / C | Current Sense Resistors | 56 mOhms | - | - | - | Current Sense | - | Resistors | 250 mW (1/4 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() 73L4R47G CTS | In Stock | - | - | - | - | - | - | 1206 | 3216 | + 125 C | - 55 C | PCB Mount | - | - | - | - | 73L | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 470 mOhms | - | - | - | Current Sense | - | Resistors | 250 mW (1/4 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73L6R82G CTS | In Stock | - | - | - | - | - | - | 2010 | 5025 | + 125 C | - 55 C | PCB Mount | Non-Compliant | - | - | - | 73L | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 820 mOhms | - | - | - | Current Sense | - | Resistors | 750 mW (3/4 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.56 mm | 5 mm | 2.5 mm | ||
![]() 73WL6R430J CTS | In Stock | - | - | - | - | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | Non-Compliant | 200 V | - | - | 73WL | 5 % | 2 Terminal | 200 PPM / C | - | 430 mOhms | - | - | - | Current Sense | - | Resistors | 1 W | - | Thick Film | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() 73L5R82G CTS | In Stock | - | - | - | - | - | - | 1210 | 3225 | + 125 C | - 55 C | PCB Mount | - | - | - | - | 73L | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 820 mOhms | - | - | - | Current Sense | - | Resistors | 500 mW (1/2 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.55 mm | 3.2 mm | 2.6 mm | ||
![]() 73L1R75G CTS | In Stock | - | - | - | - | - | - | 0402 | 1005 | + 125 C | - 55 C | PCB Mount | - | - | - | - | 73L | 2 % | 2 Terminal | 300 PPM / C | Current Sense Resistors | 750 mOhms | - | - | - | Current Sense | - | Resistors | 100 mW (1/10 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() 73WE6R016J CTS | In Stock | - | - | - | - | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | Non-Compliant | - | - | - | 73WE | 5 % | 2 Terminal | 100 PPM / C | - | 16 mOhms | - | - | - | Current Sense | - | Resistors | 1 W | - | Thick Film | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | 0.56 mm | 5 mm | 2.5 mm | ||
![]() 73L5R16G CTS | In Stock | - | - | - | - | - | - | 1210 | 3225 | + 125 C | - 55 C | PCB Mount | - | - | - | - | 73L | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 160 mOhms | - | - | - | Current Sense | - | Resistors | 500 mW (1/2 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.55 mm | 3.2 mm | 2.6 mm | ||
![]() 73M5R043F CTS | In Stock | - | - | - | - | - | - | 4527 | 11570 | + 155 C | - 55 C | PCB Mount | Non-Compliant | - | - | - | 73M | 1 % | 2 Terminal | 50 PPM / C | - | 43 mOhms | - | - | - | Current Sense | - | Resistors | 5 W | - | Metal Plate | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | 1.8 mm | 11.4 mm | 6.9 mm | ||
![]() 73M3BR082F CTS | In Stock | - | - | - | - | - | - | 2726 | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | 73M | 1 % | 2 Terminal | 50 PPM / C | - | 82 mOhms | - | - | - | Current Sense | - | Resistors | 3 W | - | Metal Plate | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | 1.3 mm | 6.7 mm | 7.2 mm | ||
![]() 73WL4R430J CTS | In Stock | - | - | - | Chassis Mount | 385.553543 g | CE | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | Non-Compliant | 200 V | 12 V | - | 73WL | 5 % | 2 Terminal | 200 PPM / C | - | 430 mOhms | 50 °C | 0 °C | - | Current Sense | - | Resistors | 750 mW (3/4 W) | 65 W | Thick Film | SMD/SMT | 1 | 80 % | 5.4 A | - | 5.4 A | Current Sense Resistors | - | - | 27.94 mm | 127 mm | 76.2 mm | ||
![]() 73WL4R100F CTS | In Stock | - | - | - | - | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | Non-Compliant | 200 V | - | - | 73WL | 1 % | 2 Terminal | 200 PPM / C | - | 100 mOhms | - | - | - | Current Sense | Male | Resistors | 750 mW (3/4 W) | - | Thick Film | SMD/SMT | - | - | - | Pin | - | Current Sense Resistors | - | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73L6R62G CTS | In Stock | - | - | - | - | - | - | 2010 | 5025 | + 125 C | - 55 C | PCB Mount | - | - | - | - | 73L | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 620 mOhms | - | - | - | Current Sense | - | Resistors | 750 mW (3/4 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.56 mm | 5 mm | 2.5 mm | ||
![]() 73L6R68F CTS | In Stock | - | - | - | - | - | - | 2010 | 5025 | + 125 C | - 55 C | PCB Mount | - | - | - | - | 73L | 1 % | 2 Terminal | 100 PPM / C | Current Sense Resistors | 680 mOhms | - | - | - | Current Sense | - | Resistors | 750 mW (3/4 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.56 mm | 5 mm | 2.5 mm | ||
![]() 73WE6R051F CTS | In Stock | - | - | - | - | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | - | - | - | - | 73WE | 1 % | 2 Terminal | 100 PPM / C | - | 51 mOhms | - | - | - | Current Sense | - | Resistors | 1 W | - | Thick Film | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | 0.56 mm | 5 mm | 2.5 mm | ||
![]() 73L5R15J CTS | In Stock | - | - | - | - | - | - | 1210 | 3225 | + 125 C | - 55 C | PCB Mount | - | - | - | - | 73L | 5 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 150 mOhms | - | - | - | Current Sense | - | Resistors | 500 mW (1/2 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.55 mm | 3.2 mm | 2.6 mm | ||
![]() 73WL6R100J CTS | In Stock | - | - | Lead, Tin | - | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | Compliant | 200 V | - | Bulk | 73WL | 5 % | Axial | 30 ppm/°C | - | 3.5 kΩ | 350 °C | -55 °C | Wirewound | Current Sense | - | Resistors | 12 W | - | Thick Film | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | 10.32 mm | 15.08 mm | 44.45 mm | 2.5 mm | ||
![]() 73M2R024F CTS | In Stock | - | - | - | - | - | - | 2512 | 6435 | + 180 C | - 55 C | PCB Mount | Non-Compliant | - | - | - | 73Mx | 1 % | 2 Terminal | 100 PPM / C | Metal Plate Current Sensing Resistor | 24 mOhms | - | - | - | Current Sense | - | Resistors | - | - | Metal Plate | SMD/SMT | - | - | - | - | - | Current Sense Resistors | Metal Element Current Sensing Resistors | - | 1.2 mm | 6.4 mm | 3.5 mm |