- Resistance
- Temperature Coefficient
- Termination Style
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product Type
- Subcategory
- Technology
- Tolerance
- Width
Attribute column
Manufacturer
CTS Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Terminals | Anti-Sulfurated | Anti-Surge | Approvals | Case Code - in | Case Code - mm | Case Size | Case Style | Current Sensing | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Timing Range | Tolerance (+ or -) | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Construction | Resistor Type | Current Rating | Military Standard | Termination Style | Failure Rate | Product Type | Coil Voltage | Resistance Tolerance | Mode of Operation | Product | Features | Contacts | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73WE4R062F CTS | In Stock | - | - | - | - | - | - | - | - | 1206 | 3216 | - | - | - | - | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | 73WE | 1 % | 2 Terminal | 100 PPM / C | - | 62 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | - | - | - | - | SMD/SMT | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm | - | ||
![]() 73WL4R130J CTS | In Stock | - | - | - | - | - | - | - | - | 1206 | 3216 | - | - | - | - | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | 200 V | - | 73WL | 5 % | 2 Terminal | 200 PPM / C | - | 130 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | - | - | - | - | SMD/SMT | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm | - | ||
![]() 73M1AR006F CTS | In Stock | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | 73M | 1 % | 2 Terminal | 100 PPM / C | Metal Plate Current Sensing Resistor | 6 mOhms | Current Sense | Resistors | 1 W | Metal Plate | - | - | - | - | SMD/SMT | - | Current Sense Resistors | - | - | - | Metal Element Current Sensing Resistors | - | - | - | - | - | 1 mm | 6.2 mm | 3.1 mm | - | ||
![]() 73WE6R036F CTS | In Stock | - | - | - | - | - | - | - | - | 2010 | 5025 | - | - | - | - | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | 73WE | 1 % | 2 Terminal | 100 PPM / C | - | 36 mOhms | Current Sense | Resistors | 1 W | Thick Film | - | - | - | - | SMD/SMT | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | 0.56 mm | 5 mm | 2.5 mm | - | ||
![]() 73M2AR004F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | 73M | 1 % | 2 Terminal | 100 PPM / C | - | 4 mOhms | Current Sense | Resistors | 2 W | Metal Plate | - | - | - | - | SMD/SMT | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | 0.8 mm | 6.3 mm | 3.2 mm | - | ||
![]() 73WL7R024J CTS | In Stock | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | 200 V | - | 73WL | 5 % | 2 Terminal | 500 PPM / C | - | 24 mOhms | Current Sense | Resistors | 2 W | Thick Film | - | - | - | - | SMD/SMT | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | 0.56 mm | 6.3 mm | 3.2 mm | - | ||
![]() 73M2AR003F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | 73M | 1 % | 2 Terminal | 100 PPM / C | - | 3 mOhms | Current Sense | Resistors | 2 W | Metal Plate | - | - | - | - | SMD/SMT | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | 0.8 mm | 6.3 mm | 3.2 mm | - | ||
![]() 73M5R036F CTS | In Stock | - | - | - | - | - | - | - | - | 4527 | 11570 | - | - | - | - | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | 73M | 1 % | 2 Terminal | 50 PPM / C | - | 36 mOhms | Current Sense | Resistors | 5 W | Metal Plate | - | - | - | - | SMD/SMT | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | 1.8 mm | 11.4 mm | 6.9 mm | - | ||
![]() 73L7R56F CTS | In Stock | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | + 125 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | 73L | 1 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 560 mOhms | Current Sense | Resistors | 1 W | Thick Film | - | - | - | - | SMD/SMT | - | Current Sense Resistors | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | - | 0.56 mm | 6.3 mm | 3.2 mm | - | ||
![]() 73L5R82J CTS | In Stock | - | - | - | - | - | - | - | - | 1210 | 3225 | - | - | - | - | - | - | + 125 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | 73L | 5 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 820 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Thick Film | - | - | - | - | SMD/SMT | - | Current Sense Resistors | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | - | 0.55 mm | 3.2 mm | 2.6 mm | - | ||
![]() 73WE6R010J CTS | In Stock | - | - | - | - | - | - | - | - | 2010 | 5025 | - | - | - | - | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | 73WE | 5 % | 2 Terminal | 100 PPM / C | - | 10 mOhms | Current Sense | Resistors | 1 W | Thick Film | - | - | - | - | SMD/SMT | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | 0.56 mm | 5 mm | 2.5 mm | - | ||
![]() 73L7R20F CTS | In Stock | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | + 125 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | 73L | 1 % | 2 Terminal | 200 ppm/K | Current Sense Resistors | 22 kOhm | Current Sense | Resistors | 0.125 W | Thick Film | - | General Purpose | - | - | SMD/SMT | - | Current Sense Resistors | - | 5 | - | Thick Film Current Sensing Resistors | - | - | 6.3 mm | 3.2 mm | - | 0.56 mm | 6.3 mm | 3.2 mm | - | ||
![]() 73L3R16G CTS | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | 0805 | 2012 | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG52P1200P3MN | + 125 C | - 55 C | Panel | PCB Mount | - | - | - | - | - | - | - | - | - | - | 2 % | 2 Terminal | ± 200ppm/°C | Current Sense Resistors | 160 mOhm | Current Sense | Resistors | 125 W | Thick Film | - | - | 1,200 A | - | SMD/SMT | - | Current Sense Resistors | - | ± 2% | - | Thick Film Current Sensing Resistors | - | - | 2 mm | 1.25 mm | - | 0.5 mm | 2 mm | 1.25 mm | - | ||
![]() 73M2AR005F CTS | In Stock | - | - | Surface | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | SSAC | ERD3228A-SSAC | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | 0 | - | - | - | - | 1 % | 0.250 in Flat Blade | 100 PPM / C | - | 5 mOhms | Current Sense | Resistors | 2 W | Metal Plate | - | - | - | - | SMD/SMT | - | Current Sense Resistors | 24 VAC | - | Repeat Cycle | - | - | DPDT | - | - | - | 0.8 mm | 6.3 mm | 3.2 mm | - | ||
![]() 73L5R68F CTS | In Stock | - | - | - | - | - | - | - | - | 1210 | 3225 | - | - | - | - | - | - | + 125 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | 73L | 1 % | 2 Terminal | ± 100ppm/°C | Current Sense Resistors | 680 mOhm | Current Sense | Resistors | 500 W | Thick Film | - | - | - | - | SMD/SMT | - | Current Sense Resistors | - | ± 1% | - | Thick Film Current Sensing Resistors | - | - | 3.2 mm | 2.6 mm | - | 0.55 mm | 3.2 mm | 2.6 mm | - | ||
![]() 73L6R10J CTS | In Stock | - | - | - | 2010 | 2 | NO | NO | - | 2010 | 5025 | 2010 | Molded | YES | Not Required(mm) | - | - | + 125 C | - 55 C | - | PCB Mount | -55C to 125C | SMD | 0.75 (3/4)(W) | 2.5(mm) | Not Required(mm) | - | 5% | - | Tape and Reel | - | 5 % | 2 Terminal | 200.0000 ppm/°C | Thick Film | 100 mOhm | Current Sense | Resistors | 0.75 mW | Thick Film | Rectangular | - | - | Not Required | PAD | Not Required | Current Sense Resistors | - | 5 | - | Thick Film Current Sensing Resistors | - | - | 5 mm | 2.5 mm | 5(mm) | 0.56 mm | 5 mm | 2.5 mm | 0.56(mm) | ||
![]() 73WE6R033F CTS | In Stock | - | - | - | - | - | - | - | - | 2010 | 5025 | - | - | - | - | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | 1 % | 2 Terminal | 100 PPM / C | - | 33 mOhms | Current Sense | Resistors | 1 W | Thick Film | - | - | - | - | SMD/SMT | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | 0.56 mm | 5 mm | 2.5 mm | - | ||
![]() 73E4R056J CTS | In Stock | - | - | - | - | - | - | - | - | 1206 | 3216 | - | - | - | - | - | - | + 125 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | 73E | 5 % | 2 Terminal | 100.0000 ppm/°C | Current Sense Resistors | 56 mOhm | Current Sense | Resistors | 0.5 mW | Thick Film | - | - | - | - | SMD/SMT | - | Current Sense Resistors | - | 5 | - | Thick Film Current Sensing Resistors | - | - | 3.2 mm | 1.6 mm | - | 0.55 mm | 3.2 mm | 1.6 mm | - | ||
![]() 73WE7R030J CTS | In Stock | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | ILME | MQDS-10IVA32 | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | 73WE | 5 % | 2 Terminal | 100 PPM / C | - | 30 mOhms | Current Sense | Resistors | 2 W | Thick Film | - | - | - | - | SMD/SMT | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | 0.56 mm | 6.3 mm | 3.2 mm | - | ||
![]() 73L4R20G CTS | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | 1206 | 3216 | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG52P0800P3DM | + 125 C | - 55 C | Panel | PCB Mount | - | - | - | - | - | - | - | - | - | 73L | 2 % | 2 Terminal | ± 200ppm/°C | Current Sense Resistors | 200 mOhm | Current Sense | Resistors | 250 W | Thick Film | - | - | 800 A | - | SMD/SMT | - | Current Sense Resistors | - | ± 2% | - | Thick Film Current Sensing Resistors | - | - | 3.2 mm | 1.6 mm | - | 0.55 mm | 3.2 mm | 1.6 mm | - |