- Resistance
- Temperature Coefficient
- Termination Style
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product Type
- Subcategory
- Technology
- Tolerance
- Width
Attribute column
Manufacturer
CTS Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Voltage, Rating | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Termination Style | Product Type | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73U3109N CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73M2R040F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73M5R051F CTS | In Stock | - | - | 4527 | 11570 | + 155 C | - 55 C | PCB Mount | - | 73M | 1 % | 2 Terminal | 50 PPM / C | - | 51 mOhms | Current Sense | Resistors | 5 W | Metal Plate | SMD/SMT | Current Sense Resistors | - | - | 1.8 mm | 11.4 mm | 6.9 mm | ||
![]() 73L6R24F CTS | In Stock | - | - | 2010 | 5025 | + 125 C | - 55 C | PCB Mount | - | 73L | 1 % | 2 Terminal | 100 PPM / C | Current Sense Resistors | 240 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.56 mm | 5 mm | 2.5 mm | ||
![]() 73L6R51F CTS | In Stock | - | - | 2010 | 5025 | + 125 C | - 55 C | PCB Mount | - | 73L | 1 % | 2 Terminal | 100 PPM / C | Current Sense Resistors | 510 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.56 mm | 5 mm | 2.5 mm | ||
![]() 73L3R36G CTS | In Stock | - | - | 0805 | 2012 | + 125 C | - 55 C | PCB Mount | - | 73L | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 360 mOhms | Current Sense | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() 73L6R22J CTS | In Stock | - | - | 2010 | 5025 | + 125 C | - 55 C | PCB Mount | - | 73L | 5 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 220 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.56 mm | 5 mm | 2.5 mm | ||
![]() 73WL7R430J CTS | In Stock | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | 200 V | 73WL | 5 % | 2 Terminal | 200 PPM / C | - | 430 mOhms | Current Sense | Resistors | 2 W | Thick Film | SMD/SMT | Current Sense Resistors | - | - | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73WE6R027J CTS | In Stock | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | - | 73WE | 5 % | 2 Terminal | 100 PPM / C | - | 27 mOhms | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | - | - | 0.56 mm | 5 mm | 2.5 mm | ||
![]() 73M2AR001F CTS | In Stock | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | 73M | 1 % | 2 Terminal | 100 PPM / C | - | 1 mOhms | Current Sense | Resistors | 2 W | Metal Plate | SMD/SMT | Current Sense Resistors | - | - | 0.8 mm | 6.3 mm | 3.2 mm | ||
![]() 73WE6R091J CTS | In Stock | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | - | 73WE | 5 % | 2 Terminal | 100 PPM / C | - | 91 mOhms | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | - | - | 0.56 mm | 5 mm | 2.5 mm | ||
![]() 73WL4R130F CTS | In Stock | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | 200 V | 73WL | 1 % | 2 Terminal | 200 PPM / C | - | 130 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73WL4R430F CTS | In Stock | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | 200 V | 73WL | 1 % | 2 Terminal | 200 PPM / C | - | 430 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73M3BR075F CTS | In Stock | - | - | 2726 | - | + 155 C | - 55 C | PCB Mount | - | 73M | 1 % | 2 Terminal | 50 PPM / C | - | 75 mOhms | Current Sense | Resistors | 3 W | Metal Plate | SMD/SMT | Current Sense Resistors | - | - | 1.3 mm | 6.7 mm | 7.2 mm | ||
![]() 73M5R039F CTS | In Stock | - | - | 4527 | 11570 | + 155 C | - 55 C | PCB Mount | - | 73M | 1 % | 2 Terminal | 50 PPM / C | - | 39 mOhms | Current Sense | Resistors | 5 W | Metal Plate | SMD/SMT | Current Sense Resistors | - | - | 1.8 mm | 11.4 mm | 6.9 mm | ||
![]() 73L3R16J CTS | In Stock | - | - | 0805 | 2012 | + 125 C | - 55 C | PCB Mount | - | 73L | 5 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 160 mOhms | Current Sense | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() 73WL7R036J CTS | In Stock | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | 200 V | 73WL | 5 % | 2 Terminal | 350 PPM / C | - | 36 mOhms | Current Sense | Resistors | 2 W | Thick Film | SMD/SMT | Current Sense Resistors | - | - | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73L6R11G CTS | In Stock | - | - | 2010 | 5025 | + 125 C | - 55 C | PCB Mount | - | 73L | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 110 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.56 mm | 5 mm | 2.5 mm | ||
![]() 73M1R100F CTS | In Stock | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | - | 73Mx | 1 % | 2 Terminal | 100 PPM / C | Metal Plate Current Sensing Resistor | 100 mOhms | Current Sense | Resistors | 1 W | Metal Plate | SMD/SMT | Current Sense Resistors | Metal Element Current Sensing Resistors | - | 1 mm | 6.2 mm | 3.1 mm | ||
![]() 73E4R075G CTS | In Stock | - | - | 1206 | 3216 | + 125 C | - 55 C | PCB Mount | - | 73E | 2 % | 2 Terminal | 100 PPM / C | Current Sense Resistors | 75 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.55 mm | 3.2 mm | 1.6 mm |