- Resistance
- Temperature Coefficient
- Termination Style
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product Type
- Subcategory
- Technology
- Tolerance
- Width
Attribute column
Manufacturer
CTS Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Body Material | Number of Terminals | Anti-Sulfurated | Anti-Surge | Approvals | Brand | Cable Types | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Case Size | Case Style | Contact Materials | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Interface Type | Jacket Material | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | RoHS | Supplier Package | Tolerance (+ or -) | Usage Level | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Gender | Capacitance | Fastening Type | Subcategory | Power Rating | Technology | Shielding | Construction | Current Rating | Military Standard | Pin Count | Termination Style | Number of Contacts | Operating Supply Voltage | Failure Rate | Insulation Resistance | Operating Supply Current | Product Type | Operating Temperature Range | Screening Level | Number of Cells | Resistance Tolerance | Product | Connection Type | Features | Battery Type | Product Category | Strain Relief | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73M5R008F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4527 | 11570 | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | 2 Terminal | 100 PPM / C | - | - | 8 mOhms | - | - | - | - | - | Current Sense | - | - | - | Resistors | 5 W | Metal Plate | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 mm | 11.4 mm | 6.9 mm | - | - | - | ||
![]() 73E3R051G CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 % | 2 Terminal | 100 PPM / C | - | Current Sense Resistors | 51 mOhms | - | - | - | - | - | Current Sense | - | - | - | Resistors | 250 mW (1/4 W) | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | - | - | - | - | 0.5 mm | 2 mm | 1.25 mm | - | - | - | ||
![]() 73L4R22G CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1206 | 3216 | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 % | 2 Terminal | 200 PPM / C | - | Current Sense Resistors | 220 mOhms | - | - | - | - | - | Current Sense | - | - | - | Resistors | 250 mW (1/4 W) | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | - | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm | - | - | - | ||
![]() 73L1R75J CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0402 | 1005 | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 % | 2 Terminal | 300 PPM / C | - | Current Sense Resistors | 750 mOhms | - | - | - | - | - | Current Sense | - | - | - | Resistors | 100 mW (1/10 W) | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm | - | - | - | ||
![]() 73WL7R220F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | - | - | Schneider | 136501 | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | 73WL | 1 % | 2 Terminal | 200 PPM / C | - | - | 220 mOhms | - | - | - | - | - | Current Sense | - | - | - | Resistors | 2 W | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 0.56 mm | 6.3 mm | 3.2 mm | - | - | - | ||
![]() 73M3BR100F CTS | In Stock | - | - | - | - | - | - | - | - | - | UL | - | Cat 5e | - | - | 2726 | - | - | - | - | - | - | - | TPE | - | Turck | UX03510 | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | 2 Terminal | ± 50ppm/°C | RJ45 | - | 100 mOhm | - | - | - | - | Bright Green | Current Sense | - | - | - | Resistors | 3 W | Metal Plate | Yes | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | - | ± 1% | - | - | - | - | - | No | 6.7 mm | 7.2 mm | - | 1.3 mm | 36 Feet | 7.2 mm | - | - | - | ||
![]() 73L5R39J CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1210 | 3225 | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 73L | 5 % | 2 Terminal | ± 200ppm/°C | - | Current Sense Resistors | 390 mOhm | - | - | - | - | - | Current Sense | - | - | - | Resistors | 500 W | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | - | ± 5% | Thick Film Current Sensing Resistors | - | - | - | - | - | 3.2 mm | 2.6 mm | - | 0.55 mm | 3.2 mm | 2.6 mm | - | - | - | ||
![]() 73L1R33J CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0402 | 1005 | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 % | 2 Terminal | 300 PPM / C | - | Current Sense Resistors | 330 mOhms | - | - | - | - | - | Current Sense | - | - | - | Resistors | 100 mW (1/10 W) | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm | - | - | - | ||
![]() 73L2R20J CTS | In Stock | - | - | - | - | 0603 | - | 2 | NO | NO | CE, CSA, UL | - | - | - | - | - | - | 0603 | Molded | - | YES | - | - | - | Not Required(mm) | Cutler Hammer, Div of Eaton Corp | PDG33G0250E5ZL | - | +125°C | -55°C | Panel | - | -55C to 125C | SMD | 0.1 (1/10)(W) | 0.8(mm) | Not Required(mm) | - | - | 5% | - | - | - | - | Tape and Reel | 73Lx | ±5% | - | 300.0000 ppm/°C | - | Thick Film | 200 mOhm | - | - | - | - | - | - | - | - | - | - | 0.1 W | Thick Film | - | Rectangular | 250 A | Not Required | - | PAD | - | - | Not Required | - | - | - | - | - | - | 5 | - | - | - | - | - | - | 1.6 | 0.8 | 1.6(mm) | - | - | - | 0.5(mm) | - | - | ||
![]() 73WE4R024F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | 1206 | 3216 | - | - | - | - | 2000 | - | - | - | TE Connectivity | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | N | - | - | - | - | - | - | Bulk | 73WE | 1 % | 2 Terminal | 100 PPM / C | - | - | 24 mOhms | - | - | - | - | - | Current Sense | - | - | - | IC & Component Sockets | 750 mW (3/4 W) | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm | - | - | - | ||
![]() 73L3R47J CTS | In Stock | - | - | - | - | 0805 | - | 2 | NO | NO | - | - | - | - | - | 0805 | 2012 | 0805 | Molded | - | YES | - | SPI | - | Not Required(mm) | - | - | - | +125°C | -55°C | Surface Mount | PCB Mount | -55C to 125C | SMD | 0.125 (1/8)(W) | 1.25(mm) | Not Required(mm) | - | LQFP EP | 5% | Automotive grade | - | - | -40 to 105 °C | Tape and Reel | 73Lx | ±5% | 2 Terminal | 200.0000 ppm/°C | - | Thick Film | 470 mOhm | - | - | - | - | - | Current Sense | - | - | - | Resistors | 0.125 mW | Thick Film | - | Rectangular | - | Not Required | 64 | PAD | - | 1.71, 3.6 V | Not Required | - | 5.4 mA | Current Sense Resistors | - | Automotive | 14 | 5 | Thick Film Current Sensing Resistors | - | - | Li-Ion | - | - | 2 mm | 1.25 mm | 2(mm) | 0.5 mm | 2 mm | 1.25 mm | 0.5(mm) | - | - | ||
![]() 73L3R30G CTS | In Stock | - | - | - | - | - | - | - | - | - | - | API Technologies - Spectrum Control | - | 4 nF | 0.004 uF | 0805 | 2012 | - | - | - | - | 500 | - | - | - | API Technologies | - | 5 mOhms | + 125 C | - 55 C | - | PCB Mount | - | - | - | - | - | Details | - | - | - | 200 VDC | - | - | Reel | 73L | - 20 %, + 80 % | 2 Terminal | 200 PPM / C | - | Feed Through and Pi Low Pass Filters | 300 mOhms | - | - | - | - | - | Current Sense | - | 4000 pF | - | Filters | 125 mW (1/8 W) | Thick Film | - | - | 10 A | - | - | SMD/SMT | - | - | - | 1 GOhms | - | Feed Through Capacitors | - 55 C to + 125 C | - | - | - | Three Terminal Network Filter Capacitors | - | - | - | Feed Through Capacitors | - | - | - | - | 3 mm | 8 mm | 3 mm | - | - | - | ||
![]() 73L7R11J CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 73L | 5 % | 2 Terminal | 200 PPM / C | - | Current Sense Resistors | 110 mOhms | - | - | - | - | - | Current Sense | - | - | - | Resistors | 1 W | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | - | - | - | - | 0.56 mm | 6.3 mm | 3.2 mm | - | - | - | ||
![]() 73L1R62J CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0402 | 1005 | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 73L | 5 % | 2 Terminal | 300 PPM / C | - | Current Sense Resistors | 620 mOhms | - | - | - | - | - | Current Sense | - | - | - | Resistors | 100 mW (1/10 W) | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm | - | - | - | ||
![]() 73L5R62G CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1210 | 3225 | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 73L | 2 % | 2 Terminal | 200 PPM / C | - | Current Sense Resistors | 620 mOhms | - | - | - | - | - | Current Sense | - | - | - | Resistors | 500 mW (1/2 W) | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | - | - | - | - | 0.55 mm | 3.2 mm | 2.6 mm | - | - | - | ||
![]() 73WE6R020J CTS | In Stock | - | - | Gold | Free Hanging | - | Aluminium | - | - | - | - | - | - | - | - | 2010 | 5025 | - | - | Copper | - | - | - | - | - | - | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 73WE | 5 % | Crimp | 100 PPM / C | Circular, Plug | - | 20 mOhms | 5 | 175 °C | -65 °C | - | - | Current Sense | Male | - | Threaded | Resistors | 1 W | Thick Film | - | - | - | - | - | SMD/SMT | 5 | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.56 mm | 5 mm | 2.5 mm | - | No SVHC | Environment Resistant | ||
![]() 73WL4R680F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1206 | 3216 | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | 73WL | 1 % | 2 Terminal | 200 PPM / C | - | - | 680 mOhms | - | - | - | - | - | Current Sense | - | - | - | Resistors | 750 mW (3/4 W) | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm | - | - | - | ||
![]() 73WL4R910F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1206 | 3216 | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | Non-Compliant | - | - | - | - | 200 V | - | - | 73WL | 10 % | 2 Terminal | 200 PPM / C | - | - | 50 kΩ | - | 125 °C | -55 °C | Potentiometer | - | Current Sense | - | - | - | Resistors | 250 mW | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35 mm | 3.2 mm | 6.35 mm | - | - | - | ||
![]() 73WE7R015J CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 73WE | 5 % | 2 Terminal | 100 PPM / C | - | - | 15 mOhms | - | - | - | - | - | Current Sense | - | - | - | Resistors | 2 W | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.56 mm | 6.3 mm | 3.2 mm | - | - | - | ||
![]() 73WE6R056J CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | 5025 | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 73WE | 5 % | 2 Terminal | 100 PPM / C | - | - | 56 mOhms | - | - | - | - | - | Current Sense | - | - | - | Resistors | 1 W | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.56 mm | 5 mm | 2.5 mm | - | - | - |