- Resistance
- Temperature Coefficient
- Termination Style
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product Type
- Subcategory
- Technology
- Tolerance
- Width
Attribute column
Manufacturer
CTS Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Voltage, Rating | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Termination Style | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73L0R68J CTS | In Stock | - | - | 0201 | 0603 | + 125 C | - 55 C | PCB Mount | - | 5 % | 2 Terminal | 300 PPM / C | Current Sense Resistors | 680 mOhms | Current Sense | Resistors | 62.5 mW (1/16 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() 73WL6R120J CTS | In Stock | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | 200 V | 5 % | 2 Terminal | 200 PPM / C | - | 120 mOhms | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() 73L5R33G CTS | In Stock | - | - | 1210 | 3225 | + 125 C | - 55 C | PCB Mount | - | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 330 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.55 mm | 3.2 mm | 2.6 mm | ||
![]() 73M2AR030F CTS | In Stock | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 50 PPM / C | - | 30 mOhms | Current Sense | Resistors | 2 W | Metal Plate | SMD/SMT | Current Sense Resistors | - | 0.6 mm | 6.3 mm | 3.2 mm | ||
![]() 73M1AR0015F CTS | In Stock | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 100 PPM / C | Metal Plate Current Sensing Resistor | 1.5 mOhms | Current Sense | Resistors | 1 W | Metal Plate | SMD/SMT | Current Sense Resistors | Metal Element Current Sensing Resistors | 1 mm | 6.2 mm | 3.1 mm | ||
![]() 73WE4R056F CTS | In Stock | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 100 PPM / C | - | 56 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73WE6R056F CTS | In Stock | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 100 PPM / C | - | 56 mOhms | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | - | 0.56 mm | 5 mm | 2.5 mm | ||
![]() 73WL4R270F CTS | In Stock | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | 200 V | 1 % | 2 Terminal | 200 PPM / C | - | 270 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73WE4R036F CTS | In Stock | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 100 PPM / C | - | 36 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73E4R051J CTS | In Stock | - | - | 1206 | 3216 | + 125 C | - 55 C | PCB Mount | - | 5 % | 2 Terminal | 100 PPM / C | Current Sense Resistors | 51 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73L4R12G CTS | In Stock | - | - | 1206 | 3216 | + 125 C | - 55 C | PCB Mount | - | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 120 mOhms | Current Sense | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73L3R47F CTS | In Stock | - | - | 0805 | 2012 | + 125 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 470 mOhms | Current Sense | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.5 mm | 2 mm | 1.25 mm | ||
![]() 73WL6R750J CTS | In Stock | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | 200 V | 5 % | 2 Terminal | 200 PPM / C | - | 750 mOhms | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() 73M2R018F CTS | In Stock | - | - | 2512 | 6435 | + 180 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 100 PPM / C | Metal Plate Current Sensing Resistor | 18 mOhms | Current Sense | Resistors | - | Metal Plate | SMD/SMT | Current Sense Resistors | Metal Element Current Sensing Resistors | 1.2 mm | 6.4 mm | 3.5 mm | ||
![]() 73M3BR043F CTS | In Stock | - | - | 2726 | - | + 155 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 50 PPM / C | - | 43 mOhms | Current Sense | Resistors | 3 W | Metal Plate | SMD/SMT | Current Sense Resistors | - | 1.3 mm | 6.7 mm | 7.2 mm | ||
![]() 73M5R011F CTS | In Stock | - | - | 4527 | 11570 | + 155 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 50 PPM / C | - | 11 mOhms | Current Sense | Resistors | 5 W | Metal Plate | SMD/SMT | Current Sense Resistors | - | 1.8 mm | 11.4 mm | 6.9 mm | ||
![]() 73M5R004F CTS | In Stock | - | - | 4527 | 11570 | + 155 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 100 PPM / C | - | 4 mOhms | Current Sense | Resistors | 5 W | Metal Plate | SMD/SMT | Current Sense Resistors | - | 1.8 mm | 11.4 mm | 6.9 mm | ||
![]() 73M5R002F CTS | In Stock | - | - | 4527 | 11570 | + 155 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 100 PPM / C | - | 2 mOhms | Current Sense | Resistors | 5 W | Metal Plate | SMD/SMT | Current Sense Resistors | - | 1.8 mm | 11.4 mm | 6.9 mm | ||
![]() 73M5R016F CTS | In Stock | - | - | 4527 | 11570 | + 155 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 50 PPM / C | - | 16 mOhms | Current Sense | Resistors | 5 W | Metal Plate | SMD/SMT | Current Sense Resistors | - | 1.8 mm | 11.4 mm | 6.9 mm | ||
![]() 73M5R006F CTS | In Stock | - | - | 4527 | 11570 | + 155 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 100 PPM / C | - | 6 mOhms | Current Sense | Resistors | 5 W | Metal Plate | SMD/SMT | Current Sense Resistors | - | 1.8 mm | 11.4 mm | 6.9 mm |