- Resistance
- Temperature Coefficient
- Termination Style
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product Type
- Subcategory
- Technology
- Tolerance
- Width
Attribute column
Manufacturer
CTS Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Housing Material | Shape | Approvals | Case Code - in | Case Code - mm | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Outlets | Package | Product Status | RoHS | Timing Range | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Subcategory | Power Rating | Technology | Current Rating | Termination Style | Failure Rate | Lead Spacing | Lead Style | Switch Type | Product Type | Coil Voltage | Legend | Resistance Tolerance | Background Color | Mode of Operation | Product | Connection Type | Features | Contacts | Product Length | Product Width | IP Rating | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73M3BR062F CTS | In Stock | - | - | - | - | - | - | - | - | 2726 | - | - | - | - | + 155 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 2 Terminal | 50 PPM / C | - | 62 mOhms | Current Sense | - | Resistors | 3 W | Metal Plate | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | 1.3 mm | - | 6.7 mm | 7.2 mm | - | - | ||
![]() 73E6R075G CTS | In Stock | - | - | - | - | - | - | - | - | 2010 | 5025 | - | - | - | + 125 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 2 % | - | 2 Terminal | 100 PPM / C | Current Sense Resistors | 75 mOhms | Current Sense | - | Resistors | - | Thick Film | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | - | - | 0.56 mm | - | 5 mm | 2.5 mm | - | - | ||
![]() 73L3R56F CTS | In Stock | - | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | + 125 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 2 Terminal | 200 PPM / C | Current Sense Resistors | 560 mOhms | Current Sense | - | Resistors | 125 mW (1/8 W) | Thick Film | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | - | - | 0.5 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() 73WL7R015J CTS | In Stock | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | + 155 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | 200 V | - | - | - | - | 5 % | - | 2 Terminal | 500 PPM / C | - | 15 mOhms | Current Sense | - | Resistors | 2 W | Thick Film | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | 0.56 mm | - | 6.3 mm | 3.2 mm | - | - | ||
![]() 73M2AR011F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 2 Terminal | 50 PPM / C | - | 11 mOhms | Current Sense | - | Resistors | 2 W | Metal Plate | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | 0.6 mm | - | 6.3 mm | 3.2 mm | - | - | ||
![]() 73M5R091F CTS | In Stock | - | - | - | - | - | - | - | - | 4527 | 11570 | - | - | - | + 155 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 2 Terminal | 50 PPM / C | - | 91 mOhms | Current Sense | - | Resistors | 5 W | Metal Plate | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 mm | - | 11.4 mm | 6.9 mm | - | - | ||
![]() 73L1R47G CTS | In Stock | - | - | - | - | - | - | - | - | 0402 | 1005 | - | - | - | + 125 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 2 % | - | 2 Terminal | 300 PPM / C | Current Sense Resistors | 470 mOhms | Current Sense | - | Resistors | 100 mW (1/10 W) | Thick Film | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() 73M3BR030F CTS | In Stock | - | - | - | - | - | - | - | - | 2726 | - | - | - | - | + 155 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 2 Terminal | 50 PPM / C | - | 30 mOhms | Current Sense | - | Resistors | 3 W | Metal Plate | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | 1.3 mm | - | 6.7 mm | 7.2 mm | - | - | ||
![]() 73WL7R091J CTS | In Stock | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | + 155 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | 200 V | - | - | - | - | 5 % | - | 2 Terminal | 350 PPM / C | - | 91 mOhms | Current Sense | - | Resistors | 2 W | Thick Film | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | 0.56 mm | - | 6.3 mm | 3.2 mm | - | - | ||
![]() 73L3R22G CTS | In Stock | - | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | + 125 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 2 % | - | 2 Terminal | 200 PPM / C | Current Sense Resistors | 220 mOhms | Current Sense | - | Resistors | 125 mW (1/8 W) | Thick Film | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | - | - | 0.5 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() 73E6R062J CTS | In Stock | - | - | Through Hole | Radial, Disc | - | - | - | - | 2010 | 5025 | Lead free / RoHS Compliant | - | - | + 125 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | 1000V (1kV) | - | -40°C ~ 125°C | Bulk | HAK | - | ±20% | 1 (Unlimited) | 2 Terminal | - | Current Sense Resistors | 62 mOhm | General Purpose | 1000pF | Resistors | 1 W | Thick Film | - | SMD/SMT | - | - | Straight | - | Current Sense Resistors | - | - | 5 | - | - | Thick Film Current Sensing Resistors | - | High Voltage | - | 5 mm | 2.5 mm | - | 0.56 mm | - | 5 mm | 2.5 mm | - | - | ||
![]() 73M1R004F CTS | In Stock | - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | + 155 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | 73Mx | - | 1 % | - | 2 Terminal | 300.0000 ppm/°C | Metal Plate Current Sensing Resistor | 4 MOhm | Current Sense | - | Resistors | 1.0000 W | Metal Plate | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | 1 | - | - | Metal Element Current Sensing Resistors | - | - | - | 6.2 | 3.1 | - | 1 mm | - | 6.2 mm | 3.1 mm | - | - | ||
![]() 73WE4R039F CTS | In Stock | - | - | - | - | Plastic | - | Round | - | - | - | - | Square D | ZBY8430 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton | - | - | Parada De Emergencia | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73WL4R910J CTS | In Stock | - | - | - | - | - | - | - | - | 1206 | 3216 | - | Schneider | 139467 | + 155 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | 200 V | - | - | - | - | 5 % | - | 2 Terminal | 200 PPM / C | - | 910 mOhms | Current Sense | - | Resistors | 750 mW (3/4 W) | Thick Film | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | Sweat | - | - | - | - | - | 0.55 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() 73E4R082J CTS | In Stock | - | - | - | - | - | Aluminum | - | - | 1206 | 3216 | - | Grace Technologies | P-M15Q7Q51-M3RF0 | + 125 C | - | - 55 C | - | PCB Mount | (2) GFCI | - | - | - | - | - | - | - | - | 73E | - | 5 % | - | 2 Terminal | ± 100ppm/°C | Current Sense Resistors | 82 mOhm | Current Sense | - | Resistors | 500 W | Thick Film | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | ± 5% | - | - | Thick Film Current Sensing Resistors | - | - | - | 3.2 mm | 1.6 mm | IP65 | 0.55 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() 73WE6R091F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73L3R16G CTS | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | 0805 | 2012 | - | Cutler Hammer, Div of Eaton Corp | PDG52P1200P3MN | + 125 C | - | - 55 C | Panel | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 2 % | - | 2 Terminal | ± 200ppm/°C | Current Sense Resistors | 160 mOhm | Current Sense | - | Resistors | 125 W | Thick Film | 1,200 A | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | ± 2% | - | - | Thick Film Current Sensing Resistors | - | - | - | 2 mm | 1.25 mm | - | 0.5 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() 73M2AR005F CTS | In Stock | - | - | Surface | - | - | - | - | CE, CSA, UL | - | - | - | SSAC | ERD3228A-SSAC | + 155 C | - | - 55 C | - | PCB Mount | - | - | - | - | 0 | - | - | - | - | - | - | 1 % | - | 0.250 in Flat Blade | 100 PPM / C | - | 5 mOhms | Current Sense | - | Resistors | 2 W | Metal Plate | - | SMD/SMT | - | - | - | - | Current Sense Resistors | 24 VAC | - | - | - | Repeat Cycle | - | - | - | DPDT | - | - | - | 0.8 mm | - | 6.3 mm | 3.2 mm | - | - | ||
![]() 73L5R68F CTS | In Stock | - | - | - | - | - | - | - | - | 1210 | 3225 | - | - | - | + 125 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | 73L | - | 1 % | - | 2 Terminal | ± 100ppm/°C | Current Sense Resistors | 680 mOhm | Current Sense | - | Resistors | 500 W | Thick Film | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | ± 1% | - | - | Thick Film Current Sensing Resistors | - | - | - | 3.2 mm | 2.6 mm | - | 0.55 mm | - | 3.2 mm | 2.6 mm | - | - | ||
![]() 73M2R007F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | Active | - | - | - | - | - | - | * | - | - | - | - | 200.0000 ppm/°C | - | 7 MOhm | - | - | - | 2.0000 W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 6.4 | 3.5 | - | - | - | - | - | - | - |