- Resistance
- Temperature Coefficient
- Termination Style
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product Type
- Subcategory
- Technology
- Tolerance
- Width
Attribute column
Manufacturer
CTS Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Case Code - in | Case Code - mm | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Voltage - Supply | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Product Type | Absolute Pull Range (APR) | Resistance Tolerance | Product | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73WL7R430J CTS | In Stock | - | - | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | 200 V | - | - | 73WL | - | 5 % | - | 2 Terminal | 200 PPM / C | - | 430 mOhms | Current Sense | Resistors | 2 W | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | - | - | - | 0.56 mm | - | 6.3 mm | 3.2 mm | - | ||
![]() 73WE6R027J CTS | In Stock | - | - | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | - | - | - | 73WE | - | 5 % | - | 2 Terminal | 100 PPM / C | - | 27 mOhms | Current Sense | Resistors | 1 W | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | - | - | - | 0.56 mm | - | 5 mm | 2.5 mm | - | ||
![]() 73M2AR001F CTS | In Stock | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | 73M | - | 1 % | - | 2 Terminal | 100 PPM / C | - | 1 mOhms | Current Sense | Resistors | 2 W | Metal Plate | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | - | - | - | 0.8 mm | - | 6.3 mm | 3.2 mm | - | ||
![]() 73WE6R091J CTS | In Stock | - | - | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | - | - | - | 73WE | - | 5 % | - | 2 Terminal | 100 PPM / C | - | 91 mOhms | Current Sense | Resistors | 1 W | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | - | - | - | 0.56 mm | - | 5 mm | 2.5 mm | - | ||
![]() 73WL4R130F CTS | In Stock | - | - | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | 200 V | - | - | 73WL | - | 1 % | - | 2 Terminal | 200 PPM / C | - | 130 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | - | - | - | 0.55 mm | - | 3.2 mm | 1.6 mm | - | ||
![]() 73WL6R300J CTS | In Stock | - | - | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | 200 V | - | - | - | - | 5 % | - | 2 Terminal | 200 PPM / C | - | 300 mOhms | Current Sense | Resistors | 1 W | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | - | - | - | 0.55 mm | - | 5 mm | 2.5 mm | - | ||
![]() 73M1AR012F CTS | In Stock | - | - | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | 1 % | - | 2 Terminal | 100 PPM / C | Metal Plate Current Sensing Resistor | 12 mOhms | Current Sense | Resistors | 1 W | Metal Plate | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | Metal Element Current Sensing Resistors | - | - | 1 mm | - | 6.2 mm | 3.1 mm | - | ||
![]() 73WL6R360J CTS | In Stock | - | - | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | 200 V | - | - | 73WL | - | 5 % | - | 2 Terminal | 200 PPM / C | - | 360 mOhms | Current Sense | Resistors | 1 W | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | - | - | - | 0.55 mm | - | 5 mm | 2.5 mm | - | ||
![]() 73WL4R240F CTS | In Stock | - | - | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | 200 V | - | - | 73WL | - | 1 % | - | 2 Terminal | 200 PPM / C | - | 240 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | - | - | - | 0.55 mm | - | 3.2 mm | 1.6 mm | - | ||
![]() 73E4R051F CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | 1206 | 3216 | + 125 C | - 55 C | PCB Mount | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 1 % | Active | 2 Terminal | ± 100ppm/°C | XO (Standard) | 51 mOhm | Current Sense | Resistors | 500 W | Thick Film | 2.5V | 28.6363MHz | ±10ppm | LVCMOS, LVTTL | SMD/SMT | Enable/Disable | MEMS | 33mA | 31mA | Current Sense Resistors | -- | ± 1% | Thick Film Current Sensing Resistors | 3.2 mm | 1.6 mm | 0.55 mm | 0.032 (0.80mm) | 3.2 mm | 1.6 mm | -- | ||
![]() 73WE7R012F CTS | In Stock | - | - | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | - | - | - | 73WE | - | 1 % | - | 2 Terminal | 100 PPM / C | - | 12 mOhms | Current Sense | Resistors | 2 W | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | - | - | - | 0.56 mm | - | 6.3 mm | 3.2 mm | - | ||
![]() 73L4R68G CTS | In Stock | - | - | - | - | 1206 | 3216 | + 125 C | - 55 C | PCB Mount | - | - | - | 73L | - | 2 % | - | 2 Terminal | 200 PPM / C | Current Sense Resistors | 680 mOhms | Current Sense | Resistors | 250 mW (1/4 W) | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | Thick Film Current Sensing Resistors | - | - | 0.55 mm | - | 3.2 mm | 1.6 mm | - | ||
![]() 73E3R075G CTS | In Stock | - | - | - | - | 0805 | 2012 | + 125 C | - 55 C | PCB Mount | - | - | - | 73E | - | 2 % | - | 2 Terminal | 100 PPM / C | Current Sense Resistors | 75 mOhms | Current Sense | Resistors | 250 mW (1/4 W) | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | Thick Film Current Sensing Resistors | - | - | 0.5 mm | - | 2 mm | 1.25 mm | - | ||
![]() 73L6R56F CTS | In Stock | - | - | - | - | 2010 | 5025 | + 125 C | - 55 C | PCB Mount | - | - | - | 73L | - | 1 % | - | 2 Terminal | 100 PPM / C | Current Sense Resistors | 560 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | Thick Film Current Sensing Resistors | - | - | 0.56 mm | - | 5 mm | 2.5 mm | - | ||
![]() 73L5R11G CTS | In Stock | - | - | - | - | 1210 | 3225 | + 125 C | - 55 C | PCB Mount | - | - | - | 73L | - | 2 % | - | 2 Terminal | 200 PPM / C | Current Sense Resistors | 110 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | Thick Film Current Sensing Resistors | - | - | 0.55 mm | - | 3.2 mm | 2.6 mm | - | ||
![]() 73WL4R013J CTS | In Stock | - | - | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | 200 V | - | - | 73WL | - | 5 % | - | 2 Terminal | 500 PPM / C | - | 13 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | - | - | - | 0.55 mm | - | 3.2 mm | 1.6 mm | - | ||
![]() 73WL7R470J CTS | In Stock | - | - | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | 200 V | - | - | 73WL | - | 5 % | - | 2 Terminal | 200 PPM / C | - | 470 mOhms | Current Sense | Resistors | 2 W | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | - | - | - | 0.56 mm | - | 6.3 mm | 3.2 mm | - | ||
![]() 73WL4R510F CTS | In Stock | - | - | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | 200 V | - | - | 73WL | - | 1 % | - | 2 Terminal | 200 PPM / C | - | 510 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | - | - | - | 0.55 mm | - | 3.2 mm | 1.6 mm | - | ||
![]() 73L2R68G CTS | In Stock | - | - | - | - | 0603 | 1608 | + 125 C | - 55 C | PCB Mount | - | - | - | 73L | - | 2 % | - | 2 Terminal | 300 PPM / C | Current Sense Resistors | 680 mOhms | Current Sense | Resistors | 100 mW (1/10 W) | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | Thick Film Current Sensing Resistors | - | - | 0.5 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() 73WL4R220F CTS | In Stock | - | - | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | 200 V | - | - | 73WL | - | 1 % | - | 2 Terminal | 200 PPM / C | - | 220 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | - | - | - | 0.55 mm | - | 3.2 mm | 1.6 mm | - |