- Resistance
- Temperature Coefficient
- Termination Style
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product Type
- Subcategory
- Technology
- Tolerance
- Width
Attribute column
Manufacturer
CTS Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Case Code - in | Case Code - mm | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Resistor Values | Voltage, Rating | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Termination Style | Number of Resistors | Circuit Type | Product Type | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73L0R91J CTS | In Stock | - | - | - | - | 0201 | 0603 | + 125 C | - 55 C | PCB Mount | - | - | 73L | 5 % | 2 Terminal | 300 PPM / C | Current Sense Resistors | 910 mOhms | Current Sense | Resistors | 62.5 mW (1/16 W) | Thick Film | SMD/SMT | - | - | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() 73WL7R360J CTS | In Stock | - | - | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | - | 200 V | 73WL | 5 % | 2 Terminal | 200 PPM / C | - | 360 mOhms | Current Sense | Resistors | 2 W | Thick Film | SMD/SMT | - | - | Current Sense Resistors | - | - | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73L3R13G CTS | In Stock | - | - | - | - | 0805 | 2012 | + 125 C | - 55 C | PCB Mount | - | - | 73L | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 130 mOhms | Current Sense | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | - | - | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.5 mm | 2 mm | 1.25 mm | ||
Tiny WHSL | In Stock | - | - | 0603 (1608 metric) | 8 | - | - | + 125 C | - 55 C | - | 220 Ohms | - | - | 5 % | - | 200 PPM / C | - | - | - | Resistors | - | - | SMD/SMT | 4 | Isolated | Resistor Networks & Arrays | Arrays | - | 0.525 mm | 3.2 mm | 1.6 mm | ||
![]() 73WE4R043F CTS | In Stock | - | - | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | - | - | - | 1 % | 2 Terminal | 100 PPM / C | - | 43 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | - | - | Current Sense Resistors | - | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73L6R27J CTS | In Stock | - | - | - | - | 2010 | 5025 | + 125 C | - 55 C | PCB Mount | - | - | - | 5 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 270 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | - | - | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.56 mm | 5 mm | 2.5 mm | ||
![]() 73M2AR0015F CTS | In Stock | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | 1 % | 2 Terminal | 100 PPM / C | - | 1.5 mOhms | Current Sense | Resistors | 2 W | Metal Plate | SMD/SMT | - | - | Current Sense Resistors | - | - | 0.8 mm | 6.3 mm | 3.2 mm | ||
![]() 73L4R24F CTS | In Stock | - | - | - | - | 1206 | 3216 | + 125 C | - 55 C | PCB Mount | - | - | - | 1 % | 2 Terminal | 100 PPM / C | Current Sense Resistors | 240 mOhms | Current Sense | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | - | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73L4R75G CTS | In Stock | - | - | - | - | 1206 | 3216 | + 125 C | - 55 C | PCB Mount | - | - | - | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 750 mOhms | Current Sense | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | - | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73E4R062G CTS | In Stock | - | - | - | - | 1206 | 3216 | + 125 C | - 55 C | PCB Mount | - | - | - | 2 % | 2 Terminal | 100 PPM / C | Current Sense Resistors | 62 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | - | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73L5R56J CTS | In Stock | - | - | - | - | 1210 | 3225 | + 125 C | - 55 C | PCB Mount | - | - | - | 5 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 560 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | - | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.55 mm | 3.2 mm | 2.6 mm | ||
![]() 73WE7R027F CTS | In Stock | - | - | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | - | - | - | 1 % | 2 Terminal | 100 PPM / C | - | 27 mOhms | Current Sense | Resistors | 2 W | Thick Film | SMD/SMT | - | - | Current Sense Resistors | - | - | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73L1R62G CTS | In Stock | - | - | - | - | 0402 | 1005 | + 125 C | - 55 C | PCB Mount | - | - | - | 2 % | 2 Terminal | 300 PPM / C | Current Sense Resistors | 620 mOhms | Current Sense | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | - | - | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() 73L3R62F CTS | In Stock | - | - | - | - | 0805 | 2012 | + 125 C | - 55 C | PCB Mount | - | - | - | 1 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 620 mOhms | Current Sense | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | - | - | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() 73M2R039F CTS | In Stock | - | - | - | - | 2512 | 6435 | + 180 C | - 55 C | PCB Mount | - | - | - | 1 % | 2 Terminal | 100 PPM / C | Metal Plate Current Sensing Resistor | 39 mOhms | Current Sense | Resistors | - | Metal Plate | SMD/SMT | - | - | Current Sense Resistors | Metal Element Current Sensing Resistors | - | 1.2 mm | 6.4 mm | 3.5 mm | ||
![]() 73L4R43G CTS | In Stock | - | - | - | - | 1206 | 3216 | + 125 C | - 55 C | PCB Mount | - | - | - | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 430 mOhms | Current Sense | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | - | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73L6R43F CTS | In Stock | - | - | - | - | 2010 | 5025 | + 125 C | - 55 C | PCB Mount | - | - | - | 1 % | 2 Terminal | 100 PPM / C | Current Sense Resistors | 430 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | - | - | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.56 mm | 5 mm | 2.5 mm | ||
![]() 73M2R022F CTS | In Stock | - | - | - | - | 2512 | 6435 | + 180 C | - 55 C | PCB Mount | - | - | - | 1 % | 2 Terminal | 100 PPM / C | Metal Plate Current Sensing Resistor | 22 mOhms | Current Sense | Resistors | - | Metal Plate | SMD/SMT | - | - | Current Sense Resistors | Metal Element Current Sensing Resistors | - | 1.2 mm | 6.4 mm | 3.5 mm | ||
![]() 73WE4R091F CTS | In Stock | - | - | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | - | - | - | 1 % | 2 Terminal | 100 PPM / C | - | 91 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | - | - | Current Sense Resistors | - | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73L0R39J CTS | In Stock | - | - | - | - | 0201 | 0603 | + 125 C | - 55 C | PCB Mount | - | - | - | 5 % | 2 Terminal | 300 PPM / C | Current Sense Resistors | 390 mOhms | Current Sense | Resistors | 62.5 mW (1/16 W) | Thick Film | SMD/SMT | - | - | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.23 mm | 0.6 mm | 0.3 mm |