- Resistance
- Temperature Coefficient
- Termination Style
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product Type
- Subcategory
- Technology
- Tolerance
- Width
Attribute column
Manufacturer
CTS Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage, Rating | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Termination Style | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73WE6R027F CTS | In Stock | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | - | - | 1 % | 2 Terminal | 100 PPM / C | - | 27 mOhms | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | - | 0.56 mm | 5 mm | 2.5 mm | ||
![]() 73L6R30F CTS | In Stock | - | - | 2010 | 5025 | + 125 C | - 55 C | PCB Mount | - | - | 1 % | 2 Terminal | 100 PPM / C | Current Sense Resistors | 300 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.56 mm | 5 mm | 2.5 mm | ||
![]() 73E4R051G CTS | In Stock | - | - | 1206 | 3216 | + 125 C | - 55 C | PCB Mount | - | - | 2 % | 2 Terminal | 100 PPM / C | Current Sense Resistors | 51 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73E4R075F CTS | In Stock | - | - | 1206 | 3216 | + 125 C | - 55 C | PCB Mount | - | - | 1 % | 2 Terminal | 100 PPM / C | Current Sense Resistors | 75 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73L5R39G CTS | In Stock | - | - | 1210 | 3225 | + 125 C | - 55 C | PCB Mount | - | - | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 390 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.55 mm | 3.2 mm | 2.6 mm | ||
![]() 73L1R68G CTS | In Stock | - | - | 0402 | 1005 | + 125 C | - 55 C | PCB Mount | - | - | 2 % | 2 Terminal | 300 PPM / C | Current Sense Resistors | 680 mOhms | Current Sense | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.35 mm | 1 mm | 0.5 mm | ||
![]() 73WE6R047J CTS | In Stock | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | - | - | 5 % | 2 Terminal | 100 PPM / C | - | 47 mOhms | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | - | 0.56 mm | 5 mm | 2.5 mm | ||
![]() 73M1R056F CTS | In Stock | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | - | - | 1 % | 2 Terminal | 100 PPM / C | Metal Plate Current Sensing Resistor | 56 mOhms | Current Sense | Resistors | 1 W | Metal Plate | SMD/SMT | Current Sense Resistors | Metal Element Current Sensing Resistors | 1 mm | 6.2 mm | 3.1 mm | ||
![]() 761-3-R22K CTS | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73WE4R047J CTS | In Stock | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | - | - | 5 % | 2 Terminal | 100 PPM / C | - | 47 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73E4R091F CTS | In Stock | - | - | 1206 | 3216 | + 125 C | - 55 C | PCB Mount | - | - | 1 % | 2 Terminal | 100 PPM / C | Current Sense Resistors | 91 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73L3R62G CTS | In Stock | - | - | 0805 | 2012 | + 125 C | - 55 C | PCB Mount | - | - | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 620 mOhms | Current Sense | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.5 mm | 2 mm | 1.25 mm | ||
![]() 73WL6R680J CTS | In Stock | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | - | 200 V | 5 % | 2 Terminal | 200 PPM / C | - | 680 mOhms | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() 73WL6R180F CTS | In Stock | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | - | 200 V | 1 % | 2 Terminal | 200 PPM / C | - | 180 mOhms | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() 73WL6R047J CTS | In Stock | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | - | 200 V | 5 % | 2 Terminal | 350 PPM / C | - | 47 mOhms | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() 73L3R43J CTS | In Stock | - | - | 0805 | 2012 | + 125 C | - 55 C | PCB Mount | - | - | 5 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 430 mOhms | Current Sense | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.5 mm | 2 mm | 1.25 mm | ||
![]() 73M2AR0025F CTS | In Stock | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | 1 % | 2 Terminal | 100 PPM / C | - | 2.5 mOhms | Current Sense | Resistors | 2 W | Metal Plate | SMD/SMT | Current Sense Resistors | - | 0.8 mm | 6.3 mm | 3.2 mm | ||
![]() 73L4R82J CTS | In Stock | - | - | 1206 | 3216 | + 125 C | - 55 C | PCB Mount | - | - | 5 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 820 mOhms | Current Sense | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73WL7R750F CTS | In Stock | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | - | 200 V | 1 % | 2 Terminal | 200 PPM / C | - | 750 mOhms | Current Sense | Resistors | 2 W | Thick Film | SMD/SMT | Current Sense Resistors | - | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73M2AR039F CTS | In Stock | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | 1 % | 2 Terminal | 50 PPM / C | - | 39 mOhms | Current Sense | Resistors | 2 W | Metal Plate | SMD/SMT | Current Sense Resistors | - | 0.6 mm | 6.3 mm | 3.2 mm |