- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Board Material | For Use With | Maximum Operating Temperature | Minimum Operating Temperature | Pitch Spacing | Resistor Values | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Subcategory | Frequency | Termination Style | Lead Spacing | Accessory Type | Number of Resistors | Switch Type | Circuit Type | Product Type | Wire Size (AWG) | Rated Current | Hole Diameter | Board Type | Insertion Loss | Isolation | Rated Voltage | Product | Supply Current | Height | Length | Width | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S41X043914GP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | + 125 C | - 55 C | - | 910 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.65 mm | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() S41X043244GP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | + 125 C | - 55 C | - | 240 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.65 mm | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() S41X043390FP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | + 125 C | - 55 C | - | 39 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.65 mm | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() S41X043332FP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | Terminal Blocks | + 125 C | - 55 C | 55mm | 3.3 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.65 mm | Jumper Bar | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() S41X043110GP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | DH2.5/10.4L,DH2.5/5.2L,DR2.5/10.4L,DR2.5/10.P.4L,DR2.5/5.2L,DS2.5/10.4L Terminal Block | + 125 C | - 55 C | - | 11 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.65 mm | End Plate | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() S41X043301FP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | + 125 C | - 55 C | - | 300 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.65 mm | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() S41X043161FP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | Entrelec D2.5 Series Terminal Blocks | + 125 C | - 55 C | 5mm | 160 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.65 mm | Jumper Bar | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() S41X043242GP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | + 125 C | - 55 C | - | 2.4 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.65 mm | - | 2 | - | Isolated | Resistor Networks & Arrays | - | 24A | - | - | - | - | 800V | Arrays | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() S41X043683GP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | Terminal Blocks | + 125 C | - 55 C | - | 68 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.65 mm | End Plate | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() S41X043132FP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | Entrelec D70/32.AF, D70/32.FF, D70/32.FF.Ex Terminal Blocks | + 125 C | - 55 C | - | 1.3 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.65 mm | Protecting Cover | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() S41X043180GP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | DIN Rail Terminal Blocks | + 125 C | - 55 C | - | 18 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.65 mm | Terminal End Section | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() S41X083102GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | D185/55.AF, D185/55.FF, D185/55.FF.Ex, D300/55.FF, D300/55.FF.Ex Terminal Blocks | + 125 C | - 55 C | - | 1 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.5 mm | Protecting Cover | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | 0.35 mm | 2 mm | 1 mm | - | ||
![]() S41X043271JP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | + 125 C | - 55 C | - | 270 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.65 mm | - | 2 | - | Isolated | Resistor Networks & Arrays | 22AWG to 12AWG | 6.3A | - | - | - | - | 630V | Arrays | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() S41X043563GP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | DIN Rail Terminal Blocks | + 125 C | - 55 C | - | 56 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.65 mm | Terminal End Section | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() S41X043104GP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | + 125 C | - 55 C | - | 100 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.65 mm | - | 2 | - | Isolated | Resistor Networks & Arrays | 12AWG | 6.3A | - | - | - | - | 630V | Arrays | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() S41X043623JP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | + 125 C | - 55 C | - | 62 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.65 mm | - | 2 | - | Isolated | Resistor Networks & Arrays | - | 265A | - | - | - | - | 1kV | Arrays | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() S41X043390GP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | Epoxy Glass Composite | - | + 125 C | - 55 C | - | 39 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.65 mm | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | 1.05mm | Matrix Board | - | - | - | Arrays | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() S40X043301JP CTS | In Stock | - | - | 0302 (0806 metric) | 4 | - | - | + 125 C | - 55 C | - | 300 Ohms | 12.5 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.5 mm | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | 25mA | 0.35 mm | 0.85 mm | 0.6 mm | - | ||
![]() S40X043430JP CTS | In Stock | - | - | 0302 (0806 metric) | 4 | - | Terminal Block | + 125 C | - 55 C | - | 43 Ohms | 12.5 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.5 mm | Cover | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | 0.35 mm | 0.85 mm | 0.6 mm | - | ||
![]() S41C083751GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | + 125 C | - 55 C | - | 750 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 868.3MHz | SMD/SMT | 0.5 mm | - | 4 | Pushbutton | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | 0.35 mm | 2 mm | 1 mm | - |