- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Weight | Battery Capacity | Maximum Operating Temperature | Minimum Operating Temperature | Power Source | Resistor Values | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Subcategory | Supply Voltage | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Plug Type | Light Source | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S42C083154FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | 66g | - | + 125 C | - 55 C | - | 150 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083913FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - 55 C | - | 91 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 240VAC | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | UK | - | Arrays | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083684FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | 45g | - | + 125 C | - 55 C | - | 680 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083754JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | 4.4g | 27mAh | + 125 C | - 55 C | - | 750 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083680FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - 55 C | AA Batteries x 2 | 68 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | - | LED | Arrays | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083161JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | 1.85g | 175mAh | + 125 C | - 55 C | - | 160 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083112FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | 8g | 50mAh | + 125 C | - 55 C | - | 1.1 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043913GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | 23g | - | + 125 C | - 55 C | - | 91 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043122GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | 11.5g | - | + 125 C | - 55 C | - | 1.2 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083561JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - 55 C | AAA Batteries x 3 | 560 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | - | 2 x White LED | Arrays | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083471JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | 25g | 2Ah | + 125 C | - 55 C | - | 470 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083123JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | 23g | - | + 125 C | - 55 C | - | 12 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163754JP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | - | - | + 125 C | - 55 C | AA Batteries x 2 | 750 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | 8 | Isolated | Resistor Networks & Arrays | - | 3 x White Nichia LED | Arrays | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C163362JP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | - | - | + 125 C | - 55 C | AA/LR6 Batteries x 4 | 3.6 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | 8 | Isolated | Resistor Networks & Arrays | - | 6 x LED | Arrays | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C163181JP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | 11g | 800mAh | + 125 C | - 55 C | - | 180 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | 8 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C083204JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - 55 C | AAA Batteries x 2 | 200 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | - | LED | Arrays | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043301FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | - | + 125 C | - 55 C | AAA Batteries x 2 | 300 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | - | LED | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083101JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | 11.5g | 1.2Ah | + 125 C | - 55 C | - | 100 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083363GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - 55 C | - | 36 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.5 mm | 4ft | - | ||
![]() S42C083432FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | 0.24g | 9.5mAh | + 125 C | - 55 C | - | 4.3 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.45 mm | 3.2 mm | 1.6 mm |