- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Weight | Battery Capacity | Maximum Operating Temperature | Memory Types | Minimum Operating Temperature | MSL | Power Source | Resistor Values | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Subcategory | Current Rating | Termination Style | Lead Spacing | Memory Size | Number of Resistors | Access Time | Circuit Type | Bandwidth | Product Type | Core Architecture | Output Connector | Plug Type | Light Source | Product | Kit Contents | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S42C043153FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | - | + 125 C | - | - 55 C | - | - | 15 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 2 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | 2.5ft Lead Free Removal Alloy, 1cc No Clean Tack Flux, 4 Alcohol Pads | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42X083224GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - | - 55 C | - | AA Batteries x 2 | 220 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | Nichia LED | Arrays | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083433GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | 1.85g | 175mAh | + 125 C | - | - 55 C | - | - | 43 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043394FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | - | + 125 C | - | - 55 C | - | - | 390 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 2 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083364FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - | - 55 C | - | - | 360 kOhms | - | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083360FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - | - 55 C | - | AA Batteries x 2 | 36 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | 1 x White LED | Arrays | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083104GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - | - 55 C | - | - | 100 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083132GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - | - 55 C | - | AA Batteries x 2 | 1.3 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | 3 x Nichia LED | Arrays | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043390JP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | - | + 125 C | - | - 55 C | - | - | 39 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 2 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | Touch Board SK-TSC-1127S-SB, ADA-16FX-TSC-LCD, 10-pin Ribbon Cable, 3xFMA1127DC-30S Sample | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043563GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | - | + 125 C | - | - 55 C | - | - | 56 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 2 | - | Isolated | - | Resistor Networks & Arrays | F2MC | - | - | - | Arrays | Evaluation Board with MB96F356RSB, USB Cable, RS232 Cable, Mini CD | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043393GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | - | + 125 C | FRAM | - 55 C | MSL 3 - 168 hours | - | 39 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | 256Kbit | 2 | 70ns | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083913JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - | - 55 C | - | - | 91 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | EU, UK | - | Arrays | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043471FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | - | + 125 C | - | - 55 C | - | - | 470 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 2 | - | Isolated | - | Resistor Networks & Arrays | - | - | EU, UK | - | Arrays | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043910GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | - | + 125 C | - | - 55 C | - | - | 91 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 2 | - | Isolated | - | Resistor Networks & Arrays | - | - | EU, UK | - | Arrays | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043223JP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | - | + 125 C | - | - 55 C | - | - | 22 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 2 | - | Isolated | - | Resistor Networks & Arrays | - | - | EU, UK | - | Arrays | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083753GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - | - 55 C | - | - | 75 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | EU, UK | - | Arrays | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043101FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | - | + 125 C | - | - 55 C | - | - | 100 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 2 | - | Isolated | - | Resistor Networks & Arrays | - | IEC C8 | Mains Plug Sold Separately | - | Arrays | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043132FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | - | + 125 C | - | - 55 C | - | - | 1.3 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 2 | - | Isolated | - | Resistor Networks & Arrays | - | - | EU, UK | - | Arrays | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043822GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | - | + 125 C | - | - 55 C | - | - | 8.2 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 2 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C163112JP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | - | - | + 125 C | - | - 55 C | - | - | 1.1 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 8 | - | Isolated | 500kHz | Resistor Networks & Arrays | - | - | - | - | Arrays | - | 0.45 mm | 6.4 mm | 1.6 mm |