- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Weight | For Use With | Maximum Operating Temperature | Minimum Operating Temperature | Resistor Values | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Subcategory | Current Rating | Termination Style | Lead Spacing | Accessory Type | Number of Resistors | Circuit Type | Bandwidth | Sampling Rate | Product Type | Plug Type | Product | Display Count | Kit Contents | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S42C163203JP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | 3.7kg | - | + 125 C | - 55 C | 20 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 8 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C163201GP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | - | - | + 125 C | - 55 C | 200 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 8 | Isolated | 100MHz | 1.25GSPS | Resistor Networks & Arrays | AU | Arrays | - | One Red One Blue 300MHz VPS410 Voltage Probe (10:1), TL175 Test Lead Set, BC190 Charger, BP290 Battery, Handstrap, Hangstrap, USB Interface Cable, FlukeView Software | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C163331GP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | - | - | + 125 C | - 55 C | 330 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 8 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | 50000 | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C083103FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - 55 C | 10 kOhms | 10kV | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083181FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - 55 C | 180 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | 1 pair of Red & Black Lantern Tip Test Probes, Protective Cap | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083393FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - 55 C | 39 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083123FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - 55 C | 12 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | USB Connector Adapter | 4 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163913GP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | - | - | + 125 C | - 55 C | 91 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 8 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | 5 x Test Leads & 5 x Crocodile Clips having 4 Black and 1 Green Colours | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C043560JP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | Fluke TLK282 SureGrip Deluxe Automotive Test Lead Kit | + 125 C | - 55 C | 56 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | Automotive Back Probe Pin Set | 2 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043564JP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | 2 mm (0.08 in) test probes | + 125 C | - 55 C | 560 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | Rigid Back Probe Pin | 2 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043182GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | - | + 125 C | - 55 C | 1.8 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 2 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | TL224 Silicone Right Angle / Straight Test Lead Set, TP238 Test Probe Set, TP280 Test Probe Extender | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043133GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | Instruments that accept standard 4 mm shrouded banana plugs | + 125 C | - 55 C | 13 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 2 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043514GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | - | + 125 C | - 55 C | 510 kOhms | 1kV | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 10A | SMD/SMT | 0.8 mm | - | 2 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083132JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - 55 C | 1.3 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | 1 Pair of Black & Red Test Leads, 1 Pair of Black & Red Female Couplers | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083121GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - 55 C | 120 Ohms | 1kV | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 10A | SMD/SMT | 0.8 mm | - | 4 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083152JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - 55 C | 1.5 kOhms | 1kV | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 3A | SMD/SMT | 0.8 mm | - | 4 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043180FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | - | + 125 C | - 55 C | 18 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 2 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043103FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | - | + 125 C | - 55 C | 10 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 2 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | TL224 Test Lead Set, TP74 Lantern Tip Test Probes, AC220 / AC285 Crocodile Clips, Soft Case | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42X083164JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - 55 C | 160 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | 1000 | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083131JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | Fluke 6000 Series Power Appliance Testers | + 125 C | - 55 C | 130 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | Appliance Pass Label | 4 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 0.5 mm | 3.2 mm | 1.6 mm |