- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | For Use With | Maximum Operating Temperature | Minimum Operating Temperature | Resistor Values | Voltage, Rating | Tolerance | Temperature Coefficient | Connector Type | Type | Subcategory | Current Rating | Termination Style | Lead Spacing | Accessory Type | Number of Resistors | Circuit Type | Product Type | Plug Type | Overall Length | Product | Kit Contents | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S42C163753GP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | - | + 125 C | - 55 C | 75 kOhms | 50 V | 2 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 8 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 2 x 1.5m Silicone Test Leads with RA Banana Plug, Removable Lantern Tip, Insulated IC Caps | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42X083364GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | + 125 C | - 55 C | 360 kOhms | 600Vrms | 2 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | 1A | SMD/SMT | 0.8 mm | - | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083913FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | + 125 C | - 55 C | 91 kOhms | 50 V | 1 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | Fluke T5-600 Electrical Tester, 62MAX+ IR Thermometer, 1AC II Voltage Detector & C115 Soft Case | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083180GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | Fluke 430 Series II Three-Phase Power Quality and Energy Analyzers | + 125 C | - 55 C | 18 Ohms | 50 V | 2 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083111GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | + 125 C | - 55 C | 110 Ohms | 50 V | 2 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083220GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | Fluke Ti400, Ti300 & Ti200 Infrared Cameras | + 125 C | - 55 C | 22 Ohms | 50 V | 2 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | Thermal Imager Visor | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083512FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | Fluke PAT Testers | + 125 C | - 55 C | 5.1 kOhms | 50 V | 1 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | Register for PAT (Log Book) | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083623FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | 4mm Banana Connectors | + 125 C | - 55 C | 62 kOhms | 50 V | 1 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | Magnetic Probe Tip | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083560JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | Fluke Oscilloscopes, Digital Multimeters, Recorders & Data Loggers | + 125 C | - 55 C | 56 Ohms | 50 V | 5 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043124GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | Fluke Multimeters & Testers | + 125 C | - 55 C | 120 kOhms | 50 V | 2 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 2 | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42X083103FP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S42C083111JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | Fluke 1653B Multifunction Installation Tester | + 125 C | - 55 C | 110 Ohms | 50 V | 5 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | Earth Spike Test Kit | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083301GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | Fluke Multimeters | + 125 C | - 55 C | 300 Ohms | 50 V | 2 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163390JP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | Fluke Oscilloscopes, Digital Multimeters, Recorders & Data Loggers | + 125 C | - 55 C | 39 Ohms | 50 V | 5 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 8 | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42X083274GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | 330 series Clamp Meters | + 125 C | - 55 C | 270 kOhms | 50 V | 2 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083102GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | + 125 C | - 55 C | 1 kOhms | 50 V | 2 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163752GP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | - | + 125 C | - 55 C | 7.5 kOhms | 50 V | 2 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | 1A | SMD/SMT | 0.8 mm | - | 8 | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42X083562FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | Fluke 114/115/116/117 & 50 Series Multimeters | + 125 C | - 55 C | 5.6 kOhms | 50 V | 1 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083392GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | Fluke 6500-2/6200-2 PAT Testers | + 125 C | - 55 C | 3.9 kOhms | 50 V | 2 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | Barcode Scanner | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043754GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | Fluke 287, 289 True-RMS Electronics Logging Multimeters & 1621 Earth Ground Testers | + 125 C | - 55 C | 750 kOhms | 50 V | 2 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 2 | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | 0.45 mm | 1.6 mm | 1.6 mm |