- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | For Use With | Maximum Operating Temperature | Minimum Operating Temperature | Resistor Values | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Subcategory | Termination Style | Lead Spacing | Accessory Type | Number of Resistors | Circuit Type | Bandwidth | Sampling Rate | Product Type | Plug Type | Product | Display Count | Kit Contents | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S42C163333GP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | - | + 125 C | - 55 C | 33 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | - | 8 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C163330JP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | - | + 125 C | - 55 C | 33 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | - | 8 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | 10000 | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C163120JP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | - | + 125 C | - 55 C | 12 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | - | 8 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | 10000 | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42X083912GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | + 125 C | - 55 C | 9.1 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | - | 4 | Isolated | 100MHz | 1.25GSPS | Resistor Networks & Arrays | AU | Arrays | - | One Red One Blue 300MHz VPS410 Voltage Probe (10:1), TL175 Test Lead Set, BC190 Charger, BP290 Battery, Handstrap, Hangstrap, USB Interface Cable | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083563FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | + 125 C | - 55 C | 56 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | - | 4 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083560FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | + 125 C | - 55 C | 56 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | - | 4 | Isolated | 20MHz | 400kSPS | Resistor Networks & Arrays | EU | Arrays | - | Adapter, Battery Pack, 2 Shielded Test Lead w/Ground Leads, 2 Hook Clips, Banana - BNC Adapter | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083110GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | + 125 C | - 55 C | 11 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | - | 4 | Isolated | 20MHz | 400kSPS | Resistor Networks & Arrays | - | Arrays | - | Soft Carry Case, Adapter, 2 Shielded Test Lead w/Ground Leads, 2 Hook Clips, Banana - BNC Adapter | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163363GP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | - | + 125 C | - 55 C | 36 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | - | 8 | Isolated | 40MHz | 400kSPS | Resistor Networks & Arrays | EU | Arrays | - | Adapter, Battery Pack, 2 Shielded Test Lead w/Ground Leads, 2 Hook Clips, Banana - BNC Adapter | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C043223GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | + 125 C | - 55 C | 22 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | - | 2 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | 87V Digital Multimeter & POM6173A Deluxe Industrial Test Companion Kit | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043684JP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | + 125 C | - 55 C | 680 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | - | 2 | Isolated | 40MHz | 400kSPS | Resistor Networks & Arrays | - | Arrays | - | Adapter, Battery Pack, 2 Shielded Test Lead w/Ground Leads, 2 Hook Clips, Banana - BNC Adapter | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42X083114GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | + 125 C | - 55 C | 110 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | - | 4 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | 2 x Retractable Shrouded Test Leads, Set of 8 Automotive Pin & Socket Adapters | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043684FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | + 125 C | - 55 C | 680 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | - | 2 | Isolated | 20MHz | 400kSPS | Resistor Networks & Arrays | - | Arrays | - | Adapter, Battery Pack, 2 Shielded Test Lead w/Ground Leads, 2 Hook Clips, Banana - BNC Adapter | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043131JP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | + 125 C | - 55 C | 130 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | - | 2 | Isolated | 40MHz | 400kSPS | Resistor Networks & Arrays | - | Arrays | - | Adapter, Battery Pack, 2 Shielded Test Lead w/Ground Leads, 2 Hook Clips, Banana - BNC Adapter | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043130JP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | + 125 C | - 55 C | 13 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | - | 2 | Isolated | 40MHz | 400kSPS | Resistor Networks & Arrays | - | Arrays | - | Soft Carry Case, Adapter, 2 Shielded Test Lead w/Ground Leads, 2 Hook Clips, Banana - BNC Adapter | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C163113JP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | - | + 125 C | - 55 C | 11 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | - | 8 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | 287 TRMS Electronics Logging Multimeter & POM5674C Deluxe Electronic DMM Test Lead kit | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C043824FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | + 125 C | - 55 C | 820 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | - | 2 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | 50000 | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043123FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | + 125 C | - 55 C | 12 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | - | 2 | Isolated | 20MHz | 400kSPS | Resistor Networks & Arrays | EU | Arrays | - | Soft Carry Case, Adapter, 2 Shielded Test Lead w/Ground Leads, 2 Hook Clips, Banana - BNC Adapter | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083304GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | + 125 C | - 55 C | 300 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | - | 4 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | 50000 | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043162GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | Fluke 729 Pro Automatic Pressure Calibrator | + 125 C | - 55 C | 1.6 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | Replaceable pressure module | 2 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C163911JP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | Fluke 729 Pro Automatic Pressure Calibrator | + 125 C | - 55 C | 910 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | Replaceable pressure module | 8 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 0.45 mm | 6.4 mm | 1.6 mm |