- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Weight | For Use With | Maximum Operating Temperature | Minimum Operating Temperature | Resistor Values | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Subcategory | Current Rating | Termination Style | Lead Spacing | Accessory Type | Number of Resistors | Response Time | Circuit Type | Product Type | Operating Temperature Range | Display Type | Plug Type | Measuring Range | Product | Display Count | Kit Contents | Battery Type | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S42C083622JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | Fluke 729 Pro Automatic Pressure Calibrator | + 125 C | - 55 C | 6.2 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | Replaceable pressure module | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083130GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - 55 C | 13 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | 6000 | - | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043394GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | FLUKE 730 series Test Pump | + 125 C | - 55 C | 390 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | Pressure Fitting Kit | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083514GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - 55 C | 510 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | -10°C to +50°C | LCD | - | 0.2m to 40m (0.6ft to 131ft) | Arrays | - | - | 2 x AAA | IP54 | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083362GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - 55 C | 3.6 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043302JP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | - | + 125 C | - 55 C | 3 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C163153JP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | - | FLUKE 2638A Hydra Series III Data Acquisition Sys/Digital Multimeter | + 125 C | - 55 C | 15 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 8 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | - | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42X083240GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | Fluke MicroScanner Series POE Cable Verifiers | + 125 C | - 55 C | 24 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | Remote ID Kit | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083332GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - 55 C | 3.3 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163620GP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | - | - | + 125 C | - 55 C | 62 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 8 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | - | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C083821FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | Fluke 729 Pro Automatic Pressure Calibrator | + 125 C | - 55 C | 820 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | Replaceable pressure module | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083182GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - 55 C | 1.8 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083200GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - 55 C | 20 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | - | Fluke 116 HVAC DMM w/Temp & Microamps, 62MAX+ IR Thermometer, TL175, Strap, TC, 80BK, 80AK-A, Case | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083113FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - 55 C | 11 kOhms | - | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083681JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - 55 C | 680 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043100GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | CIQ-KIT and MS2-KIT | + 125 C | - 55 C | 10 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043364FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | - | + 125 C | - 55 C | 360 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043220GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | Fluke SimpliFiber Pro Optical Power Meter & Fiber Test Kit | + 125 C | - 55 C | 22 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | SC Interchangeable Adapter | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083270GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - 55 C | 27 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S40X043820JP CTS | In Stock | - | - | 0302 (0806 metric) | 4 | - | - | + 125 C | - 55 C | 82 Ohms | 12.5 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.5 mm | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | - | - | 0.35 mm | 0.85 mm | 0.6 mm |