- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | End Contact Material | Coil Voltage-Nom | CoilResistance | ElectricalLife | Magnet Type | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Resistor Values | RoHS | Voltage, Rating | Tolerance | JESD-609 Code | Temperature Coefficient | Connector Type | Type | Terminal Finish | Subcategory | Terminal Pitch | Depth | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Capacitor Type | Lead Spacing | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Load Capacitance | Number of Poles | Number of Resistors | Circuit Type | Relay Type | Product Type | Contact Current(AC)-Max | Operate Time | Release Time | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Rated Voltage | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Terminal Length | Rated Current (Power) | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S40X043563JP CTS | In Stock | - | - | 0302 (0806 metric) | - | 4 | CERAMIC | - | 2 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 56 kOhms | - | 12.5 V | 5 % | e3 | 200 PPM / C | - | Chip Resistor Arrays | Tin (Sn) - with Nickel (Ni) barrier | Resistors | - | - | - | SMD/SMT | - | - | - | CERAMIC CAPACITOR | 0.5 mm | - | - | - | - | - | - | - | - | 2 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 0.85 mm | 0.6 mm | - | ||
![]() S41X083562FP CTS | In Stock | - | - | 0804 (2010 metric) | THROUGH HOLE-STRAIGHT MOUNT | 8 | - | 9.5 | 5 | Silver Alloy | 48 | 5120 | 100000 | - | RK | + 125 C | - 55 C | 85 | -40 | 5.6 kOhms | - | 50 V | 1 % | - | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | - | UL | SMD/SMT | 20.6 | 10.2 | 20.6mm x 10.2mm x 15.3mm | - | 0.5 mm | 50 | 1000000000 | 5 | SEALED TYPE | 30 | SOLDER | - | - | 4 | Isolated | POWER/SIGNAL RELAY | Resistor Networks & Arrays | 50 | 10 | 4 | 450 | 250 | AC/DC | MOMENTARY | DC | 5 | - | 1000 | Random | 5000 | SPDT | 48 | .009 | 1 FORM C | 36 | 2.4 | Arrays | .004 | - | 0.35 mm | 2 mm | 1 mm | 15.3 | ||
![]() S41C083752GP CTS | In Stock | - | - | 0804 (2010 metric) | - | 8 | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 7.5 kOhms | - | 50 V | 2 % | - | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | - | - | SMD/SMT | - | - | - | - | 0.5 mm | - | - | - | - | - | - | - | - | 4 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | - | ||
![]() S41X083822FP CTS | In Stock | - | - | 0804 (2010 metric) | - | 8 | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 8.2 kOhms | - | 50 V | 1 % | - | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | - | - | SMD/SMT | - | - | - | - | 0.5 mm | - | - | - | - | - | - | - | - | 4 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | - | ||
![]() S41X083470GP CTS | In Stock | - | - | 0804 (2010 metric) | - | 8 | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 47 Ohms | - | 50 V | 2 % | - | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | - | - | SMD/SMT | - | - | - | - | 0.5 mm | - | - | - | - | - | - | - | - | 4 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | - | ||
![]() S41X043562FP CTS | In Stock | - | - | 0404 (1010 metric) | - | 4 | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 5.6 kOhms | - | 50 V | 1 % | - | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | - | - | SMD/SMT | - | - | - | - | 0.65 mm | - | - | - | - | - | - | - | - | 2 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() S41X043203FP CTS | In Stock | - | - | 0404 (1010 metric) | - | 4 | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 20 kOhms | - | 50 V | 1 % | - | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | - | - | SMD/SMT | - | - | - | - | 0.65 mm | - | - | - | - | - | - | - | - | 2 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() S41X043274GP CTS | In Stock | - | - | 0404 (1010 metric) | - | 4 | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 270 kOhms | - | 50 V | 2 % | - | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | - | - | SMD/SMT | - | - | - | - | 0.65 mm | - | - | - | - | - | - | - | - | 2 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() S41X043120JP CTS | In Stock | - | - | 0404 (1010 metric) | - | 4 | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 12 Ohms | - | 50 V | 5 % | - | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | - | - | SMD/SMT | - | - | - | - | 0.65 mm | - | - | - | - | - | - | - | - | 2 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() S42X083510JP CTS | In Stock | - | - | 1206 (3216 metric) | - | 8 | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 51 Ohms | - | 50 V | 5 % | - | 200 PPM / C | Screwless Blocks | Chip Resistor Arrays | - | Resistors | 3.5mm | - | - | SMD/SMT | - | - | - | - | 0.8 mm | - | - | - | - | - | - | - | 11 | 4 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | - | - | - | Arrays | - | 2A | 0.5 mm | 3.2 mm | 1.6 mm | - | ||
![]() S41X083752GP CTS | In Stock | - | - | 0804 (2010 metric) | - | 8 | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 7.5 kOhms | - | 50 V | 2 % | - | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | - | - | SMD/SMT | - | - | - | - | 0.5 mm | - | - | - | - | - | - | - | - | 4 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | - | ||
![]() S42X083133JP CTS | In Stock | - | - | 1206 (3216 metric) | - | 8 | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 13 kOhms | - | 50 V | 5 % | - | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | - | - | SMD/SMT | - | - | - | - | 0.8 mm | - | - | - | - | - | - | 18pF | - | 4 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.5 mm | 3.2 mm | 1.6 mm | - | ||
![]() S42X083360JP CTS | In Stock | - | - | 1206 (3216 metric) | - | 8 | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 36 Ohms | - | 50 V | 5 % | - | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | - | - | SMD/SMT | - | - | - | - | 0.8 mm | - | - | - | - | - | - | 18pF | - | 4 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.5 mm | 3.2 mm | 1.6 mm | - | ||
![]() S42C163105JP CTS | In Stock | - | - | 2506 (6416 metric) | - | 16 | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 1000 kOhms | - | 50 V | 5 % | - | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | - | - | SMD/SMT | - | - | - | - | 0.8 mm | - | - | - | - | - | - | - | - | 8 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.45 mm | 6.4 mm | 1.6 mm | - | ||
![]() S42C043164GP CTS | In Stock | - | - | 0606 (1616 metric) | - | 4 | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 160 kOhms | - | 50 V | 2 % | - | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | - | - | SMD/SMT | - | - | - | - | 0.8 mm | - | - | - | - | - | - | - | - | 2 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.45 mm | 1.6 mm | 1.6 mm | - | ||
![]() S42C163163JP CTS | In Stock | - | - | 2506 (6416 metric) | - | 16 | - | - | - | - | - | - | - | Tool Holding | - | + 125 C | - 55 C | - | - | 16 kOhms | - | 50 V | 5 % | - | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | - | - | SMD/SMT | - | - | - | - | 0.8 mm | - | - | - | - | - | - | - | - | 8 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 330mm | 6.4 mm | 1.6 mm | - | ||
![]() S42C163122JP CTS | In Stock | - | - | 2506 (6416 metric) | - | 16 | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 1.2 kOhms | - | 50 V | 5 % | - | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | - | - | SMD/SMT | - | - | - | - | 0.8 mm | - | - | - | - | - | - | - | - | 8 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.45 mm | 6.4 mm | 1.6 mm | - | ||
![]() S42C083303FP CTS | In Stock | - | - | 1206 (3216 metric) | - | 8 | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 30 kOhms | - | 50 V | 1 % | - | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | - | - | SMD/SMT | - | - | - | - | 0.8 mm | - | - | - | - | - | - | - | - | 4 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.45 mm | 3.2 mm | 1.6 mm | - | ||
![]() S42C043431JP CTS | In Stock | - | - | 0606 (1616 metric) | - | 4 | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 430 Ohms | - | 50 V | 5 % | - | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | 5mm | - | SMD/SMT | - | - | - | - | 0.8 mm | - | - | - | - | - | - | - | - | 2 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.45 mm | 10mm | 13.5mm | - | ||
![]() 752161103JP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |