- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Power Total Package | Resistor Values | RoHS | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Type | Subcategory | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77081561P CTS | In Stock | - | - | SIP-8 | 8 | + 125 C | - 55 C | - | 56 Ohms | - | - | 770 | 2 % | 200 PPM / C | - | Resistors | SIP | 2.54 mm | 7 | Bussed | Resistor Networks & Arrays | Networks | 4.95 mm | 20.27 mm | 2.41 mm | ||
![]() 770103681 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 770103274P CTS | In Stock | - | - | SIP-10 | 10 | + 125 C | - 55 C | - | 270 kOhms | Non-Compliant | 100 V | 770 | 2 % | 100 PPM / C | - | Resistors | SIP | - | 5 | Isolated | Resistor Networks & Arrays | Networks | 4.95 mm | 25.6 mm | 2.41 mm | ||
![]() 77081820P CTS | In Stock | - | - | SIP-8 | 8 | - | - | - | - | - | - | 770 | - | - | - | Resistors | SIP | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 770103681P CTS | In Stock | - | - | SIP-10 | 10 | + 125 C | - 55 C | - | 680 Ohms | - | - | 770 | 2 % | 100 PPM / C | - | Resistors | SIP | 2.54 mm | 5 | Isolated | Resistor Networks & Arrays | Networks | 4.95 mm | 25.35 mm | 2.41 mm | ||
![]() 742C043274JP CTS | In Stock | - | - | 0603 (1608 metric) | 4 | + 125 C | - 55 C | - | 270 kOhms | - | - | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.6 mm | 1.6 mm | 1.6 mm | ||
![]() 742C043271JP CTS | In Stock | - | - | 0603 (1608 metric) | 4 | + 125 C | - 55 C | - | 270 Ohms | - | - | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.525 mm | 1.6 mm | 1.6 mm | ||
![]() 742C043154JP CTS | In Stock | - | - | 0603 (1608 metric) | 4 | + 125 C | - 55 C | - | 150 kOhms | - | - | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.6 mm | 1.6 mm | 1.6 mm | ||
![]() 742C043180JP CTS | In Stock | - | - | 0603 (1608 metric) | 4 | + 125 C | - 55 C | - | 18 Ohms | - | - | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.6 mm | 1.6 mm | 1.6 mm | ||
![]() 742C043181JP CTS | In Stock | - | - | 0603 (1608 metric) | 4 | + 125 C | - 55 C | - | 180 Ohms | - | - | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.6 mm | 1.6 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | 14 | + 125 C | - 55 C | 2 W | 22 kOhms | - | 50 V | - | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 9.91 mm | 5.59 mm | ||
![]() 741X043223JP CTS | In Stock | - | - | 0402 (1005 metric) | 4 | + 125 C | - 55 C | - | 22 kOhms | - | - | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() 741X043122JP CTS | In Stock | - | - | 0402 (1005 metric) | 4 | + 125 C | - 55 C | - | 1.2 kOhms | - | - | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() 741X043105JP CTS | In Stock | - | - | 0402 (1005 metric) | 4 | + 125 C | - 55 C | - | 1 MOhms | - | - | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() 741C083564JP CTS | In Stock | - | - | 0402 (1005 metric) | 8 | + 125 C | - 55 C | - | 560 kOhms | - | - | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() 741C083824JP CTS | In Stock | - | - | 0402 (1005 metric) | 8 | + 125 C | - 55 C | - | 820 kOhms | - | - | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() 741X043153JP CTS | In Stock | - | - | 0402 (1005 metric) | 4 | + 125 C | - 55 C | - | 15 kOhms | - | - | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() 741X043224JP CTS | In Stock | - | - | 0402 (1005 metric) | 4 | + 125 C | - 55 C | - | 220 kOhms | - | - | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() 741X043514JP CTS | In Stock | - | - | 0402 (1005 metric) | 4 | + 125 C | - 55 C | - | 510 kOhms | - | - | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm |