- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Power Total Package | Resistor Values | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Subcategory | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 14 | + 125 C | - 55 C | 1.6 W | 39 kOhms | 50 V | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.55 mm | 8.65 mm | 3.9 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 14 | + 125 C | - 55 C | 2 W | 39 kOhms | 50 V | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 9.91 mm | 5.59 mm | ||
![]() 752081823GP CTS | In Stock | - | - | - | 8 | + 125 C | - 55 C | 1.2 W | 82 kOhms | 25 V | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 11.81 mm | - | ||
![]() 770101750P CTS | In Stock | - | - | SIP-10 | 10 | - | - | - | - | - | - | - | - | Resistors | SIP | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
![]() 77061220P CTS | In Stock | - | - | SIP-6 | 6 | + 125 C | - 55 C | - | 22 Ohms | - | 2 % | 200 PPM / C | - | Resistors | SIP | 2.54 mm | 5 | Bussed | Resistor Networks & Arrays | Networks | 4.95 mm | 15.19 mm | 2.41 mm | ||
![]() 77061184P CTS | In Stock | - | - | SIP-6 | 6 | - | - | - | - | - | - | - | - | Resistors | SIP | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 770101334P CTS | In Stock | - | - | SIP-10 | 10 | + 125 C | - 55 C | - | 330 kOhms | - | 2 % | 100 PPM / C | - | Resistors | SIP | 2.54 mm | 9 | Bussed | Resistor Networks & Arrays | Networks | 4.95 mm | 25.4 mm | 2.5 mm | ||
![]() 77063181P CTS | In Stock | - | - | SIP-6 | 6 | + 125 C | - 55 C | - | 180 Ohms | - | 2 % | 100 PPM / C | - | Resistors | SIP | 2.54 mm | 3 | Isolated | Resistor Networks & Arrays | Networks | 4.95 mm | 15.19 mm | 2.41 mm | ||
![]() 768143111GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | 2 W | 110 Ohms | 50 V | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 9.91 mm | 5.59 mm | ||
![]() 77063471P CTS | In Stock | - | - | SIP-6 | 6 | + 125 C | - 55 C | - | 470 Ohms | - | 2 % | 100 PPM / C | - | Resistors | SIP | 2.54 mm | 3 | Isolated | Resistor Networks & Arrays | Networks | 4.95 mm | 15.24 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
![]() 767141392GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | - | 3.9 kOhms | - | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | - | 13 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 77063392P CTS | In Stock | - | - | SIP-6 | 6 | + 125 C | - 55 C | - | 3.9 kOhms | - | 2 % | 100 PPM / C | - | Resistors | SIP | 2.54 mm | 3 | Isolated | Resistor Networks & Arrays | Networks | 4.95 mm | 15.19 mm | 2.41 mm | ||
![]() 766161470GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | - | 47 Ohms | - | 2 % | 200 PPM / C | - | Resistors | SMD/SMT | 1.27 mm | 15 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 77061183P CTS | In Stock | - | - | SIP-6 | 6 | - | - | - | - | - | - | - | - | Resistors | SIP | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 742C163150JP CTS | In Stock | - | - | 0603 (1608 metric) | 16 | + 125 C | - 55 C | - | 15 Ohms | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 8 | Isolated | Resistor Networks & Arrays | Arrays | 0.6 mm | 6.4 mm | 1.6 mm |