- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Power Total Package | Resistor Values | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Subcategory | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 768203270GP CTS | In Stock | - | - | - | 20 | + 125 C | - 55 C | 3 W | 27 Ohms | 50 V | 2 % | 200 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 13.7 mm | 5.59 mm | ||
Tiny WHSL | In Stock | - | - | - | 24 | + 125 C | - 55 C | 0.82 W | 1 kOhms | 25 V | 2 % | 200 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 0.64 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 8.76 mm | 2.03 mm | ||
![]() 77083334P CTS | In Stock | - | - | SIP-8 | 8 | + 125 C | - 55 C | - | 330 kOhms | - | 2 % | 100 PPM / C | - | Resistors | SIP | 2.54 mm | 4 | Isolated | Resistor Networks & Arrays | Networks | 4.95 mm | 20.32 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 768161822GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | - | 8.2 kOhms | - | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | - | 15 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 752083101GP CTS | In Stock | - | - | - | 8 | + 125 C | - 55 C | 1.2 W | 100 Ohms | 25 V | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | - | 11.81 mm | - | ||
![]() 766143111GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | - | 110 Ohms | - | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | 1.27 mm | 7 | Isolated | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 770103121P CTS | In Stock | - | - | SIP-10 | 10 | + 125 C | - 55 C | - | 120 Ohms | - | 2 % | 100 PPM / C | - | Resistors | SIP | 2.54 mm | 5 | Isolated | Resistor Networks & Arrays | Networks | 4.95 mm | 25.35 mm | 2.41 mm | ||
![]() 744C083274JP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 770101564P CTS | In Stock | - | - | SIP-10 | 10 | + 125 C | - 55 C | - | 560 kOhms | 100 V | 2 % | 100 PPM / C | - | Resistors | SIP | - | 9 | Bussed | Resistor Networks & Arrays | Networks | 4.95 mm | 25.6 mm | 2.41 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 770101683P CTS | In Stock | - | - | SIP-10 | 10 | + 125 C | - 55 C | - | 68 kOhms | - | 2 % | 100 PPM / C | - | Resistors | SIP | 2.54 mm | 9 | Bussed | Resistor Networks & Arrays | Networks | 4.95 mm | 25.35 mm | 2.41 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 770101184P CTS | In Stock | - | - | SIP-10 | 10 | + 125 C | - 55 C | - | 180 kOhms | - | 2 % | 100 PPM / C | - | Resistors | SIP | 2.54 mm | 9 | Bussed | Resistor Networks & Arrays | Networks | 4.95 mm | 25.35 mm | 2.41 mm | ||
Tiny WHSL | In Stock | - | - | - | 10 | + 125 C | - 55 C | 0.68 W | 5.1 kOhms | 25 V | 2 % | 200 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 0.64 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 7.49 mm | 2.03 mm | ||
![]() 77083684P CTS | In Stock | - | - | SIP-8 | 8 | - | - | - | - | - | - | - | - | Resistors | SIP | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 768163151GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | 2.3 W | 150 Ohms | 50 V | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 11.18 mm | 5.59 mm | ||
![]() 767163182GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | - | 1.8 kOhms | - | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | - | 8 | Isolated | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() RT1235B7TR7 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |