- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Resistor Values | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Type | Subcategory | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S41X043564FP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | + 125 C | - 55 C | 560 kOhms | 50 V | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() S41C083563GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | + 125 C | - 55 C | 56 kOhms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043682FP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | + 125 C | - 55 C | 6.8 kOhms | 50 V | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() S41C083620GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | + 125 C | - 55 C | 62 Ohms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083122GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | + 125 C | - 55 C | 1.2 kOhms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S40X043112JP CTS | In Stock | - | - | 0302 (0806 metric) | 4 | + 125 C | - 55 C | 1.1 kOhms | 12.5 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 0.85 mm | 0.6 mm | ||
![]() S42C083271GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | 270 Ohms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S41C083622GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | + 125 C | - 55 C | 6.2 kOhms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083164FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | + 125 C | - 55 C | 160 kOhms | 50 V | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043431GP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | + 125 C | - 55 C | 430 Ohms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X043822FP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | + 125 C | - 55 C | 8.2 kOhms | 50 V | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X043134FP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | + 125 C | - 55 C | 130 kOhms | 50 V | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X043105GP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | + 125 C | - 55 C | 1000 kOhms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X083434GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | + 125 C | - 55 C | 430 kOhms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083101GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | + 125 C | - 55 C | 100 Ohms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043823JP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | + 125 C | - 55 C | 82 kOhms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X043394GP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | + 125 C | - 55 C | 390 kOhms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X043432GP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | + 125 C | - 55 C | 4.3 kOhms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X083113JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | + 125 C | - 55 C | 11 kOhms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S40X043392JP CTS | In Stock | - | - | 0302 (0806 metric) | 4 | + 125 C | - 55 C | 3.9 kOhms | 12.5 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 0.85 mm | 0.6 mm |