- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Power Total Package | Resistor Values | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Subcategory | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | - | 12.1 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.525 mm | 3.2 mm | 1.6 mm | ||
![]() 743C083563JP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 768163122GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | 2.3 W | 1.2 kOhms | 50 V | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 11.18 mm | 5.59 mm | ||
Tiny WHSL | In Stock | - | - | - | 10 | + 125 C | - 55 C | 0.68 W | 180 Ohms | 25 V | - | 200 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 0.64 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 7.49 mm | 2.03 mm | ||
![]() 766143684GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | - | 680 kOhms | - | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | 1.27 mm | 7 | Isolated | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 766161121GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | - | 120 Ohms | - | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | 1.27 mm | 15 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 24 | + 125 C | - 55 C | 0.82 W | 1 kOhms | 25 V | 2 % | 200 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 0.64 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 8.76 mm | 2.03 mm | ||
![]() 766163821GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | - | 820 Ohms | - | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | 1.27 mm | 8 | Isolated | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 9 | + 125 C | - 55 C | 0.64 W | 10 kOhms | 25 V | 5 % | 200 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 0.64 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 6.86 mm | 2.03 mm | ||
![]() 768141334GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | 2 W | 330 kOhms | 50 V | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | 1.6 mm | 9.91 mm | 5.59 mm | ||
![]() 768163271GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | 2.3 W | 270 Ohms | 50 V | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 11.18 mm | 5.59 mm | ||
![]() 766141122GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | - | 1.2 kOhms | - | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | 1.27 mm | 13 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
![]() 741X043150JP CTS | In Stock | - | - | 0402 (1005 metric) | 4 | + 125 C | - 55 C | - | 15 Ohms | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() 767141564GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | - | 560 kOhms | - | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | - | 13 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 752103101GP CTS | In Stock | - | - | - | 10 | + 125 C | - 55 C | 1.4 W | 100 Ohms | 25 V | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | - | 14.35 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 16 | + 125 C | - 55 C | 2.3 W | 27 kOhms | 50 V | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 11.18 mm | 5.59 mm | ||
![]() 768163184GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | 2.3 W | 180 kOhms | 50 V | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 11.18 mm | 5.59 mm |