- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Circuit Type
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Power Total Package | Resistor Values | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Subcategory | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 767161105GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | - | 1 MOhms | - | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | - | 15 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
![]() 766161153GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | - | 15 kOhms | - | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | 1.27 mm | 15 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 766141392GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | - | 3.9 kOhms | - | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | 1.27 mm | 13 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() RT1416B7TR7 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 752123470GP CTS | In Stock | - | - | - | 12 | + 125 C | - 55 C | 1.7 W | 47 Ohms | 25 V | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | - | 16.89 mm | - | ||
![]() 767163682GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | - | 6.8 kOhms | - | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | - | 8 | Isolated | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 77081202P CTS | In Stock | - | - | SIP-8 | 8 | + 125 C | - 55 C | - | 2 kOhms | - | 2 % | 100 PPM / C | - | Resistors | SIP | 2.54 mm | 7 | Bussed | Resistor Networks & Arrays | Networks | 4.95 mm | 20.32 mm | 2.5 mm | ||
![]() 77083201P CTS | In Stock | - | - | SIP-8 | 8 | + 125 C | - 55 C | - | 200 Ohms | - | 2 % | 100 PPM / C | - | Resistors | SIP | 2.54 mm | 4 | Isolated | Resistor Networks & Arrays | Networks | 4.95 mm | 20.27 mm | 2.41 mm | ||
![]() RT2235B7TR7 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768203470GP CTS | In Stock | - | - | - | 20 | + 125 C | - 55 C | 3 W | 47 Ohms | 50 V | 2 % | 200 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 13.7 mm | 5.59 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 768203223GP CTS | In Stock | - | - | - | 20 | + 125 C | - 55 C | 3 W | 22 kOhms | 50 V | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 13.7 mm | 5.59 mm | ||
![]() RT1463B7TR7 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 752181203GP CTS | In Stock | - | - | - | 18 | + 125 C | - 55 C | 1.5 W | 20 kOhms | 25 V | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 13.08 mm | - | ||
![]() 770103684P CTS | In Stock | - | - | SIP-10 | 10 | + 125 C | - 55 C | - | 680 kOhms | - | 2 % | 100 PPM / C | - | Resistors | SIP | 2.54 mm | 5 | Isolated | Resistor Networks & Arrays | Networks | 4.95 mm | 25.4 mm | 2.5 mm | ||
![]() 770103562P CTS | In Stock | - | - | SIP-10 | 10 | + 125 C | - 55 C | - | 5.6 kOhms | - | 2 % | 100 PPM / C | - | Resistors | SIP | 2.54 mm | 5 | Isolated | Resistor Networks & Arrays | Networks | 4.95 mm | 25.35 mm | 2.41 mm | ||
![]() 768143152GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | 2 W | 1.5 kOhms | 50 V | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 9.91 mm | 5.59 mm |