- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Operating Temperature Classification | Package Type | Power Total Package | Rad Hardened | Resistor Values | Voltage, Rating | Packaging | Tolerance | Temperature Coefficient | Type | Subcategory | Pin Count | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 752083220G CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 752081101JTR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 9 | + 125 C | - 55 C | - | - | - | 1.3 W | - | 47 kOhms | 25 V | - | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | - | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 13.08 mm | - | ||
![]() 752083473JP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 10 | + 125 C | - 55 C | - | - | - | 1.4 W | - | 22 Ohms | 25 V | - | 2 % | 200 PPM / C | Surface Mount Resistor Network | Resistors | - | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | - | 14.35 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 8 | + 125 C | - 55 C | - | - | - | 1.2 W | - | 2.2 kOhms | 25 V | - | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | - | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | - | 11.81 mm | - | ||
![]() 740X043151JP CTS | In Stock | - | - | 0201 (0603 metric) | 4 | + 125 C | - 55 C | - | - | - | - | - | 150 Ohms | - | - | 5 % | 200 PPM / C | - | Resistors | - | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 0.85 mm | 0.6 mm | ||
![]() 740X043102JP CTS | In Stock | - | - | 0201 (0603 metric) | 4 | + 125 C | - 55 C | - | - | - | - | - | 1 kOhms | - | - | 5 % | 200 PPM / C | - | Resistors | - | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 0.85 mm | 0.6 mm | ||
![]() 77081113P CTS | In Stock | - | - | SIP - 8 | 8 | + 125 C | - 55 C | - | - | - | 1.1 W | - | 11 kOhms | - | - | 2 % | 100 PPM / C | Resistor Network | Resistors | - | SIP | 2.54 mm | - | Bussed | Resistor Networks & Arrays | Networks | 4.95 mm | 20.32 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 10 | + 125 C | - 55 C | - | - | - | 0.68 W | - | 1 kOhms | 25 V | - | 2 % | 200 PPM / C | Surface Mount Resistor Network | Resistors | - | SMD/SMT | 0.64 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 7.49 mm | 2.03 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
![]() RT1300B6TR13 CTS | In Stock | - | - | - | - | - | - | Surface Mount | Military | BGA | - | No | - | - | Tape and Reel | - | - | LVD SCSI TERMINATOR | - | 22 | - | - | - | - | - | - | - | - | - | ||
![]() 767161220G CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 10 | + 125 C | - 55 C | - | - | - | 1.4 W | - | 120 Ohms | 25 V | - | - | 100 PPM / C | Surface Mount Resistor Network | Resistors | - | SMD/SMT | 1.27 mm | - | Terminator, Dual | Resistor Networks & Arrays | Networks | - | 14.35 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 14 | + 125 C | - 55 C | - | - | - | 2 W | - | 5.6 kOhms | 50 V | - | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | - | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | 1.6 mm | 9.91 mm | 5.59 mm | ||
![]() 77063203P CTS | In Stock | - | - | SIP-6 | 6 | + 125 C | - 55 C | - | - | - | - | - | 20 kOhms | - | - | 2 % | 100 PPM / C | - | Resistors | - | SIP | 2.54 mm | 3 | Isolated | Resistor Networks & Arrays | Networks | 4.95 mm | 15.19 mm | 2.41 mm | ||
Tiny WHSL | In Stock | - | - | - | 14 | + 125 C | - 55 C | - | - | - | 2 W | - | 200 Ohms | 50 V | - | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | - | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 9.91 mm | 5.59 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - |