- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Number of Terminals | Case Size | Case Size per Element | Case Style | Circuit Designator | Dimensions | Maximum Operating Temperature | Maximum Pick-Up Voltage | Minimum Dropout Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | No. of Terminals | Operating Temp Range | Package Type | Power Rating Per Resistor | Power Total Package | Product Depth (mm) | Rad Hardened | Resistor Values | Seated Plane Height | Temperature Range @ Derated Power | Termination Method | Tolerance (+ or -) | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Subcategory | Power Rating | Technology | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Pin Count | Termination Style | Failure Rate | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Coil Current | Resistance Tolerance | Product | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 752 | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | Networks | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 20 | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | 3 W | - | - | 1 kOhms | - | - | - | - | 50 V | - | - | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Bussed | Resistor Networks & Arrays | - | - | Networks | - | - | - | 1.6 mm | 13.7 mm | 5.59 mm | - | ||
![]() 768163123GP CTS | In Stock | - | - | - | 16 | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | 2.3 W | - | - | 12 kOhms | - | - | - | - | 50 V | - | - | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Isolated | Resistor Networks & Arrays | - | - | Networks | - | - | - | 1.6 mm | 11.18 mm | 5.59 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 16 | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | 2.3 W | - | - | 10 Ohms | - | - | - | - | 50 V | - | - | 768 | 2 % | 200 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Isolated | Resistor Networks & Arrays | - | - | Networks | - | - | - | 1.6 mm | 11.18 mm | 5.59 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 14 | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | 1.6 W | - | - | 3.9 kOhms | - | - | - | - | 50 V | - | - | 766 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Isolated | Resistor Networks & Arrays | - | - | Networks | - | - | - | 1.55 mm | 8.65 mm | 3.9 mm | - | ||
![]() 752181332GP CTS | In Stock | - | - | - | 18 | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | 1.5 W | - | - | 3.3 kOhms | - | - | - | - | 25 V | - | - | 752 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Bussed | Resistor Networks & Arrays | - | - | Networks | - | - | - | - | 13.08 mm | - | - | ||
![]() 770103184P CTS | In Stock | - | - | SIP-10 | 10 | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | 180 kOhms | - | - | - | - | - | - | - | 770 | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | - | - | - | SIP | - | 2.54 mm | 5 | Isolated | Resistor Networks & Arrays | - | - | Networks | - | - | - | 4.95 mm | 25.35 mm | 2.41 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 766 | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | ||
![]() 768201472JP CTS | In Stock | - | - | - | 20 | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | 3 W | - | - | 4.7 kOhms | - | - | - | - | 50 V | - | - | 768 | 5 % | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Bussed | Resistor Networks & Arrays | - | - | Networks | - | - | - | 1.6 mm | 13.7 mm | 5.59 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 766 | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | Terminator, Dual | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | ||
![]() 742C043152JP CTS | In Stock | - | - | 0603 (1608 metric) | 4 | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | 1.5 kOhms | - | - | - | - | - | - | - | 74x | 5 % | 200 PPM / C | - | - | Resistors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 2 | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | - | - | 0.6 mm | 1.6 mm | 1.6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 9 | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | 1.3 W | - | - | 22 kOhms | - | - | - | - | 25 V | - | - | - | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Bussed | Resistor Networks & Arrays | - | - | Networks | - | - | - | - | 13.08 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | 8 | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | 1.2 W | - | - | 100 kOhms | - | - | - | - | 25 V | - | - | 752 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Bussed | Resistor Networks & Arrays | - | - | Networks | - | - | - | - | 11.81 mm | - | - | ||
![]() 742C163510JP CTS | In Stock | - | - | 2506(8 X 0603) | 16 | 16 | 2506 | 0603 | Molded | ISOL | 6.4 x 1.6 x 0.7mm | +125°C | - | - | -55°C | - | Surface Mount | 16 | -55C to 125C | SMD | 0.063 (1/16)(W) | - | 1.6(mm) | No | 51 Ohms | Not Required(mm) | 70 TO 125 | - | 5% | - | - | Tape and Reel | 74X | ±5% | ±200(ppm/°C) | Array | 51(ohm) | Resistors | 0.5 (1/2)(W) | Thick Film | 0.8(mm) | 1.6mm | Rectangular | Array | Not Required | - | Concave | Not Required | - | 8 | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | - | 6.4(mm) | 0.7mm | 6.4mm | 1.6 mm | 0.53(mm) | ||
![]() 741X163222JP CTS | In Stock | - | - | 0402 (1005 metric) | 16 | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | 2.2 kOhms | - | - | - | - | - | - | - | - | 5 % | 200 PPM / C | - | - | Resistors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 8 | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | - | - | 0.45 mm | 3.8 mm | 1.6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 766 | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | ||
![]() 767163102GP CTS | In Stock | - | - | SOGN | 16 | - | Not Required | NOT REQUIRED | Ceramic | ISOL | - | + 125 C | 6.4 Vdc | 0.7 Vdc | - 55 C | Panel Mount | Surface Mount | 16 | -55C to 125C | SOGN | 0.3(W) | - | 7.62(mm) | No | 1 kOhms | 2.16(mm) | 70 TO 125 | Solder Hook | 2% | - | -65 to 125 °C | Bulk | - | 2 % | ±100(ppm/°C) | Military/Aerospace High Performance Relay | 1000(ohm) | Resistors | 2.3(W) | Thick Film | 1.27(mm) | - | Rectangular | - | Not Required | 8 | Gull Wing | Not Required | - | 8 | Isolated | Resistor Networks & Arrays | 75 mA | - | Networks | 33.53 mm | - | 11.18(mm) | 6 mm | 11.18 mm | 1.4 mm | 1.4(mm) | ||
![]() 768203220GP CTS | In Stock | - | - | - | 20 | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | 3 W | - | - | 22 Ohms | - | - | - | - | 50 V | - | - | 768 | 2 % | 200.0000 ppm/°C | Retainer | 22 | Resistors | 3.0000 W | - | 1.27 mm | - | - | - | - | - | SMD/SMT | - | 1.27 mm | 10 | Isolated | Resistor Networks & Arrays | - | 2 | Networks | 16 mm | 7.62 mm | - | 1.6 mm | 13.7 mm | 5.59 mm | - | ||
![]() 77061471P CTS | In Stock | - | - | SIP-6 | 6 | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | 470 Ohms | - | - | - | - | - | - | - | - | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | - | - | - | SIP | - | 2.54 mm | 5 | Bussed | Resistor Networks & Arrays | - | - | Networks | - | - | - | 4.95 mm | 15.19 mm | 2.41 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 767 | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - |