- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Number of Pins | Body Material | Acting | Base/Housing Material | Body Orientation | Case Size | Case Size per Element | Case Style | Circuit Designator | Contact Materials | Fuse Material | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of Terminals | Operating Temp Range | Package Type | Power Rating Per Resistor | Product Depth (mm) | Qualification | Rad Hardened | Resistor Values | Seated Plane Height | Temperature Range @ Derated Power | Termination Method | Tolerance (+ or -) | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Connector Type | Type | Resistance | Number of Rows | Gender | Subcategory | Power Rating | Contact Type | Pitch | Technology | Terminal Pitch | Construction | Resistor Type | Military Standard | Termination Style | Number of Contacts | Housing Color | Failure Rate | Lead Spacing | Plating | Number of Resistors | Circuit Type | Product Type | Shielded | Resistance Tolerance | Stud Size | Product | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744C043331JP CTS | In Stock | - | - | - | 1012(2 X 1206) | - | Copper | - | - | - | 1012 | 1206 | Molded | ISOL | - | - | - | - | - | Surface Mount | 4 | -55C to 125C | SMD | 0.125 (1/8)(W) | 3.2(mm) | - | No | - | Not Required(mm) | 70 TO 125 | - | 5% | - | 13.5, 17 AWG | - | Tape and Reel | - | - | ±200(ppm/°C) | - | Array | 330(ohm) | - | - | - | 0.25 (1/4)(W) | - | - | Thick Film | 1.27(mm) | Rectangular | - | Not Required | Concave | - | - | Not Required | - | Tin | 2 | - | - | - | - | 4 mm | - | 22.2 mm | - | 2.54(mm) | - | - | - | 0.6(mm) | ||
Tiny WHSL | In Stock | - | - | - | SOGN | - | - | - | - | - | Not Required | NOT REQUIRED | Ceramic | ISOL | - | - | - | - | - | Surface Mount | 20 | -55C to 125C | SOGN | 0.3(W) | 7.62(mm) | - | No | - | 1.6(mm) | 70 TO 125 | - | 2% | - | - | - | Bulk | - | - | ±100(ppm/°C) | - | Network | 100(ohm) | - | - | Resistors | 3(W) | - | - | Thick Film | 1.27(mm) | Rectangular | - | Not Required | Gull Wing | - | - | Not Required | - | - | 10 | - | Resistor Networks & Arrays | - | - | - | - | - | - | 13.7(mm) | - | - | - | 1.41(mm) | ||
![]() 768163472GP CTS | In Stock | - | - | - | SOGN | 16 | - | - | - | - | Not Required | NOT REQUIRED | Ceramic | ISOL | - | - | + 125 C | - 55 C | - | Surface Mount | 16 | -55C to 125C | SOGN | 0.3(W) | 7.62(mm) | AEC-Q200 | No | 4.7 kOhms | 1.6(mm) | 70 TO 125 | - | 2% | 250 V | - | - | Bulk | - | 2 % | ± 100ppm/°C | - | Network | 270 Ohm | - | - | Resistors | 3 W | - | - | Thick Film | 1.27(mm) | Rectangular | High Power | Not Required | Gull Wing | - | - | Not Required | - | - | 8 | Isolated | Resistor Networks & Arrays | - | ± 5% | - | Networks | 6.35 mm | 3.2 mm | 11.18(mm) | - | - | - | 1.41(mm) | ||
Tiny WHSL | In Stock | - | - | - | 1206(4 X 0603) | - | - | - | - | - | 1206 | 0603 | Molded | ISOL | - | - | - | - | - | Surface Mount | 8 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1.6(mm) | - | No | - | Not Required(mm) | 70 TO 125 | - | 5% | - | - | - | Tape and Reel | - | - | ±200(ppm/°C) | - | Array | 75(ohm) | - | - | - | 0.25 (1/4)(W) | - | - | Thick Film | 0.8(mm) | Rectangular | - | Not Required | Concave | - | - | Not Required | - | - | 4 | - | - | - | - | - | - | - | - | 3.2(mm) | - | - | - | 0.6(mm) | ||
Tiny WHSL | In Stock | - | - | - | 2506(8 X 0603) | - | - | - | - | - | 2506 | 0603 | Molded | ISOL | - | - | - | - | - | Surface Mount | 16 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1.6(mm) | - | No | - | Not Required(mm) | 70 TO 125 | - | 5% | - | - | - | Tape and Reel | - | - | ±200(ppm/°C) | - | Array | 3300(ohm) | - | - | - | 0.5 (1/2)(W) | - | - | Thick Film | 0.8(mm) | Rectangular | - | Not Required | Concave | - | - | Not Required | - | - | 8 | - | - | - | - | - | - | - | - | 6.4(mm) | - | - | - | 0.6(mm) | ||
![]() 766145131AP CTS | In Stock | - | - | - | SOGN | - | - | - | - | - | Not Required | NOT REQUIRED | Ceramic | TERM | - | - | - | - | - | Surface Mount | 14 | -55C to 125C | SOGN | 0.12(W) | 6(mm) | - | No | - | 1.55(mm) | 70 TO 125 | - | 2% | - | - | - | Bulk | - | - | ±100(ppm/°C) | - | Network | 220/330(ohm) | - | - | - | 1.6(W) | - | - | Thick Film | 1.27(mm) | Rectangular | - | Not Required | Gull Wing | - | - | Not Required | - | - | 24 | - | - | - | - | - | - | - | - | 8.65(mm) | - | - | - | 1.37(mm) | ||
![]() 766163330G CTS | In Stock | - | - | - | SOGN | - | - | - | - | - | Not Required | NOT REQUIRED | Ceramic | ISOL | - | - | - | - | - | Surface Mount | 16 | -55C to 125C | SOGN | 0.24(W) | 6(mm) | - | No | - | 1.55(mm) | 70 TO 125 | - | 2% | - | - | - | Tube | - | - | ±200(ppm/°C) | - | Network | 33(ohm) | - | - | - | 1.8(W) | - | - | Thick Film | 1.27(mm) | Rectangular | - | Not Required | Gull Wing | - | - | Not Required | - | - | 8 | - | - | - | - | - | - | - | - | 9.9(mm) | - | - | - | 1.37(mm) | ||
![]() 752083471GP CTS | In Stock | - | - | - | - | - | - | - | - | Straight | - | - | Molded | ISOL | - | - | - | - | Panel Mount | Surface Mount | 8 | -55C to 125C | SMD | 0.24(W) | 2.03(mm) | - | No | - | Not Required(mm) | 70 TO 125 | Screw | 2% | - | - | - | Bulk | - | - | ±200(ppm/°C) | - | Relay Socket | 470(ohm) | - | Receptacle | Resistors | 1.2(W) | - | - | Thick Film | 1.27(mm) | Rectangular | - | Not Required | Single Row | 11 POS | - | Not Required | - | - | 4 | - | Resistor Networks & Arrays | - | - | - | - | - | - | 11.81(mm) | - | - | - | 2.41(mm) | ||
![]() 770101123P CTS | In Stock | - | - | - | SIP | 10 | - | - | - | - | Not Required | NOT REQUIRED | Conformal Coated | BUS | - | - | + 125 C | - 55 C | - | Through Hole | 10 | -55C to 125C | SIP | 0.15(W) | 2.5(mm) | - | No | 12 kOhms | 4.95(mm) | 25 TO 125 | - | 2% | - | - | - | Bulk | - | 2 % | ±100(ppm/°C) | - | Network | 12000(ohm) | - | - | Resistors | 1.4(W) | - | - | Thick Film | 2.54(mm) | Single Line | - | Not Required | Pin | - | - | Not Required | 2.54 mm | - | 9 | Bussed | Resistor Networks & Arrays | - | - | - | Networks | - | - | 25.4(mm) | 4.95 mm | 25.4 mm | 2.5 mm | 4.95(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | 8 | - | - | - | - | - | - | Molded | ISOL | - | - | + 125 C | - 55 C | - | Surface Mount | 8 | -55C to 125C | SMD | 0.24(W) | 2.03(mm) | - | No | 4.7 kOhms | Not Required(mm) | 70 TO 125 | - | 2% | - | - | - | Tape and Reel | - | 2 % | 200 ppm/°C | - | Network | 560 kOhm | - | - | Resistors | 0.05 W | - | - | Thick Film | 1.27(mm) | Rectangular | General Purpose | Not Required | Single Row | - | - | Not Required | - | - | 4 | Isolated | Resistor Networks & Arrays | - | 1 | - | Networks | 0.6 | 0.3 | 11.81(mm) | 2.41 mm | 11.81 mm | 2.03 mm | 2.41(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | 9 | - | - | - | - | - | - | Molded | BUS | - | - | + 125 C | - 55 C | - | Surface Mount | 9 | -55C to 125C | SMD | 0.12(W) | 2.03(mm) | - | No | 2.2 kOhms | Not Required(mm) | 70 TO 125 | - | 2% | - | - | - | Tape and Reel | 752 | 2 % | ±200(ppm/°C) | - | Network | 2200(ohm) | - | - | Resistors | 1.3(W) | - | - | Thick Film | 1.27(mm) | Rectangular | - | Not Required | Single Row | - | - | Not Required | - | - | 8 | Bussed | Resistor Networks & Arrays | - | - | - | Networks | - | - | 13.08(mm) | 2.41 mm | 13.08 mm | 2.03 mm | 2.41(mm) | ||
![]() 742C163330J CTS | 8989558 | - | - | - | 2506(8 X 0603) | - | - | Fast | - | - | 2506 | 0603 | Molded | ISOL | - | Melamine | - | - | - | Surface Mount | 16 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1.6(mm) | - | No | - | Not Required(mm) | 70 TO 125 | - | 5% | 600 V | - | - | Tape and Reel | - | - | ±200(ppm/°C) | - | Midget | 33(ohm) | - | - | - | 0.5 (1/2)(W) | - | - | Thick Film | 0.8(mm) | Rectangular | - | Not Required | Concave | - | - | Not Required | - | - | 8 | - | - | - | - | - | - | - | - | 6.4(mm) | - | - | - | 0.6(mm) | ||
![]() 752241103GTR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | Molded | BUS | - | - | - | - | - | Surface Mount | 24 | -55C to 125C | SMD | 0.12(W) | 2.03(mm) | AEC-Q200 | No | - | Not Required(mm) | 70 TO 125 | - | 2% | - | - | - | Tape and Reel | - | - | 100 ppm/K | - | Network | 1.5 Ohm | - | - | - | 0.3333 W | - | - | Thick Film | 1.27(mm) | Rectangular | Pulse Proof, High Power | Not Required | Dual Row | - | - | Not Required | - | - | 22 | - | - | - | 1 | - | - | 1.6 mm | 0.85 mm | 16.89(mm) | - | - | - | 2.41(mm) | ||
![]() 744C083220JP CTS | In Stock | - | - | - | 2012(4 X 1206) | - | - | - | Nylon | Straight | 2012 | 1206 | Molded | ISOL | - | - | - | - | - | Surface Mount | 8 | -55C to 125C | SMD | 0.125 (1/8)(W) | 3.2(mm) | - | No | - | Not Required(mm) | 70 TO 125 | - | 5% | - | 30 to 18, 30 AWG | -55 to 105 °C | Tape and Reel | - | - | ±200(ppm/°C) | - | Housing | 22(ohm) | 3 | Plug | - | 0.5 (1/2)(W) | - | 3.6800 mm | Thick Film | 1.27(mm) | Rectangular | - | Not Required | Concave | 6 POS | Natural | Not Required | - | - | 4 | - | - | - | - | - | - | 11.3 mm | - | 5.08(mm) | - | - | - | 0.6(mm) | ||
![]() 745C101221JP CTS | In Stock | - | - | - | 2512 | 10 | - | - | - | - | 2512 | 1203 | Molded | BUS | - | - | + 125 C | - 55 C | - | Surface Mount | 10 | -55C to 125C | SMD | 0.063 (1/16)(W) | 3.2(mm) | - | No | 220 Ohms | Not Required(mm) | 70 TO 125 | - | 5% | - | - | - | Tape and Reel | 74x | 5 % | ±250(ppm/°C) | - | Array | 220(ohm) | - | - | Resistors | 0.5 (1/2)(W) | - | - | Thick Film | 1.27(mm) | Rectangular | - | Not Required | Concave | - | - | Not Required | - | - | 8 | Bussed | Resistor Networks & Arrays | - | - | - | Arrays | - | - | 6.4(mm) | 0.575 mm | 6.4 mm | 3.1 mm | 0.64(mm) | ||
![]() 77063331P CTS | In Stock | - | - | - | SIP | 6 | - | - | - | - | Not Required | NOT REQUIRED | Conformal Coated | ISOL | - | - | + 125 C | - 55 C | - | Through Hole | 6 | -55C to 125C | SIP | 0.15(W) | 2.5(mm) | - | No | 330 Ohms | 4.95(mm) | 25 TO 125 | - | 2% | - | - | - | Bulk | - | 2 % | 200 ppm/°C | - | Network | 4.99 kOhm | - | - | Resistors | 0.05 W | - | - | Thick Film | 2.54(mm) | Single Line | General Purpose | Not Required | Pin | - | - | Not Required | 2.54 mm | - | 3 | Isolated | Resistor Networks & Arrays | - | 1 | - | Networks | - | - | 15.24(mm) | 4.95 mm | 15.19 mm | 2.41 mm | 4.95(mm) | ||
![]() 767163331GP CTS | In Stock | - | - | - | SOGN | 16 | Copper | - | - | - | Not Required | NOT REQUIRED | Ceramic | ISOL | - | - | + 125 C | - 55 C | - | Surface Mount | 16 | -55C to 125C | SOGN | 0.3(W) | 7.62(mm) | - | No | 330 Ohms | 2.16(mm) | 70 TO 125 | - | 2% | - | (1/0) AWG | - | Bulk | - | 2 % | ±100(ppm/°C) | - | Ring Tongue Terminal | 330(ohm) | - | - | Resistors | 2.3(W) | - | - | Thick Film | 1.27(mm) | Rectangular | - | Not Required | Gull Wing | - | - | Not Required | - | Tin | 8 | Isolated | Resistor Networks & Arrays | - | - | 9.53 mm | Networks | 49.68 mm | - | 11.18(mm) | 6 mm | 11.18 mm | 1.4 mm | 1.4(mm) | ||
![]() 766163270GP CTS | In Stock | - | - | - | SOGN | 16 | - | - | - | - | Not Required | NOT REQUIRED | Ceramic | ISOL | - | - | + 125 C | - 55 C | - | Surface Mount | 16 | -55C to 125C | SOGN | 0.24(W) | 6(mm) | - | No | 27 Ohms | 1.55(mm) | 70 TO 125 | - | 2% | 277 Vac | - | -40 to 85 °C | Bulk | - | 2 % | ±200(ppm/°C) | - | Network | 27(ohm) | - | - | Resistors | 1.8(W) | - | - | Thick Film | 1.27(mm) | Rectangular | - | Not Required | Gull Wing | - | - | Not Required | 1.27 mm | - | 8 | Isolated | Resistor Networks & Arrays | - | - | - | Networks | - | - | 9.9(mm) | - | - | - | 1.37(mm) | ||
![]() 744C083820JP CTS | In Stock | - | - | Pre-Tin | 2012(4 X 1206) | - | - | - | - | Straight | 2012 | 1206 | Molded | ISOL | Phosphor Bronze | - | - | - | Cable Mount | Surface Mount | 8 | -55C to 125C | SMD | 0.125 (1/8)(W) | 3.2(mm) | - | No | - | Not Required(mm) | 70 TO 125 | Crimp | 5% | - | 12 to 10, 12 AWG | - | Tape and Reel | - | - | ±200(ppm/°C) | Connector Power | Array | 82(ohm) | - | Pin | - | 0.5 (1/2)(W) | Power | - | Thick Film | 1.27(mm) | Rectangular | - | Not Required | Concave | - | - | Not Required | - | - | 4 | - | - | No | - | - | - | 20.96 mm | - | 5.08(mm) | - | - | - | 0.6(mm) | ||
![]() 746X101272JP CTS | In Stock | - | - | - | 1206 | 10 | - | - | - | - | 1206 | 0603 | Molded | BUS | - | - | + 125 C | - 55 C | - | Surface Mount | 10 | -55C to 125C | SMD | 0.031 (1/32)(W) | 1.6(mm) | - | No | 2.7 kOhms | Not Required(mm) | 70 TO 125 | - | 5% | - | - | - | Tape and Reel | 74x | 5 % | ±200(ppm/°C) | - | Array | 2700(ohm) | - | - | Resistors | 0.25 (1/4)(W) | - | - | Thick Film | 0.64(mm) | Rectangular | - | Not Required | Convex | - | - | Not Required | - | - | 8 | Bussed | Resistor Networks & Arrays | - | - | - | Arrays | - | - | 3.2(mm) | 0.6 mm | 3.2 mm | 1.6 mm | 0.6(mm) |