- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Power Total Package | Resistor Values | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Subcategory | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 740X043101JP CTS | In Stock | - | - | 0201 (0603 metric) | 4 | + 125 C | - 55 C | - | 100 Ohms | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 0.85 mm | 0.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
![]() 766161471G CTS | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 12 | + 125 C | - 55 C | 1.7 W | 47 Ohms | 25 V | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | - | 16.89 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 20 | + 125 C | - 55 C | 3 W | 22 Ohms | 50 V | 2 % | 200 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 13.7 mm | 5.59 mm | ||
![]() 768141222JP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 741X043271JP CTS | In Stock | - | - | 0402 (1005 metric) | 4 | + 125 C | - 55 C | - | 270 Ohms | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
Tiny WHSL | In Stock | - | - | - | 20 | + 125 C | - 55 C | 0.68 W | 10 kOhms | 25 V | 2 % | 200 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 0.64 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 7.49 mm | 2.03 mm | ||
![]() RT1432B7PTR7 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 77061203 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 16 | + 125 C | - 55 C | 2.3 W | 150 Ohms | 50 V | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | 1.6 mm | 11.18 mm | 5.59 mm | ||
Tiny WHSL | In Stock | - | - | - | 14 | + 125 C | - 55 C | 1.6 W | 390 kOhms | 50 V | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.55 mm | 8.65 mm | 3.9 mm | ||
![]() 768141122GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | 2 W | 1.2 kOhms | 50 V | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | 1.6 mm | 9.91 mm | 5.59 mm | ||
![]() 752181822GP CTS | In Stock | - | - | - | 18 | + 125 C | - 55 C | 1.5 W | 8.2 kOhms | 25 V | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 13.08 mm | - | ||
![]() 77061104 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 14 | + 125 C | - 55 C | 1.6 W | 15 kOhms | 50 V | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.55 mm | 8.65 mm | 3.9 mm | ||
![]() 768163820GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | 2.3 W | 82 Ohms | 50 V | 2 % | 200 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 11.18 mm | 5.59 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 14 | + 125 C | - 55 C | 2 W | 120 kOhms | 50 V | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 9.91 mm | 5.59 mm | ||
Tiny WHSL | In Stock | - | - | - | 16 | + 125 C | - 55 C | 1.8 W | 47 Ohms | 50 V | 2 % | 200 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.55 mm | 9.9 mm | 3.9 mm |