- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Circuit Type
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Resistor Values | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Type | Subcategory | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S42C163683GP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | + 125 C | - 55 C | 68 kOhms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 8 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C043164JP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | + 125 C | - 55 C | 160 kOhms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42X083204GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | 200 kOhms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083134GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | 130 kOhms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163103JP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | + 125 C | - 55 C | 10 kOhms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 8 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C043752GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | + 125 C | - 55 C | 7.5 kOhms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043391GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | + 125 C | - 55 C | 390 Ohms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043754JP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | + 125 C | - 55 C | 750 kOhms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043431FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | + 125 C | - 55 C | 430 Ohms | 50 V | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043683FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | + 125 C | - 55 C | 68 kOhms | 50 V | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043473JP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | + 125 C | - 55 C | 47 kOhms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083244GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | 240 kOhms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043561FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | + 125 C | - 55 C | 560 Ohms | 50 V | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C163164JP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | + 125 C | - 55 C | 160 kOhms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 8 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C163912JP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | + 125 C | - 55 C | 9.1 kOhms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 8 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C043822JP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | + 125 C | - 55 C | 8.2 kOhms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083332FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | 3.3 kOhms | 50 V | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043681JP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | + 125 C | - 55 C | 680 Ohms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42X083203FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | 20 kOhms | 50 V | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163153GP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | + 125 C | - 55 C | 15 kOhms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 8 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 6.4 mm | 1.6 mm |