- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Power Total Package | Resistor Values | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Type | Resistance | Subcategory | Terminal Pitch | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Resistance Tolerance | Product | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 766163103DP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 741X163751JP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200.0000 ppm/°C | - | 750 | - | 0.5 mm | - | - | - | - | - | 5 | - | 3.95 mm | 1.6 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 8 | + 125 C | - 55 C | 0.6 W | 33 Ohms | 25 V | 753 | 2 % | 200 PPM / C | Surface Mount Resistor Network | - | Resistors | - | SMD/SMT | 0.64 mm | - | Isolated | Resistor Networks & Arrays | - | Networks | - | - | - | 6.22 mm | 2.03 mm | ||
![]() 741C083514JP CTS | In Stock | - | - | 0402 (1005 metric) | 8 | + 125 C | - 55 C | - | 510 kOhms | - | 74x | 5 % | 200 PPM / C | - | - | Resistors | - | SMD/SMT | - | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 768 | - | - | - | - | Resistors | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 766 | - | - | - | - | Resistors | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 766 | - | - | - | - | Resistors | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | ||
![]() 767143330GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | - | 33 Ohms | - | 767 | 2 % | 200 PPM / C | - | - | Resistors | - | SMD/SMT | - | 7 | Isolated | Resistor Networks & Arrays | - | Networks | - | - | 6 mm | 9.91 mm | 1.4 mm | ||
![]() 742C043824JP CTS | In Stock | - | - | 0603 (1608 metric) | 4 | + 125 C | - 55 C | - | 820 kOhms | - | 74x | 5 % | 200 PPM / C | - | - | Resistors | - | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | 0.6 mm | 1.6 mm | 1.6 mm | ||
![]() 768141102GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | - | 1 kOhms | - | 768 | 2 % | 100 PPM / C | - | - | Resistors | - | SMD/SMT | - | 13 | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | - | - | ||
![]() 768161473GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | 2.3 W | 47 kOhms | 50 V | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | - | Networks | - | - | 1.6 mm | 11.18 mm | 5.59 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 767 | - | - | - | - | Resistors | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 0402 (1005 metric) | 8 | + 125 C | - 55 C | - | 39 Ohms | 25 V | 74x | 1 % | 200 PPM / C | - | - | Resistors | - | SMD/SMT | - | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | 0.375 mm | 2 mm | 1 mm | ||
![]() 766163184GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | - | 180 kOhms | - | 766 | 2 % | 100 PPM / C | - | - | Resistors | - | SMD/SMT | 1.27 mm | 8 | Isolated | Resistor Networks & Arrays | - | Networks | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 766 | - | - | - | - | Resistors | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 20 | + 125 C | - 55 C | 3 W | 22 kOhms | 50 V | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | - | Networks | - | - | 1.6 mm | 13.7 mm | 5.59 mm | ||
![]() 768161184GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | 2.3 W | 180 kOhms | 50 V | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | - | Networks | - | - | 1.6 mm | 11.18 mm | 5.59 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 767 | - | - | - | - | Resistors | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | - | 24 kOhms | 50 V | 74x | 1 % | 200 PPM / C | Chip Resistor Arrays | - | Resistors | - | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | 0.525 mm | 3.2 mm | 1.6 mm | ||
![]() 77081391P CTS | In Stock | - | - | SIP-8 | 8 | - | - | - | - | - | 770 | - | - | - | - | Resistors | - | SIP | - | - | - | Resistor Networks & Arrays | - | Networks | - | - | - | - | - |