- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Circuit Type
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Power Total Package | Resistor Values | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Type | Subcategory | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 14 | + 125 C | - 55 C | 2 W | 110 Ohms | 50 V | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 9.91 mm | 5.59 mm | ||
![]() 768163390GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | - | 39 Ohms | - | 768 | 2 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 8 | Isolated | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 14 | + 125 C | - 55 C | 1.6 W | 47 kOhms | 50 V | 766 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.55 mm | 8.65 mm | 3.9 mm | ||
Tiny WHSL | In Stock | - | - | - | 24 | + 125 C | - 55 C | 2 W | 2.2 kOhms | 25 V | 752 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 16.89 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 752 | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 767141181GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | - | 180 Ohms | - | 767 | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | - | 13 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 24 | + 125 C | - 55 C | 0.82 W | 200 Ohms | 25 V | 753 | 2 % | 200 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 0.64 mm | - | Isolated | Resistor Networks & Arrays | Networks | - | 8.76 mm | 2.03 mm | ||
![]() 767161684GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | - | 680 kOhms | - | 767 | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | - | 15 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 767161394GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | - | 390 kOhms | - | 767 | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | - | 15 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() S41C083822GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | + 125 C | - 55 C | - | 8.2 kOhms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083331FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | + 125 C | - 55 C | - | 330 Ohms | 50 V | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083270FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | + 125 C | - 55 C | - | 27 Ohms | 50 V | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083684GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | + 125 C | - 55 C | - | 680 kOhms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083105FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | + 125 C | - 55 C | - | 1000 kOhms | 50 V | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043620FP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | + 125 C | - 55 C | - | 62 Ohms | 50 V | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() S40X043683JP CTS | In Stock | - | - | 0302 (0806 metric) | 4 | + 125 C | - 55 C | - | 68 kOhms | 12.5 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 0.85 mm | 0.6 mm | ||
![]() S41X043750FP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | + 125 C | - 55 C | - | 75 Ohms | 50 V | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() S41C083364GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | + 125 C | - 55 C | - | 360 kOhms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083332GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | + 125 C | - 55 C | - | 3.3 kOhms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083151GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | + 125 C | - 55 C | - | 150 Ohms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 2 mm | 1 mm |