- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | For Use With | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Resistor Values | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Subcategory | Current Rating | Termination Style | Lead Spacing | Accessory Type | Number of Resistors | Illumination | Circuit Type | Product Type | Angle of Throw | Contact Configuration | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S41X083434FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | + 125 C | - 55 C | 430 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.5 mm | - | 4 | Illuminated | Isolated | Resistor Networks & Arrays | - | SPST | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043300FP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | + 125 C | - 55 C | 30 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.65 mm | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X043182FP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | + 125 C | - 55 C | 1.8 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.65 mm | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() S41C083122JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | + 125 C | - 55 C | 1.2 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.5 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083110GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | + 125 C | - 55 C | 11 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.5 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083274GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | + 125 C | - 55 C | 270 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.5 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083152GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | Rectangular | + 125 C | - 55 C | 1.5 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.5 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083510GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | + 125 C | - 55 C | 51 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.5 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043202GP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | + 125 C | - 55 C | 2 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 12A | SMD/SMT | 0.65 mm | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() S40X043273JP CTS | In Stock | - | - | 0302 (0806 metric) | 4 | - | - | + 125 C | - 55 C | 27 kOhms | 12.5 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.5 mm | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 0.85 mm | 0.6 mm | ||
![]() S41X043434GP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | Eaton Moeller RMQ-16 Series 16.2mm Dia Pushbutton Switches | - | + 125 C | - 55 C | 430 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.65 mm | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() S40X043221JP CTS | In Stock | - | - | 0302 (0806 metric) | 4 | - | - | + 125 C | - 55 C | 220 Ohms | 12.5 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 15A | SMD/SMT | 0.5 mm | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 0.85 mm | 0.6 mm | ||
![]() S40X043473JP CTS | In Stock | - | - | 0302 (0806 metric) | 4 | - | - | + 125 C | - 55 C | 47 kOhms | 12.5 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.5 mm | - | 2 | Illuminated | Isolated | Resistor Networks & Arrays | 45° | - | Arrays | 0.35 mm | 0.85 mm | 0.6 mm | ||
![]() S41C083243FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | Power Distribution Units | - | + 125 C | - 55 C | 24 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.5 mm | Remote Control Panel | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083822FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | 16.2mm RMQ-16 Series Pushbutton Switches | - | + 125 C | - 55 C | 8.2 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.5 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043122GP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | + 125 C | - 55 C | 1.2 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.65 mm | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X083241JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | + 125 C | - 55 C | 240 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.5 mm | - | 4 | Illuminated | Isolated | Resistor Networks & Arrays | 45° | - | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083334JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | + 125 C | - 55 C | 330 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.5 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043360JP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | + 125 C | - 55 C | 36 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.65 mm | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() S40X043274JP CTS | In Stock | - | - | 0302 (0806 metric) | 4 | - | - | + 125 C | - 55 C | 270 kOhms | 12.5 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.5 mm | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 0.85 mm | 0.6 mm |