- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | For Use With | Lamp Base Type | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Dia | Pitch Spacing | Resistor Values | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Subcategory | Supply Voltage | Current Rating | Termination Style | Lead Spacing | Accessory Type | Number of Resistors | Circuit Type | Product Type | Rated Current | Rated Voltage | Contact Configuration | Product | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S41X083161GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | + 125 C | - 55 C | - | - | 160 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.5 mm | - | 4 | Isolated | Resistor Networks & Arrays | - | - | SPST-NO, SPST-NC | Arrays | IP40 | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083131GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | + 125 C | - 55 C | - | - | 130 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.5 mm | - | 4 | Isolated | Resistor Networks & Arrays | - | - | SPST-NO, SPST-NC | Arrays | IP40, IP65 | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083151FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | + 125 C | - 55 C | - | - | 150 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.5 mm | - | 4 | Isolated | Resistor Networks & Arrays | - | - | DPST-NC | Arrays | IP65, IP66, IP67 | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083304FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | 01 & 14 Series Illuminated Pushbutton Switches | - | - | + 125 C | - 55 C | - | - | 300 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.5 mm | - | 4 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083563JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | BA9s | Square | + 125 C | - 55 C | 22mm | - | 56 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 500V | 10A | SMD/SMT | 0.5 mm | - | 4 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083124FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | BA9s | Round | + 125 C | - 55 C | 22mm | - | 120 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 250V | 6A | SMD/SMT | 0.5 mm | - | 4 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083331GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | EAO 04 Series Pushbutton Switches | - | - | + 125 C | - 55 C | - | - | 330 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.5 mm | - | 4 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083683FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | EAO 09 Series Rugged CAN Keypads | - | - | + 125 C | - 55 C | - | - | 68 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.5 mm | Keypad Symbol Insert | 4 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043204GP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | EAO 09 Series Rugged CAN Keypads | - | - | + 125 C | - 55 C | - | - | 200 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.65 mm | Keypad Symbol Insert | 2 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X083470FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | + 125 C | - 55 C | - | - | 47 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.5 mm | - | 4 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083204FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | + 125 C | - 55 C | - | - | 200 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.5 mm | - | 4 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043181GP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | ITE Grade AC-DC Power Supplies | - | - | + 125 C | - 55 C | - | - | 180 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.65 mm | Cover Kit | 2 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X043153FP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | - | + 125 C | - 55 C | - | - | 15 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.65 mm | - | 2 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X083184FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | + 125 C | - 55 C | - | - | 180 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.5 mm | - | 4 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043914GP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | - | + 125 C | - 55 C | - | - | 910 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.65 mm | - | 2 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X043244GP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | - | + 125 C | - 55 C | - | - | 240 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.65 mm | - | 2 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X043390FP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | - | + 125 C | - 55 C | - | - | 39 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.65 mm | - | 2 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X043332FP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | Terminal Blocks | - | - | + 125 C | - 55 C | - | 55mm | 3.3 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.65 mm | Jumper Bar | 2 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X043110GP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | DH2.5/10.4L,DH2.5/5.2L,DR2.5/10.4L,DR2.5/10.P.4L,DR2.5/5.2L,DS2.5/10.4L Terminal Block | - | - | + 125 C | - 55 C | - | - | 11 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.65 mm | End Plate | 2 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X043301FP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | - | + 125 C | - 55 C | - | - | 300 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.65 mm | - | 2 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.35 mm | 1 mm | 1 mm |