- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Power Total Package | Resistor Values | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Type | Subcategory | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 766141121GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | - | 120 Ohms | - | 766 | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | 1.27 mm | 13 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 766 | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
![]() 766143221GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | - | 220 Ohms | - | 766 | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | 1.27 mm | 7 | Isolated | Resistor Networks & Arrays | Networks | 1.55 mm | 8.65 mm | 3.9 mm | ||
![]() 768163393GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | 2.3 W | 39 kOhms | 50 V | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 11.18 mm | 5.59 mm | ||
![]() 767161202GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | - | 2 kOhms | - | 767 | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | - | 15 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 766 | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 766 | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 766 | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
![]() 768163680GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | 2.3 W | 68 Ohms | 50 V | 768 | 2 % | 200 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 11.18 mm | 5.59 mm | ||
![]() 766141474GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | - | 470 kOhms | - | 766 | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | 1.27 mm | 13 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 766143274GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | - | 270 kOhms | - | 766 | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | 1.27 mm | 7 | Isolated | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 768163512GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | 2.3 W | 5.1 kOhms | 50 V | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 11.18 mm | 5.59 mm | ||
![]() 742C043510JP CTS | In Stock | - | - | 0603 (1608 metric) | 4 | + 125 C | - 55 C | - | 51 Ohms | - | 74x | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.6 mm | 1.6 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | 10 | + 125 C | - 55 C | 0.68 W | 100 Ohms | 25 V | 753 | 2 % | 200 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 0.64 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 7.49 mm | 2.03 mm | ||
![]() 752201224GP CTS | In Stock | - | - | - | 20 | + 125 C | - 55 C | 1.6 W | 220 kOhms | 25 V | 752 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 14.35 mm | - | ||
![]() 753163102GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | 0.6 W | 1 kOhms | 25 V | 753 | 2 % | 200 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 0.64 mm | - | Isolated | Resistor Networks & Arrays | Networks | - | 6.22 mm | 2.03 mm | ||
![]() 77081334P CTS | In Stock | - | - | SIP-8 | 8 | + 125 C | - 55 C | - | 330 kOhms | - | 770 | 2 % | 100 PPM / C | - | Resistors | SIP | 2.54 mm | 7 | Bussed | Resistor Networks & Arrays | Networks | 4.95 mm | 20.27 mm | 2.41 mm | ||
![]() 770103820P CTS | In Stock | - | - | SIP-10 | 10 | + 125 C | - 55 C | - | 82 Ohms | 100 V | 770 | 2 % | 200 PPM / C | - | Resistors | SIP | - | 5 | Isolated | Resistor Networks & Arrays | Networks | 4.95 mm | 25.6 mm | 2.41 mm | ||
Tiny WHSL | In Stock | - | - | - | 16 | + 125 C | - 55 C | - | 110 Ohms | - | 753 | 2 % | 200 PPM / C | - | Resistors | SMD/SMT | - | - | Terminator, Dual | Resistor Networks & Arrays | Networks | 2.41 mm | 6.22 mm | 2.03 mm | ||
![]() 742C043474JP CTS | In Stock | - | - | 0603 (1608 metric) | 4 | + 125 C | - 55 C | - | 470 kOhms | - | 74x | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.6 mm | 1.6 mm | 1.6 mm |