- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Circuit Type
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Power Total Package | Resistor Values | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Type | Subcategory | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 16 | + 125 C | - 55 C | 0.6 W | 22 Ohms | 25 V | 753 | 2 % | 200 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 0.64 mm | - | Isolated | Resistor Networks & Arrays | Networks | - | 6.22 mm | 2.03 mm | ||
![]() 77061390P CTS | In Stock | - | - | SIP-6 | 6 | - | - | - | - | - | 770 | - | - | - | Resistors | SIP | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 9 | + 125 C | - 55 C | - | 470 kOhms | - | 752 | 2 % | 200 PPM / C | - | Resistors | SMD/SMT | - | - | Terminator, Single | Resistor Networks & Arrays | Networks | 2.41 mm | 13.08 mm | 2.03 mm | ||
![]() 753241104GP CTS | In Stock | - | - | - | 24 | + 125 C | - 55 C | 0.82 W | 100 kOhms | 25 V | 753 | 2 % | 200 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 0.64 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 8.76 mm | 2.03 mm | ||
![]() 77061334P CTS | In Stock | - | - | SIP-6 | 6 | - | - | - | - | - | 770 | - | - | - | Resistors | SIP | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 766 | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
![]() 77063510P CTS | In Stock | - | - | SIP-6 | 6 | + 125 C | - 55 C | - | 51 Ohms | - | 770 | 2 % | 200 PPM / C | - | Resistors | SIP | 2.54 mm | 3 | Isolated | Resistor Networks & Arrays | Networks | 4.95 mm | 15.19 mm | 2.41 mm | ||
![]() 742C163153JP CTS | In Stock | - | - | 0603 (1608 metric) | 16 | + 125 C | - 55 C | - | 15 kOhms | - | 74x | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 8 | Isolated | Resistor Networks & Arrays | Arrays | 0.6 mm | 6.4 mm | 1.6 mm | ||
![]() 77061470P CTS | In Stock | - | - | SIP-6 | 6 | + 125 C | - 55 C | - | 47 Ohms | - | 770 | 2 % | 200 PPM / C | - | Resistors | SIP | 2.54 mm | 5 | Bussed | Resistor Networks & Arrays | Networks | 4.95 mm | 15.19 mm | 2.41 mm | ||
Tiny WHSL | In Stock | - | - | - | 10 | + 125 C | - 55 C | 1.4 W | 10 kOhms | 25 V | 752 | 5 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 14.35 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 766 | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 20 | + 125 C | - 55 C | 1.6 W | 47 kOhms | 25 V | 752 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 14.35 mm | - | ||
![]() 770103273P CTS | In Stock | - | - | SIP-10 | 10 | - | - | - | - | - | 770 | - | - | - | Resistors | SIP | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 752 | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 16 | + 125 C | - 55 C | - | 560 Ohms | 25 V | - | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 8 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 3.95 mm | 1.6 mm | ||
![]() 741X163360JP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | - | 36 Ohms | 25 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 8 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 3.95 mm | 1.6 mm | ||
![]() 741X043270JP CTS | In Stock | - | - | 0402 (1005 metric) | 4 | + 125 C | - 55 C | - | 27 Ohms | - | 74x | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() 741C083682JP CTS | In Stock | - | - | 0402 (1005 metric) | 8 | + 125 C | - 55 C | - | 6.8 kOhms | - | 74x | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() 741C083274JP CTS | In Stock | - | - | 0402 (1005 metric) | 8 | + 125 C | - 55 C | - | 270 kOhms | - | 74x | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() 77063683P CTS | In Stock | - | - | SIP-6 | 6 | + 125 C | - 55 C | - | 68 kOhms | - | 770 | 2 % | 100 PPM / C | - | Resistors | SIP | 2.54 mm | 3 | Isolated | Resistor Networks & Arrays | Networks | 4.95 mm | 15.19 mm | 2.41 mm |