- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Circuit Type
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Power Total Package | Resistor Values | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Type | Subcategory | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 766143682GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | - | 6.8 kOhms | - | 766 | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | 1.27 mm | 7 | Isolated | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 14 | + 125 C | - 55 C | 1.6 W | 100 Ohms | 50 V | 766 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | 1.55 mm | 8.65 mm | 3.9 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 766 | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 14 | + 125 C | - 55 C | 1.6 W | 820 kOhms | 50 V | 766 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | 1.55 mm | 8.65 mm | 3.9 mm | ||
Tiny WHSL | In Stock | - | - | 0606 (1616 metric) | 4 | + 125 C | - 55 C | - | 82.5 Ohms | 50 V | 74x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.525 mm | 1.6 mm | 1.6 mm | ||
![]() 767165392AP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | 2.3 W | 3.9 kOhms | 50 V | 767 | - | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Terminator, Dual | Resistor Networks & Arrays | - | 1.4 mm | 11.18 mm | 5.59 mm | ||
![]() 742C083102GP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 767141394GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | - | 390 kOhms | - | 767 | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | - | 13 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 752 | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 766163680GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | - | 68 Ohms | - | 766 | 2 % | 200 PPM / C | - | Resistors | SMD/SMT | 1.27 mm | 8 | Isolated | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 77083184P CTS | In Stock | - | - | SIP-8 | 8 | + 125 C | - 55 C | - | 180 kOhms | - | 770 | 2 % | 100 PPM / C | - | Resistors | SIP | 2.54 mm | 4 | Isolated | Resistor Networks & Arrays | Networks | 4.95 mm | 20.27 mm | 2.41 mm | ||
![]() 767141334GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | - | 330 kOhms | - | 767 | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | - | 13 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 77063124P CTS | In Stock | - | - | SIP-6 | 6 | - | - | - | - | - | 770 | - | - | - | Resistors | SIP | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 766161680GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | - | 68 Ohms | - | 766 | 2 % | 200 PPM / C | - | Resistors | SMD/SMT | 1.27 mm | 15 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 753181562GP CTS | In Stock | - | - | - | 18 | + 125 C | - 55 C | 0.64 W | 5.6 kOhms | 25 V | 753 | 2 % | 200 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 0.64 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 6.86 mm | 2.03 mm | ||
![]() 7708581/130P CTS | In Stock | - | - | SIP-8 | 8 | + 125 C | - 55 C | - | 80 Ohms, 13 Ohms | - | 770 | 2 % | 200 PPM / C | - | Resistors | SIP | 2.54 mm | - | Terminator, Dual | Resistor Networks & Arrays | Networks | 4.95 mm | 20.27 mm | 2.41 mm | ||
![]() 77063822P CTS | In Stock | - | - | SIP-6 | 6 | + 125 C | - 55 C | - | 8.2 kOhms | - | 770 | 2 % | 100 PPM / C | - | Resistors | SIP | 2.54 mm | 3 | Isolated | Resistor Networks & Arrays | Networks | 4.95 mm | 15.19 mm | 2.41 mm | ||
![]() 770103181P CTS | In Stock | - | - | SIP-10 | 10 | + 125 C | - 55 C | - | 180 Ohms | 100 V | 770 | 2 % | 100 PPM / C | - | Resistors | SIP | - | 5 | Isolated | Resistor Networks & Arrays | Networks | 4.95 mm | 25.6 mm | 2.41 mm | ||
![]() 753163472GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | 0.6 W | 4.7 kOhms | 25 V | 753 | 2 % | 200 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 0.64 mm | - | Isolated | Resistor Networks & Arrays | Networks | - | 6.22 mm | 2.03 mm | ||
![]() 770103224P CTS | In Stock | - | - | SIP-10 | 10 | + 125 C | - 55 C | - | 220 kOhms | - | 770 | 2 % | 100 PPM / C | - | Resistors | SIP | 2.54 mm | 5 | Isolated | Resistor Networks & Arrays | Networks | 4.95 mm | 25.35 mm | 2.41 mm |