- Product Type
- Subcategory
- Product
- Termination Style
- Temperature Coefficient
- Number of Pins
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Weight | Body Material | Number of Terminals | Base/Housing Material | Body Orientation | Capacitance Tolerance | Case Size | Case Size per Element | Case Style | Circuit Designator | CoilResistance | Contact Materials | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of Terminals | Operating Temp Range | Package Type | Power Rating Per Resistor | Power Total Package | Product Depth (mm) | Rad Hardened | Resistor Values | RoHS | Seated Plane Height | Tab Size | Temperature Range @ Derated Power | Termination Method | Tolerance (+ or -) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Capacitance | Subcategory | Power Rating | Pitch | Technology | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Pin Count | Termination Style | Number of Contacts | Housing Color | Operating Supply Voltage | Failure Rate | Lead Spacing | Interface | Ripple Current | Number of Ports | Number of Resistors | Manufacturer Size Code | Circuit Type | Product Type | ESR | Memory Density | Resistance Tolerance | Product | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77081101P CTS | In Stock | - | - | - | - | SIP-8 | 8 | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 100 Ohms | - | - | - | - | - | - | - | - | - | - | 770 | 2 % | 100 PPM / C | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | SIP | - | - | - | - | 2.54 mm | - | - | - | 7 | - | Bussed | Resistor Networks & Arrays | - | - | - | Networks | - | - | - | 4.95 mm | 20.27 mm | 2.41 mm | - | ||
![]() 752125191AP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 752 | - | - | - | - | - | - | 4.7 uF | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 135 mA | - | - | R | Terminator, Dual | Resistor Networks & Arrays | 3 mOhm | - | - | - | 2 mm | 2.05 x 1.3 x 1.2 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | 1.8 W | - | - | 330 Ohms | - | - | - | - | - | - | - | 50 V | - | - | - | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | - | - | 4.7 uF | Resistors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 1.27 mm | - | - | - | - | L | Isolated | Resistor Networks & Arrays | 6 Ohm | - | - | Networks | 1.6 mm | 1.6 x 0.85 x 0.85 | - | 1.55 mm | 9.9 mm | 3.9 mm | - | ||
![]() 742C083680JP CTS | In Stock | - | - | - | - | 1206(4 X 0603) | 8 | - | - | - | - | - | - | 1206 | 0603 | Molded | ISOL | - | - | + 125 C | - 55 C | - | Surface Mount | 8 | -55C to 125C | SMD | 0.063 (1/16)(W) | - | 1.6(mm) | No | 68 Ohms | - | Not Required(mm) | - | 70 TO 125 | - | 5% | - | - | - | Tape and Reel | - | 5 % | ±200(ppm/°C) | Array | 68(ohm) | - | - | 0.0047 uF | Resistors | 0.25 (1/4)(W) | - | Thick Film | 0.8(mm) | - | Rectangular | - | Not Required | - | Concave | - | - | - | Not Required | - | - | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | 7.37 mm | 3.81 x 7.37 | 3.2(mm) | 0.525 mm | 3.2 mm | 1.6 mm | 0.53(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | 16 | - | Brass | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | 2.3 W | - | - | 47 kOhms | - | - | 5.04 mm² | - | - | - | - | 50 V | - | - | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | - | Pin | - | Resistors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 1.27 mm | - | - | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | Networks | 28 mm | - | - | 1.6 mm | 11.18 mm | 5.59 mm | - | ||
Tiny WHSL | In Stock | - | - | Gold Over Nickel | - | - | 14 | - | - | 62 | Nylon 9T/PBT (Polybutylene Terephthalate) | Right Angle | - | - | - | - | - | - | Phosphor Bronze | + 125 C | - 55 C | Through Hole | - | - | - | - | - | 2 W | - | - | 120 Ohms | - | - | - | - | Solder | - | - | 50 V | -55 to 105 °C | - | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | - | RCP | - | Resistors | - | 2.4100 mm | - | - | - | - | - | - | - | SMD/SMT | 62 POS | - | - | - | 1.27 mm | - | - | 1 | - | - | Bussed | Resistor Networks & Arrays | - | - | - | Networks | 69.4 mm | - | - | 1.6 mm | 9.91 mm | 5.59 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | ± 200ppm/°C | - | 1.1 kOhm | - | - | - | Resistors | 50 mW | - | - | - | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | ± 1% | - | 0.6 mm | 0.3 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | 1.6 W | - | - | 2 kOhms | - | - | - | - | - | - | - | 50 V | - | - | - | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 1.27 mm | - | - | - | - | - | Bussed | Resistor Networks & Arrays | - | - | - | Networks | - | - | - | 1.55 mm | 8.65 mm | 3.9 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 766161511GP CTS | In Stock | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 510 Ohms | - | - | - | - | - | - | - | - | - | - | - | 2 % | 100 PPM / C | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 1.27 mm | - | - | - | 15 | - | Bussed | Resistor Networks & Arrays | - | - | - | Networks | - | - | - | - | - | - | - | ||
![]() 767143334GP CTS | In Stock | - | - | Gold | - | - | 14 | - | - | - | LCP (Liquid Crystal Polymer) | Right Angle | - | - | - | - | - | - | Phosphor Bronze | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | - | - | 330 kOhms | - | - | - | - | Solder | - | - | 50 V | -55 to 125 °C | - | - | 2 % | 100 PPM / C | Socket Strip | - | 2 | Receptacle | - | Resistors | - | 2.54 mm | - | - | - | - | - | - | 50 | SMD/SMT | 20 POS | Black | - | - | - | - | - | - | 7 | - | Isolated | Resistor Networks & Arrays | - | - | - | Networks | 64.01 mm | - | - | - | - | - | - | ||
![]() 766161682GP CTS | In Stock | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 6.8 kOhms | - | - | - | - | - | - | - | - | - | - | - | 2 % | 100 PPM / C | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 1.27 mm | - | - | - | 15 | - | Bussed | Resistor Networks & Arrays | - | - | - | Networks | - | - | - | - | - | - | - | ||
![]() 767143682GP CTS | In Stock | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 6.8 kOhms | - | - | - | - | - | - | - | 75 V | - | - | - | 2 % | 100 ppm/K | - | 120 Ohm | - | - | - | Resistors | 0.1 W | - | - | - | - | - | General Purpose | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 7 | - | Isolated | Resistor Networks & Arrays | - | - | 1 | Networks | 1.6 mm | 0.8 mm | - | - | - | - | - | ||
![]() 767141393GP CTS | In Stock | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 39 kOhms | - | - | - | - | - | - | - | - | - | - | - | 2 % | 200 ppm/K | - | 200 Ohm | - | - | - | Resistors | 0.0625 W | - | - | - | - | - | General Purpose | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 13 | - | Bussed | Resistor Networks & Arrays | - | - | 5 | Networks | - | - | - | - | - | - | - | ||
![]() 752101223GP CTS | In Stock | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | 1.4 W | - | - | 22 kOhms | - | - | - | - | - | - | - | 25 V | - | - | - | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 1.27 mm | - | - | - | - | - | Bussed | Resistor Networks & Arrays | - | - | - | Networks | - | - | - | - | 14.35 mm | - | - | ||
![]() 766141183GP CTS | In Stock | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 18 kOhms | - | - | - | - | - | - | - | - | - | - | 766 | 2 % | 100 ppm/K | - | 4.02 kOhm | - | - | - | Resistors | 0.125 W | - | - | - | - | - | General Purpose | - | - | SMD/SMT | - | - | - | - | 1.27 mm | - | - | - | 13 | - | Bussed | Resistor Networks & Arrays | - | - | 1 | Networks | - | - | - | - | - | - | - | ||
![]() 746X101822JP CTS | In Stock | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 8.2 kOhms | - | - | - | - | - | - | - | - | - | - | 74x | 5 % | 100 ppm/K | - | 3.9 kOhm | - | - | - | Resistors | 0.1 W | - | - | - | - | - | General Purpose | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 8 | - | Bussed | Resistor Networks & Arrays | - | - | 1 | Arrays | - | - | - | 0.6 mm | 3.2 mm | 1.6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 767 | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | Resistor Networks & Arrays | - | 64 | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Box | - | - | 45.359237 g | - | - | - | - | - | - | - | - | - | 45.7 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 W | - | - | - | 19.05 mm | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.702 mm | 19.05 mm | - |