- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Power Total Package | Resistor Values | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Type | Subcategory | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 14 | + 125 C | - 55 C | 1.6 W | 150 kOhms | 50 V | 766 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.55 mm | 8.65 mm | 3.9 mm | ||
![]() 741C083823JP CTS | In Stock | - | - | 0402 (1005 metric) | 8 | + 125 C | - 55 C | - | 82 kOhms | - | 74x | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() 767163180GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | - | 18 Ohms | - | 767 | 2 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 8 | Isolated | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 767163000XP CTS | In Stock | - | - | - | - | - | - | - | - | - | 767 | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
![]() 768141333GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | 2 W | 33 kOhms | 50 V | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | 1.6 mm | 9.91 mm | 5.59 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 767 | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 16 | + 125 C | - 55 C | 1.8 W | 310 Ohms | 50 V | 766 | - | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Terminator, Dual | Resistor Networks & Arrays | Networks | 1.55 mm | 9.9 mm | 3.9 mm | ||
Tiny WHSL | In Stock | - | - | - | 18 | + 125 C | - 55 C | 0.64 W | 1 kOhms | 25 V | 753 | 2 % | 200 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 0.64 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 6.86 mm | 2.03 mm | ||
Tiny WHSL | In Stock | - | - | - | 14 | + 125 C | - 55 C | 1.6 W | 1.2 kOhms | 50 V | 766 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | 1.55 mm | 8.65 mm | 3.9 mm | ||
Tiny WHSL | In Stock | - | - | - | 9 | + 125 C | - 55 C | 1.3 W | 5.1 kOhms | 25 V | 752 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 13.08 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 767 | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 14 | + 125 C | - 55 C | 1.6 W | 56 kOhms | 50 V | 766 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.55 mm | 8.65 mm | 3.9 mm | ||
Tiny WHSL | In Stock | - | - | - | 16 | + 125 C | - 55 C | 1.8 W | 27 kOhms | 50 V | 766 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | 1.55 mm | 9.9 mm | 3.9 mm | ||
Tiny WHSL | In Stock | - | - | - | 16 | + 125 C | - 55 C | 2.3 W | 510 Ohms | 50 V | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 11.18 mm | 5.59 mm | ||
Tiny WHSL | In Stock | - | - | - | 9 | + 125 C | - 55 C | 1.3 W | 100 kOhms | 25 V | 752 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 13.08 mm | - | ||
Tiny WHSL | In Stock | - | - | SIP-6 | 6 | - | - | - | - | - | 770 | - | - | - | Resistors | SIP | - | - | Terminator, Dual | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 768141474GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | 2 W | 470 kOhms | 50 V | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | 1.6 mm | 9.91 mm | 5.59 mm | ||
Tiny WHSL | In Stock | - | - | - | 16 | + 125 C | - 55 C | 1.8 W | 120 Ohms | 50 V | 766 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.55 mm | 9.9 mm | 3.9 mm | ||
Tiny WHSL | In Stock | - | - | - | 16 | + 125 C | - 55 C | 1.8 W | 15 kOhms | 50 V | 766 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | 1.55 mm | 9.9 mm | 3.9 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 767 | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - |